Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Froude, Inc.
Description: dynamometers are fitted with two half couplings which, with the rotor, are oil injected onto the shaft. High speed machines have oil mist lubricated bearings. The dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: HORIBA Instruments, Inc.
Description: The latest generation of DYNAS3 HS asynchronous dynamometers are designed for high speeds of up to 20,000 rpm and the high starting torques of electric motors. Delivering a rated power of up to 210 kW, the DYNAS3 HS series covers a wide range of testing options. A
- Maximum Power Absorption: 282.786501214495 HP
- Torque Capacity: 4,026.54867256637 In-lbs
- Maximum Rotary Speed: 20,000 rpm
- Technology: AC
-
Supplier: Froude, Inc.
Description: Froude produces low-speed, very high power dynamometers for use with steam turbine and gearbox applications as well as for capital ship and cathedral engines. In fact, we are world leaders in the design and production of large dynamometers for testing piston, turbine and
- Maximum Power Absorption: 11,994.9724448802 to 100,516.528867712 HP
- Torque Capacity: 2,224,159.2920354 to 59,520,061.9469026 In-lbs
- Maximum Rotary Speed: 130 to 650 rpm
- Application: Gas / Diesel Engines, Gearboxes, Industrial, Turbines
-
-
Supplier: The Kahn Companies
Description: Superior resistance to cavitation, rapid transient response, easy overhaul
- Maximum Power Absorption: 4,400 HP
- Torque Capacity: 216,000 In-lbs
- Maximum Rotary Speed: 3,300 rpm
- Mounting: Adjustable / Trunnion Mount, Stand / Pedestal
-
Supplier: HORIBA Instruments, Inc.
Description: High rated torques make DYNAS3 HT dynamometers optimally suitable for testing small and medium-size diesel engines. The wide speed range also permits the testing of spark-ignition engines. The torque behavior – in combination with high speed gradients – provides
- Maximum Power Absorption: 616.501377055297 HP
- Torque Capacity: 13,132.7433628319 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
Supplier: HORIBA Instruments, Inc.
Description: current and future markets. The DYNAS3 LI 265 HP is the first of the new DYNAS3 HP series. It is designed for speeds up to 10,000 rpm with high dynamics and low vibration. Due to the special housing design and the new cooling concept a high power to size ratio is achieved.
- Maximum Power Absorption: 355.158401999247 HP
- Torque Capacity: 4,646.01769911504 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Technology: AC
-
Supplier: The Kahn Companies
Description: High speed dynamometers, lightweight, portable, dry weight 23 lbs.
- Maximum Power Absorption: 180 HP
- Torque Capacity: 720 In-lbs
- Maximum Rotary Speed: 25,000 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: Power Test, Inc.
Description: dynamometers, the 50X-Series features specialized rotor assemblies and corresponding components to allow the dynamometer to achieve its high speed, torque capabilities. Specifications Power: - 50X01: Up to 500 HP (373kW) - 50X02: Up to 1,000 HP (746kW) Torque: - 50X01: Up
-
Supplier: HORIBA Instruments, Inc.
Description: DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: Taylor Dynamometer, Inc.
Description: DynoMotive is proud to introduce the RS-10K Towing Dynamometer. The RS-10K towing dynamometer uses an eddy current absorber built with special high temperature coils to absorb energy. The towing dynamometer is powered by an industrial generator instead of batteries.
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Power Test, Inc.
Description: Following an extensive series of diesel dynamometer endurance tests both in-house and with a major OEM manufacturer, Power Test is proud to announce our newest series of engine dynamometers. The H36-Series diesel dynamometer is specifically designed to handle the high
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Built-in multi-stage amplification chip, independent power supply for sensor. Multiple sensitivity input, and switchable. High speed, high transmission speed, and high dynamic response frequency. Good long-term stability, good anti-interference performance.
- Interface: Computer
- Technology: Hysteresis
- Features: Other
-
Supplier: The Kahn Companies
Description: For high-speed turboshaft engines and experimental turbines, we offer the Kahn Series 404 dynamometers. Equipped with smooth disc power elements that absorb power by viscous shear rather than through highly turbulent vortex formation, the Series 404 are the only
- Maximum Power Absorption: 5,500 HP
- Torque Capacity: 1,600 In-lbs
- Maximum Rotary Speed: 24,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Froude, Inc.
Description: Here at Go Power, we know small engine dynos. That’s how we started! Our first dynamometers were developed in the late 1950s in Palo Alto, California when we were building systems to test basic go-kart engines. Today we bring you the Go Power D100 small engine dyno (dynamometer). The
- Maximum Power Absorption: 100.516528867712 HP
- Torque Capacity: 796.46017699115 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial
-
Supplier: Force Control Industries, Inc.
Description: Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; Force Control has the products for your load testing requirements. Our patented
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: SAE International
Description: An identification based approach to the design and implementation of a Kalman-filter feedback control method for the transient chassis dynamometer is presented. The requirements for torque controllers for high speed transient chassis dynamometers for road-load simulation
-
Supplier: SAE International
Description: low-voltage bus, including the alternator output, the low-voltage battery, and select other locations dependent upon the vehicle configuration. Dynamometer testing was then conducted on both certification and custom constant-speed drive cycles at three ambient temperatures (-7 °C, 23
-
Supplier: Power Test, Inc.
Description: With an engine speed range of up to 6,000 rpm and capabilities of up to 600 horsepower, the Z-Series portable dyno is an efficient way to test most high-performance diesel and gasoline engines in facilities with limited space. The Z-Series portable dyno is designed to attach directly
-
Supplier: SAE International
Description: performance brake systems designed for high speed, closed loop race track operation. The methodologies are geared towards "high performance street" friction materials.
-
Supplier: Froude, Inc.
Description: certain applications they can be supplied fitted to the dynamometer half couplings. Low speed 800 to 1,200 rpm pedestal mounted with grease lubricated bearings Medium speed 6,000 to 10,000 rpm pedestal mounted with grease lubricated bearings High Speed 14,000 to
-
Supplier: SAE International
Description: Increasingly, advanced engine management systems incorporate high speed Digital Signal Processing (DSP) units for analyzing high-bandwidth, in-cycle signals such as those obtained from cylinder pressure, or knock sensors. In order to develop, calibrate and test the robustness of
-
Supplier: RedViking Group, LLC
Description: Dynamometers We don't build off-the-shelf drivetrain dynos. When customers require extreme performance solutions, we can provide high speed, high torque, sophisticated controls, data analysis, real-time vibration (NVH) analysis, and real-time failure analysis. Powered by
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Fatigue / Cyclic
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive800 series industrial drive products apply module design, as well as the applications of heavy loads, to meet the high overload capacity, high reliability and continuous operation requirements in the industrial drive market. Features: 380V, 500V, 660V voltage degrees, standard
- Rated Power: 4,000.0000000000005 to 1,500,000 watts
- Supply Voltage (AC): 350 to 1,200 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Oil-Rite Corp.
Description: type dynamometers used in two separate test stands. The water breaks are used to simulate the different loads the engines are exposed to under actual flight conditions. High speed rotation and power absorption produce considerable heat. The Oil-Rite lubrication system provides
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
designs, they offer high torsional stiffness with zero backlash—making them ideal for precision motion control and high-speed rotating equipment. How They Work: Thin metal disc packs flex to absorb angular (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
, and fault conditions without the need for dynamometer tests or physical trials in vehicles. This capability speeds up the testing process and provides valuable insights into performance within simulated real-world scenarios. In addition to faster testing, cost savings is another major (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
, and speed ratings. • Ensure the operating environment remains within the specified temperature and humidity ranges. • For applications with frequent start-stop cycles or high inertial loads, consult Ingiant Engineering for suitability analysis (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
The Mechanical Hybrid Vehicle, an investigation of a vehicular regenerative energy capture system
This article describes the experimental investigation conducted on a scale physical model of a mechanical hybrid system potentially suitable for vehicle propulsion. The system incorporates a high-speed flywheel as temporary energy storage employed for braking and acceleration. The system is based
More Information Top
-
The possibility of changing a 1916 Henderson motorcycle engine for light plane work
A HIGH SPEED DYNAMOMETER .
-
Numerical study of a two-stage turbine characteristic under pulsating flow conditions
It consists of an air supply and heating system, pulse generator, high speed dynamometer , and data acquisition and control systems.
-
University of Huddersfield Repository
Thermal Brake Judder Investigations Using a High Speed Dynamometer .
-
Performance characteristics of novel 2-phase 6/5 switched reluctance motor
The output and input power are mesured by high speed dynamometer 2WB43 and power analyzer PPA2530, respectively.
-
Heat transfer enhancement on ventilated brake disk with blade inclination angle variation
Thermal brake judder investigations using a high speed dynamometer .
-
The influence of solid lubricant for improving tribological properties in turning process
Klocke F. Experience with the new rotating high speed dynamometer .
-
Unsteady Flow Behaviour of the Turbocharging Circuit in Downsized SI Automotive Engines (Powertrain Technology;SI Engines: Turbo(for SI&CI)/Super-Charging)
If a high speed dynamometer is not available on the test rig (8), turbine actual work is usually evaluated on the basis of measurements on the compressor side of the turbocharger.
Indicates content that may require registration and/or purchase.