Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of the linear
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Zaber Technologies, Inc.
Description: stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 29.527575 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Zaber Technologies, Inc.
Description: stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: stainless steel dust covers Ball screw and lead screw configurations Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller With AutoDetect, the X-MCC controller configures its settings automatically for the connected peripheral
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 27.55905511811025 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Progressive Automations
Description: Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The
- Stroke or X-Axis Travel: 1 to 24 inch
- Rated Speed: 3.15 to 9.05 in/sec
- Rated Force: 11 to 33 lbs
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Range: 50mm~1000mm Position Accuracy: 0.05mm Max Speed: 250mm/s Max Load: 25kg Ball Screw: G1204/G1605/G1610
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Newport MKS
Description: The Vacuum Compatible LTAHSPPV6 High Speed Motorized Actuator is optimized for high-speed applications and provides a 50 mm travel range. LTA actuators are designed to fit into other vacuum compatible manual stages and opto-mechanical components as direct replacements for
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.01968503937007875 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: semiconductor device, LED online device, solar equipment, FPD equipment. Series: FTH10-BC Stroke Range: 50mm~1050mm Module Width: 102mm Repeat Position Accuracy: 0.02mm Lead: 5/10/20mm Speed Range: 250/500/1000mm/s² Horizontal Load Capacity: 50/30/20kg Vertical Load Capacity: 15/10/5kg
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Ewellix
Description: Benefits: High load capacity, rigid axial and fast rotational speed Exceptional sealing performance Compact and light weight Reduced number of components in the overall customised design Features: Very small lead down to 2,4 mm High rotational speed depending on
- Dynamic Load Rating: 58,223.2 lbs
- Maximum Static Load Capacity: 125,663.2 lbs
-
Supplier: Joyce/Dayton Corp.
Description: Joyce 2-ton high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range
- Lift Capacity: 2 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Ernst Timing Screw Company
Description: is also more effective in separating square containers, a design in which the initial pocket of the screw is formed at the maximum outside diameter, then it tapers gradually to the root diameter. Transfer (Figure 1): Particularly useful on high speed lines, this screw
-
Supplier: Ewellix
Description: Benefits: Optimal solution for a wide range of applications where high loads, accurate positioning or high speeds are required Robust and high rigidity Multiple combinations to suit a wide range of applications Push-tube can withstand extreme torques Features: Protection
- Stroke or X-Axis Travel: 59.05515 inch
- Rated Speed: 43.740157480315 in/sec
- Rated Force: 112,400 lbs
- Motor Type: AC Servo
-
Supplier: Progressive Automations
Description: The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be utilized anywhere
- Stroke or X-Axis Travel: 4 to 40 inch
- Rated Speed: 0.25 in/sec
- Rated Force: 3,000 lbs
- Motor Voltage: 12 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: High Precision at low Cost Travel to 1" Resolution to 0.05 microns 10 lb Pushing Force Non-Rotating Tip Speed to 1.5 mm/sec Integrated Limit & Reference Switches
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.1968503937007875 in/sec
- Rated Force: 4.496 to 17.984 lbs
- Motor Voltage: 24 volts
-
Supplier: ATLANTA Drive Systems, Inc.
Description: High-Thrust Linear Actuators offer clean, precise linear positioning by means of a trapezoidal-thread spindles (for intermittent duty applications) and ballscrew spindles (for higher duty applications). Linear speeds up to 590 inches per minute and strokes up to 20 inches are available
- Rated Speed: 9.29 in/sec
- Rated Force: 11,200 lbs
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: JC Cherry, Inc.
Description: For QFP, SOP Latch Lock type or Screw Lock type The test socket that enables high-speed transmission signal measurement by adopting the contact method that directly presses the device lead against the board. Application ●Mounting on PCB for mass-production ●Final test and
- Operating Temperature: -40 to 150 C
- Contacts Pitch: 0.4 mm
- Product Type: IC Socket
- Socket Type: QFP, SOIC / SOP
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC or 36V DC
- Stroke or X-Axis Travel: 1.181103 to 39.3701 inch
- Rated Speed: 1.94488188976378 in/sec
- Rated Force: 1,798.4 lbs
- Material: Aluminum, Plastic
-
Supplier: ASTM International
Description: This specification establishes the requirements for low leaded brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloys UNS No. C36300, C36500, C37000, C37100 and C37700 suitable for high-speed screw machining applications. It covers tensile
-
Supplier: Yamaha Motor- Robot Division
Description: startup can be performed easily. Feature Electric gripper for high-precision gripping power, positioning, and speed control Controllable with a single controller Combination with a vision system supports wide ranging applications Protective (non-warp) conveying of plastic rings, etc.
- Gripping Force: 150 N
- Stroke: 38 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Yamaha Motor- Robot Division
Description: startup can be performed easily. Feature Electric gripper for high-precision gripping power, positioning, and speed control Controllable with a single controller Combination with a vision system supports wide ranging applications Protective (non-warp) conveying of plastic rings, etc.
- Gripping Force: 50 N
- Stroke: 19 mm
- Number of Grips: 2
- Action: Double Action
-
Supplier: Yamaha Corporation
Description: speed of 1200mm/sec and has a repeatability of +/- 0.01mm. One of the key features of the GF type linear actuator is its multiple "optimal supports" that eliminate speed deration. Yamaha has implemented these optimal supports at multiple points to ensure optimal ball screw
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Force: 198.45 lbs
-
Supplier: Del-Tron Precision, Inc.
Description: Posi Drives® (Lead Screw Driven) Del-Tron's Posi-Drive™ lead screw actuators are compact and economical, taking the work out of designing linear motion systems. Available in 3 size profiles, our lead screw actuators require no alignment of components and
- Stroke or X-Axis Travel: 5.905515 inch
- Carriage Load: 55.125 lbs
- Positioning Accuracy: 0.00012 inch/inch
- Lead: 0.07874015748031496 to 0.7874015748031497 inches per
-
Supplier: igus® inc.
Description: Special Features Pitch 10 x 12, 10 x 50, 18 x 100 Steep-threaded spindle High-Speed-solution Maintenance-free, self lubricating
- Stroke or X-Axis Travel: 29.527575 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and
- Stroke or X-Axis Travel: 19.68 to 29.53 inch
- Rated Speed: 2.4 to 78.7 in/sec
- Rated Force: 74.184 to 991.368 lbs
- Drive Type: Ball Screw, Lead Screw/ACME Screw
-
Supplier: Littelfuse, Inc.
Description: leads may be used as shipped or will allow modifications for a variety connections, with two lead lengths offered. Customization may be supported for high volume, long running production needs, contact Littelfuse for options. Magnetically operated position sensor Operation with
-
Supplier: IKO International, Inc.
Description: by 17 millimeters wide. Maximum table speed is 150 millimeters per second when specified with a high-lead ball screw and high-torque servomotor. Slide tables are available in both standard and long versions with steppers or AC servomotors. Optional sensors are
- Stroke or X-Axis Travel: 0.393701 to 2.362206 inch
- Rated Speed: 0.590551181102362 to 5.90551181102362 in/sec
- Carriage Load: 1.1025 to 3.3075 lbs
- Lead: 0.01968503937007874 to 0.05905511811023634 inches per
-
Supplier: igus® inc.
Description: Special Features Pitch 10 x 12, 10 x 50, 18 x 100 Steep-threaded spindle High-Speed-solution Maintenance-free, self lubricating
- Stroke or X-Axis Travel: 29.527575 to 39.3701 inch
- Orientation: Horizontal
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
-
Supplier: Festo Corporation
Description: Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches
- Shaft / Table Radial Load Capacity: 29.224 lbs
- Linear Stroke: 7.87402 inch
- Operating Temperature: 32 to 140 F
-
Description: with integral clamp attachments, the DS series provides the high torsional stiffness and low inertia necessary for positioning devices, servo motors and lead screws. The DS Series also provides you with substantial .010-inch parallel offset capability, reducing the need for
- Bore Diameter: 0.188 to 0.75 inch
- Outer Diameter: 0.75 to 2 inch
- Collar Material: Aluminum
- Units: English
-
Supplier: ElectroCraft
Description: This Nema size-34 ultra-reliable, stepper-based linear actuator is made with ball-bearings and dynamically balanced rotors for high-speed operation. Technology: Stepper Size: Nema 34 Torque: to 395 oz-in or 280 Ncm
- Rated Speed: 1.75 in/sec
- Rated Force: 375 lbs
- Motor Voltage: 5 volts
- Motor Type: DC
-
Supplier: Kollmorgen Corporation
Description: for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 30 to 118 in/sec
- Rated Force: 300 lbs
- Lead: 0.125 to 0.5 inches per
Find Suppliers by Category Top
Featured Products Top
-
As bandwidth requirements rapidly increase, effectively managing heat and routing signals through lossy PCBs, vias and other components have become complex challenges. Samtec’s high-speed cable (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Multi-Spindle Screwdriver for High-Speed Qualified Assembly Delivering seamless screw rundowns, Visumatic’s automatic screwdriver system comes ready to mount and (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
, reverse radial, and lateral)?due to its 4-way equal load design. 3.High speed Most units in this series (US8 to USW20) accommodate twice as many types of leads for each ball screw shaft diameter. This reduces processing time and enables the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
and ensuring high-speed communication. Additionally, the use of high-quality conductors and advanced shielding techniques enhances resistance to electromagnetic interference (EMI), further stabilizing data transmission. By offering a high insulation resistance and low dielectric constant, the (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Small, lightweight, and known for its high-reliability performance, the Nano-D connector is taking the lead in ruggedised portable electronics. New charge-coupled device (CCD) and enhancement mode gallium nitride (eGaN) circuits offer significantly higher signal and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
New High-Speed Linear Motor Stage for Precision Positioning, Scanning, and Alignment Applications in Tight Spaces launched by PI Compact direct-drive translation stage family combines speed, precision, versatility, new from PI (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
This month, we'll be highlighting the SDA-VZ Precision Ball Screw with Finished Shaft Ends. Combining high-speed performance with a space-saving design, the SDA-VZ helps streamline machine design and assembly. Look out for more details in an upcoming email. (read more)
Browse Ball Screws Datasheets for THK America, Inc. -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
How to Choose a Linear Actuator?
, yet a high level of accuracy, is required, linear actuators with trapezoidal threads are usually a good option. The linear axes with lead screw drives are also great options for high axial thrust forces. Due to the critical speed limit for lead screws, the travel path (max. 1,500 mm/5 feet), the speed
-
Packaging Machine Builders Stress Performance, Flexibility
While not the largest end-user market overall, the pharmaceutical industry will continue to lead growth in demand for packaging machinery, according to a recent study by the Packaging Machinery Manufacturers Institute (PMMI, Arlington, Va.). Companies are expected to spend more on advanced
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Twin screw extrusion of kodo millet-chickpea blend: process parameter optimization, physico-chemical and functional properties
Higher temper- ature with high screw speed leads to expansion of extrudates as the superheated steam is released and disrupts the mate- rial due to shear.
-
Influence of processing window and weight ratio on the morphology of the extruded and drawn PET/PP blends
However, higher screw speed leads to phase inversion: the PET continuous phase is observed at the screw speed of 40 rpm as shown in Fig. 2b and c.
-
Structure and Mechanical Properties of Nanocomposites Based on an Amorphous Copolyester
The organic modification of the Cloisite 20A and a high screw speed led to the highest dispersion in a PCTG matrix, as measured by the increases in the modulus of elasticity.
-
Intelligent Computing for Sustainable Energy and Environment
There is no doubt that higher screw speed leads to lower energy consumption.
-
Numerical simulation of fluid flow and heat transfer in a single‐screw extruder with different dies
Higher screw speeds lead to larger veloc- ity gradients, which in turn result in higher pressure and pressure gradients.
-
Production, Handling and Characterization of Particulate Materials
Thus, as expected, higher screw speed leads to better flowability in the extruder.
-
Processing and characterization of polyethylene-based composites
This was because the higher screw speed led to shorter residence time, non-uniform dispersion of fibers, high porosity, and consequently, lowers tensile strength.48,49 In case of hybrid composites of natural fibers with synthetic fiber, addition of small amount of …
-
Preparation of polypropylene composites reinforced with long carbon fibers and their properties
High screw speed leads to shorter fibers at the same fiber content.
-
Preparation and characterization of high‐molecular‐weight poly( l ‐lactic acid) by chain‐extending reaction with phosphites
This implies that the high screw speed led to PLLA degradation because of the strong shearing involved.
-
Contribution of the melting stage to the evolution of the morphology and chemical conversion of immiscible polyamide/polyethylene blends in twin‐screw extruders
It is difficult to establish a correla- tion between the average particle size and screw speed, although there seems to be a tendency for higher screw speeds leading to finer dispersions.
Indicates content that may require registration and/or purchase.