Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JENOPTIK Optical Systems, Inc.
Description: ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the
- Horizontal Resolution: 2,080 lines
- Maximum Frame Rate: 17 fps
- Width / Diameter: 3.3070884 inch
- Height: 3.6614193 inch
-
Supplier: Nikon Metrology
Description: Nikon has added the high speed DS-Vi1 color microscope camera to its market-leading range of Digital Sight cameras for microscope imaging. The DS-Vi1 offers high frame rates and increased sensitivity for both multiple live image and sharp still image
- Horizontal Resolution: 1,200 lines
- Maximum Frame Rate: 27 fps
- Vertical Resolution: 1,600 lines
- Features: CMOS, Other
-
Supplier: Vision Research
Description: high-speed camera, perfect for many applications. It has a 12 bit ½-inch CMOS sensor and achieves up to 1,800 frames per second (fps) at full resolution of 1280 x 1024. The Miro C210 has all the features to be a ready companion in any analytical environment. Small & flexible: At
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.9 inch
- Height: 3.65 to 2.65 inch
-
-
Supplier: Nikon Metrology
Description: Nikon's DS-Fi3 is a new high-definition color microscope camera equipped with a 5.9 megapixel CMOS image sensor. Its high-speed data readout, superior color reproduction and high quantum efficiency are optimal for imaging in various observations, such as
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00009999999999996 to 30 seconds
- Vertical Resolution: 2,880 lines
-
Supplier: Navitar, Inc.
Description: Navitar's high speed fixed focal length lenses work with CCD and CMOS cameras. Our C-Mount, 1” format lenses are designed for 17, 25 and 50 mm focal lengths and are well-suited for low light applications. Common applications include: digital microscopy, chemiluminescence,
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 89 fps
- Shutter Speed: 0.000059999999999976 to 0.4999999999999998 seconds
- Width / Diameter: 3.3070884 inch
-
Supplier: KEYENCE
Description: Examples Semiconductor and Electronics Industries Automotive and Metal Industries Chemical and Raw Materials Industries Technology 18 megapixels × 3CMOS camera REMAX V high-performance graphics engine Increased stage speed and vibration resistance TRIPLE'R lens recognition
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display, Mechanical Stage
- Application: Semiconductor Inspection
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Horizontal Resolution: 782 lines
- Maximum Frame Rate: 50 fps
- Shutter Speed: 0.00004999999999998 to 270 seconds
- Width / Diameter: 3.3070884 inch
-
Description: This non-ITAR reduced weight (3000g) lattice matched, InGaAs scientific SWIR camera allows for high resolution SWIR imaging at 1280x1024 with high frame rates >93 frames per second (fps) at full frame size. This small pitch array,12 μm, combined with the high quantum
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 93 to 385 fps
- Width / Diameter: 0.64960665 inch
- Length: 1.05118167 inch
-
Supplier: Titan Tool Supply, Inc.
Description: up to 60 mm in height can be measured. Outstanding Features of the V-CAD 1 Unsurpassed measuring speed: the acquisition and analysis of measurement data only takes a few seconds Two-dimensional geometries are fully captured in one image window Monochrome ultra-high definition CCD
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: Parco Scientific Company
Description: All the quality features and versatility of larger stereo models in a compact size that is more efficient for middle and high school level instruction. Rugged and dependable, this microscope delivers a 3 dimensional, un-reversed image with great resolution, brightness and clarity.
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Nikon Metrology
Description: sensitivity control from ISO200 to ISO12800, and high-sensitivity fluorescence imaging with reduced noise. High-speed live-image display Thanks to the USB3.0 computer connection and CMOS sensor, which provides high-speed data readout, the frame rate has been
- Horizontal Resolution: 3,264 lines
- Maximum Frame Rate: 6 fps
- Shutter Speed: 0.00009999999999996 to 120 seconds
- Vertical Resolution: 4,908 lines
-
Supplier: e-con Systems™ Inc
Description: Tag: NVIDIA Orin NX / NANO Cameras Overview e-CAM200_CUONX is a 20 MP MIPI CSI-2 super-resolution camera featuring an 1/1.8" AR2020 CMOS image sensor from onsemi®. This camera is designed to seamlessly integrate with the NVIDIA® Jetson Orin™ NX/Orin Nano™ development kit. It
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 29 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tags: NVIDIA® Jetson AGX Orin™ | Other 20MP cameras Overview e-CAM200_CUOAGX is a 20 MP super resolution MIPI CSI-2 camera powered by a 1/1.8" AR2020 CMOS image sensor from onsemi's Hyperlux LP product family. This 5K camera is designed to seamlessly interface with NVIDIA®
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Parco Scientific Company
Description: The LTM digital series features high resolution DIN objectives. Base of instrument is ruggedly constructed to avoid tip overs and is coated to withstand acid and chemical reagents. Used in general classrooms to clinical laboratories throughout North America. Limited lifetime warranty, one
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: e-con Systems™ Inc
Description: medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Streams HD at 60 fps, FHD at 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Fiberscope.net by MEDIT
Description: The Medit HDTV camera is new addition to the ImagePRO camera line. This extremely portable device is ideal for applications which require a live image directly on a TV monitor. It is most suitable for use with rigid and fiber optic borescopes, as well as microscopes. There is no
- Horizontal Resolution: 1,296 lines
- Maximum Frame Rate: 60 fps
- Sensitivity: 5 Lux
- Width / Diameter: 1.574804 inch
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: infinity-corrected objectives and RMS objectives allow the KC to be used as a conventional microscope, without the bulk of traditional microscope bodies or inconvenience of adapting conventional microscopes to video cameras.This microscope lens was designed as a
- Lens Type: Objective Lens
-
Supplier: Nikon Metrology
Description: wizards. Defect-free Progressive B/W CCD Faster image acquisition and system speed with selected defect-free instrument grade progressive scan black and white CCD camera. Ideal Applications Ideal for measuring micro-dimensional 2D and 3D workpieces, all requiring exceptionally
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: settings and plots statistical graphs, and direct USB transfers, where data is automatically saved onto a USB memory stick in CSV format. HMV-G21 Series Offers Versatility and Automatic High-Speed Readings With a built-in CCD camera, these compact testers feature automatic and
- Test: Brinell, Vickers and Knoop
- Mounting: Fixtured or Permanent
- Test Method: Micro
Find Suppliers by Category Top
Featured Products Top
-
. Typical Applications: The Microscope Lens is ideal for capturing small details in extremely high resolution. The camera/lens solution offers photometric imaging efficiency to address both off-line and in-line applications: High-resolution imaging of extremely small (read more)
Browse Datasheets for Radiant Vision Systems -
Chemi-Con has developed a new camera module with a color image sensor to meet growing demand for high-accuracy image analysis and high-speed inspection in manufacturing environments. The module features distortion-free imaging using a global shutter, high-speed output up to 100 fps, low power (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
High-Speed Thermography Infrared camera systems allow thermographic precision at highest speeds Snapshot detectors and complementary components provide for highest (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
scene. Now with the portability option, data collection has never been as fast or easy. Leveraging a high-speed camera for frame rates over 10,000 fps, the Iris MX’s most unique capability is the ability to apply Motion (read more)
Browse Engineering Analysis Software Datasheets for RDI Technologies Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The higher the magnification, the more significant the impact becomes. It is similar to how camera shake becomes more noticeable when using a high-magnification telephoto lens. When discussing improvements in electron microscope resolution (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
10 µm gives the system camera a comparatively small pixel size. This allows a compact optical design while maintaining high image quality. In combination with radiometric calibration, most precise measurement results can be achieved. With an optionally available integrated solid state drive (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
echnology Brief Increased demand, product improvements, change in raw material supplier, custom orders and many other situations can cause mixing processes to outgrow the original equipment. This bulletin offers some insights into the operation of high speed dispersers and how to address (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Take a closer look at the Fusion Galvo G100, the latest addition to the Epilog Laser product lineup. Featuring our revolutionary IRIS™ Camera System for precise artwork placement and lightning-fast engraving speeds, the Fusion Galvo is a game-changer for manufacturers who need to (read more)
Browse Laser Processing Equipment Datasheets for Epilog Laser Corp.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
while being pulled from the DEP trap by the. pressure-driven fluid motion. An inverted light microscope. (Leica DMI 6000B, Leica Microsystems, Bannockburn, IL,. USA) equipped with a color camera (Leica DFC420, Leica. Microsystems) was used to monitor the particles flowing. through the main channel
More Information Top
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/157619/2/D_Liu_Yi-Hung.pdf
The removal of the contaminants was observed in-situ using a high speed microscope camera and the time course of removal efficiency was obtained from the digital image analysis.
-
Measurement and Control of Granular Materials
A high speed microscope camera (Fastcam-Max, Photron Ltd.) was used to observe the state of the dry ice particles in the jet flow.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/152426/1/j.powtec.2011.11.013.pdf
the observation with the high speed microscope camera .
-
Linear micromechanical stepping drive for pinhole array positioning
The dynamic movement of the filter frame was investigated with a high speed microscope camera (HSMC) using 700 × magnification and 640 × 240pixel sensor resulting in a 1.47pixelµm−1 lateral resolution.
-
Amplifying transmission and compact suspension for a low-profile, large-displacement piezoelectric actuator
The displacement of the device is determined by a high speed microscope camera using a scale that was fabricated in a gold layer on top of the actuator.
-
Generic leak-free drug storage and delivery for microneedle-based systems
was measured using a high speed microscope camera syn- chronized with a computer-based measurement system for reading out the applied pressure.
-
Acoustic characterization of individual monodisperse contrast agents with an optical-acoustical system
High Speed Camera Microscope .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/152427/1/j.powtec.2011.11.032.pdf
analyzed using images captured with a high - speed microscope camera .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/158355/3/j.jaerosci.2012.01.007.pdf
Liu et al. (2010) ejected dry ice particles from an agglomeration chamber and observed the process by a high – speed microscope camera , showing that the agglomeration process depends on the temperature and velocity of the dry ice jet.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/85003/4/j.powtec.2007.11.041.pdf
high - speed microscope camera (Fastcam-Max, Photron Ltd.).
Indicates content that may require registration and/or purchase.