-
Supplier: Broadcom Inc.
Description: applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency
- Collector Emitter Breakdown Voltage: 8 to 30 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
- Output: Phototransistor
-
Supplier: Broadcom Inc.
Description: applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and high peak output current supplied by this optocoupler make it ideally suited for direct driving MOSFETs at high frequency
- Rise Time: 0.008 to 0.03 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
-
Supplier: Broadcom Inc.
Description: conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for
- Rise Time: 0.008 to 0.027999999999999997 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
-
-
Supplier: Broadcom Inc.
Description: conversion applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The high rail-to-rail output voltage and high peak output current supported by the device make it ideally suited for
- Rise Time: 0.008 to 0.027999999999999997 µs
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 105 C
- Input: AC, DC
-
Supplier: OMEGA Engineering, Inc.
Description: The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal
- Features: 100Ω, 2-Wire, 3-Wire, DC Current Input, DC Voltage Input, Frequency Input, J, K, Other, Platinum, Temperature Signal Conditioners, Voltage-to-Frequency Converter
- Outputs: Current Output, Frequency Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
high density, 8-channel backpanel can be panel mounted or DIN rail mounted and provides the conditioned output signal on screw terminal blocks. The SCMVAS-PB16 has 16 channels of analog I/O simultaneously available to high speed data acquisition (ADC) boards through a 26-conductor ribbon cable (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Altech interface modules connect high-density cables like Sub-D and ribbon to screw-cage terminals, simplifying control wiring with ready-to-use DIN or panel-mount modules including relays, fuses, and custom electronics. Reliable Signal Conversion Smoothly (read more)
Browse Power Entry Modules Datasheets for Altech Corp. -
pre-foamed in the top. Quarter-turn stainless steel lid screws speed up installation and maintenance. The enclosures can be mounted on a wall, either directly or with brackets (accessory) for external installations. Inside, there are screw pillars for DIN rails, PCBs and mounting plates (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc. -
systems, medical/wellness devices, computer peripherals, IoT and IIoT. These versatile ABS (UL 94 HB) enclosures are ideal for desktop and wall-mount electronics. A fastening element (accessory) also enables TOPTEC to be fitted to DIN rails. Snap-together assembly speeds up (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
frequency between 10 Hz and 5 kHz and response time (T90) of 110 microseconds, bring peace of mind to effective monitoring of energy storage system performance. Flexibility is provided by way of P42000D2's 45mm wide, din-rail mountable housing and its universal power supply (20-253 V AC (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
compact design and silent operation (fanless) make it suitable for any workspace, while MDI/MDIX auto-detection ensures easy connectivity with any cable type. The 7013-16T-1's LED indicators provide convenient monitoring, and its Din-Rail mounting compatibility allows for secure installation in (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for many devices to operate in the same network and can be mounted to a standard TH35 DIN rail. Traffic Control Mechanisms to Optimize Bandwidth Usage Traffic control mechanisms regulate excessive traffic to avoid delay, data loss and connection issues between devices. INS-8405EM offers (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
1605589 Phoenix Contact | Mouser
High Speed Optocouplers DIN Rail Terminal Blocks .
-
Plant Maintenance Product | Calex's Model 8540 RTD to frequency signal conditioners are used in wind turbine applications | Plant Services
The 8540 is designed to operate into a common 24-volt, 7mA PLC high - speed counter input. The output optocoupler provides DC isolation from the input and the 24 VDC power. The 8540 is housed in a plastic case with a built-in DIN Rail mounting foot.
-
SD-15C-12 Mean Well | Mouser
DIN Rail Power Supplies High Speed Optocouplers .
-
IGBT/MOSFET gate drive optocouplers with 2.0 A output current
The design features common mode transient immunity of at least 15 kV/µs, output current of at least 2 A and high switching speed (tPHL/tPLH = 0.5 µs max.). The PS9552 optocoupler is ideal for industrial inverter and motor control applications where a microcontroller unit needs … DIN - Rail power supplies centre stage at PCIM show .
-
Avago's SSR's Give Highest Voltage Insulation in Miniature Packaging
Each product family features qualified performance across a wide temperature range of -40 degrees C to +85 degrees C, fast switching speed of less than 1ms and high transient immunity greater than 1kV/ms. … products, our ASSR family gives us products which complement our strong position in optocouplers , and thus allow … DIN - Rail power supplies centre stage at PCIM show .
-
92J68RE Ohmite | Mouser
DIN Rail Power Supplies High Speed Optocouplers .
-
https://www.duo.uio.no/bitstream/handle/10852/9499/Kvedalen.pdf?sequence=1
It is connected to the CAN bus via high - speed optocouplers to an interface circuit (Philips PCA82C250) which translates the logic levels to CAN levels. The motherboard may be mounted in DIN rail housing of the size 80x190 mm2 .
-
Avago Technologies Announces 2.5 Amp Automotive Gate Drive Optocoupler with Integrated Desaturation Detection and Fault Status Feedback
The low-power ACPL-36JV optocoupler has been designed with under voltage lock-out (UVLO) protection, high common mode rejection (CMR) performance and high speed response to improve efficiency. … SO-16) surface mount package and is compliant to industrial safety standards IEC/EN/ DIN EN 60747-5 … DIN- Rail power supplies centre stage at PCIM show .
-
Dubbel
… longitudinal vibrations of rods B 42 lapping S 53 lapping disc T 93 noise W 23 position … Solution search F 5 soldering devices T 98 soldering, bond G 22 -, strength of high temperature solderings G 23 -, strength of the braze G 22 -, flux … … M 47 luftgekühlte motors P 83 Luftgekühlte condenser M 66 air velocity M 5 air heating … … 4 magnetic bearings I 18 magnetostriction V 16 magnetron installation S 82 magnetic rail brake Q 73 … … measuring sizes W 21 optoelectronic components I 14 optoelectronic displacement sensors W 12 optocouplers I 14, I …
-
Power Integrations Expands LinkSwitch-II Family
… simplifies the design of accurate-output CV/CC converters by eliminating the need for optocouplers and all secondary … DIN - Rail power supplies centre stage at PCIM show • FPGA development kit extends to high speed digitisers .
Indicates content that may require registration and/or purchase.