Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMOSIS nv
Description: conversion capacitance, resulting in a full well capacity of 300ke- results in outstandingly high SNR. The smaller conversion capacitance, resulting in a full well capacity of 30ke- results in very high sensitivity, ideal for high speed scanning applications or detecting
- Pixel Size: 200 µm
- Dynamic Range: 59.44 dB
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 volt
-
Supplier: OSI Optoelectronics
Description: The FCI-GaAs-XXm is a 4 or 12 element GaAs PIN photodetector array designed for high speed fiber receiver and monitoring applications. The 70µm diameter elements are capable of 2.5Gbps data rates. AR coated and sensitive to telecommunication wavelengths, this array is a
- Sensitivity: 0.63 A/W
- Spectral Response Range: 1,100 to 1,650 nm
- Active Area Diameter or Length: 0.07 mm
- Operating Temperature: -40 to 85 C
-
Supplier: OSI Optoelectronics
Description: FCI-InGaAs-XXM series with 4, 8, 12 and 16 channels are parts of OSI Optoelectronics' high speed IR sensitive photodetector arrays. Each AR coated element is capable of 2.5Gbps data rates exhibiting high responsivity from 1100nm to 1620nm. FCI-InGaAs-XXM, which comes
- Sensitivity: 0.5 A/W
- Spectral Response Range: 400 to 1,000 nm
- Operating Temperature: -20 to 70 C
- Photodiode Spectral Response: IR
-
-
Supplier: Xenics nv
Description: enabling low Dark Signal Non Uniformity (DSNU). A selectable integration time and capacitor allow for fi ne tuning the conversion gain in fl ight. You can choose from High Sensitivity (HS) mode and High Dynamic Range (HDR) mode. Furthermore the high maximum line rate of 10 kHz
- Horizontal Resolution: 3 lines
- Operating Temperature: -40 to 185 F
- Vertical Resolution: 1,024 lines
- Performance: Line Scan
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The Nexera SR UHPLC system is built around the SPD-M30A photodiode array detector, which has several new features for unmatched performance in sensitivity and stability, linearity, spectral resolution, and peak deconvolution. This high-end system is designed to produce the best
- Analysis Method: Analytical Analysis
- Injection Method: Auto-sampler Injection
- General Features: Built in Chromatograph
- User Interface: Digital Front Panel
-
Supplier: Marktech Optoelectronics
Description: Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech
- Active Area Diameter or Length: 0.10000000000000002 mm
- Photodiode Material: Indium Gallium Arsenide
- Features: Other
- Photodiode Type: PIN Photodiode
-
Supplier: Broadcom Inc.
Description: detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Output: Photodiode
-
Supplier: Hamamatsu Photonics Europe
Description: gain fluctuation relative to temperature fluctuation, so there is no need for a temperature sensor or microcontroller. It has an increased high-band cutoff frequency (300 MHz) of the transimpedance amplifier compared to previous products, realizing high-speed response. Features
- Number of Channels: 16
- Spectral Response: 400 to 1,100 nm
- Current Output Sensitivity: 0.5 A/W
- Module Type: Avalanche Photodiode
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405, 450, 505, 546, 578, 630, 670, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 380, 405 436, 480, 510, 546, 580, 630, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array & exit-port photodiode. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 492, 510, 546, 578, 630, 700, & 800 nm wavelengths.
- Spectral / Wavelength Range: 340 to 800 nm
-
Supplier: Newport MKS
Description: high-sensitivity Silicon photodiode linear array. Elevate your instruments with precise, efficient measurements of 340, 405, 450, 510, 546, 578, 630, & 700 nm wavelengths.
- Spectral / Wavelength Range: 340 to 700 nm
-
Supplier: Hamamatsu Photonics Europe
Description: from four types of conversion efficiency (CE). Features - High-speed line rate: 50 klines/s max. - High-speed data rate: 20 MHz max. - Selectable from four conversion efficiency types - Built-in temperature sensor - Room temperature operation
- Applications: Industrial
-
Supplier: Microwave Photonic Systems, Inc.
Description: communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission. The receiver utilizes a high speed, low distortion PIN photodiode detector that is
- Responsivity: 0.85 to 0.9 A/W
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The receiver utilizes a high speed, low distortion PIN photodiode
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
The ALD1107 MOSFET is a high-precision P-channel MOSFET transistor array by Advanced Linear Devices. Its low threshold voltage of -0.7V, low input capacitance, and typical offset voltage of only 2mV make it ideal for analog switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Speed® micro coax and twinax for excellent signal integrity performance with individual copper serve or braid shielding. Assemblies include future-proof, high-density array, integral ground plane, hermaphroditic and rugged Edge Rate® systems. Rugged features and options available include strain (read more)
Browse Cable Assemblies Datasheets for DigiKey -
The ALD310702 from Advanced Linear Devices is a monolithic quad P-channel MOSFET array with unrivaled precision in temperature tracking and simplified bias circuitry. The matched pair circuit is designed for the next generation of products requiring extremely low (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
The DASV is equipped with a powerful, specially designed magnetic array to create thrust. A voice coil of tandem differential configuration is inserted in the annular space of the magnetic array, and a spool is fixed at the end of the coil. The spool is fastened in such a way that it may (read more)
Browse Servo Valves Datasheets for Exsenco, LLC -
Voltage Amplifiers High Speed GHz Amplifiers (read more)
Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
. Ultra-Fast Switching Rise/fall time <5 ns for high-speed SPDT operation (read more)
Browse RF Switches Datasheets for Win Source Electronics -
scanners and high-speed 3D printers. Features: Optical output power: 400 mW (Absolute maximum rating = 450 mW) Lasing wavelength: 405 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech
Conduct Research Top
-
Motion Control and Encoder Technology: A Tutorial
Sensors and encoders are used everyday in manufacturing environments and high precision equipment to monitor the proximity or presence of an object, as well as the position, distance, direction, and speed of rotating equipment. Encoders enable design engineers to control motion by providing
More Information Top
-
Quantitative analysis of hop acids, essential oils and flavonoids as a clue to the identification of hop varieties
A Hewlett-Packard (Palo Alto, CA, USA) model 1090 liquid chromatograph equipped with a photodiode array high speed spectrophotometric detector was used in combination with a HP Chemstation (series 300).
-
Improved extraction and reversed phase‐high performance liquid chromatographic separation of flavonoids and the identification of Rosa cultivars
Packard Liquid Chromatograph 1090 equipped with a computer operated (Chemstation HP9000 series 300) photodiode array high speed spectrophotometric detector (HP1040A); injector- Rheodyne loopvalve injector equipped with a sample loop of 20 pl; precolumn-Hibar, .
-
Phytochemistry in the microgram domain—a LC–NMR perspective
For all complementary LC/UV–DAD and LC–MS exper- iments, an HP-1100 HPLC system (Hewlett Packard, Palo Alto, CA, USA) equipped with a binary pump was used, with a photodiode array high speed spectrophotometric detector and an autosampler, all controlled by the Agilent …
-
Structural investigations of isomeric oxidised forms of hyperforin by HPLC‐NMR and HPLC‐MS n
The HPLC separation was carried out on a Hewlett Packard (HP; Palo Alto, CA, USA) HP-1100 system equipped with a binary pump, a photodiode array high speed spectrophotometric detector and an autosampler, all controlled by HP Chemstation software.
-
Qualitative and quantitative determination of yohimbine in authentic yohimbe bark and in commercial aphrodisiacs by HPLC‐UV‐API/MS methods
A Hewlett Packard (HP; Palo Alto, CA, USA) 1100 HPLC system equipped with a binary pump was used with a photodiode array high speed spectrophotometric detector and an autosampler, all controlled by the Agilent ChemStation software.
-
Liquid chromatography–Atmospheric pressure chemical ionisation/Mass spectrometry: a rapid and selective method for the quantitative determination of ginkgolide...
USA) HPLC system model HP-1100, equipped with a binary pump system, a photodiode array high speed spectrophotometric detector and an auto-sampler, con- trolled by HP Chemstation software, was used.
Indicates content that may require registration and/or purchase.