-
Supplier: Dupont Molykote
Description: of solid lubricants makes Molykote® G-2001 well suited for small to medium sized rolling element bearings at high speeds. APPLICATIONS High speed bearings Spindles Fast moving positioners Moulding cutters Chemical industry and paper processing
- Operating / Use Temperature: -58 to 266 F
- Kinematic Viscosity (@ 40°C): 35 cSt
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, PAO / Polyalphaolefin
-
Supplier: SKF/North America
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached).
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
Supplier: SKF/Global
Description: SKF LGLT 2 is a fully synthetic oil based grease using lithium soap. Its unique thickener technology and low viscosity oil (PAO) provide excellent lubrication performances at low temperatures –50 °C (–60 °F) and extremely high speeds (n dm values of 1,6 x 106 can be reached).
- Kinematic Viscosity (@ 40°C): 15 cSt
- Operating / Use Temperature: -65 to 230 F
- Applications: Bearings, Machine / Gears
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel
-
-
Supplier: GMN Paul Muller Industrie GmbH & Co. KG
Description: Competitive priced standard spindles due to modular system Special solutions developed in close cooperation with the customers Reliable components of brand name products; including the use of GMN high precision ball bearings High availability of spare parts Competent
- Operating Speed: 18,000 to 180,000 rpm
- Spindle Power: 0.536088153961128 to 30.8250688527649 HP
- Maximum Torque: 3.53982300884956 to 203.53982300885 In-lbs
- Drive: Belt Drive, Direct / Shaft Drive, Motorized
-
Supplier: NationSkander California Corporation
Description: BNH012TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH012TU Angular Spindle Ball Bearing Type: Nachi
-
Supplier: NationSkander California Corporation
Description: BNH010TU Nachi High Speed Angular Spindle, Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH010TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball
-
Supplier: NationSkander California Corporation
Description: BNH011TU Nachi High Speed Angular Spindle Bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH011TU Nachi Ball Bearing Type: Nachi Angular
-
Supplier: NationSkander California Corporation
Description: BNH016TU Nachi High Speed Angular Spindle bearing, Ball Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH016TU Nachi Ball Bearing Type: Nachi Angular
-
Supplier: FHD Bearings Co., Ltd.
Description: Double row cylindrical roller bearing Double row cylindrical roller bearings are designed to accommodate high to very high radial loads in combination with medium to high speeds. The SKF assortment includes many designs and variants, such as standard and
- Outside Diameter: 3.543309 inch
- Overall Width: 1.0236226 inch
- Static Axial / Thrust Load: 21,693.2 lbs
- Dynamic Axial / Thrust Load: 15,578.64 lbs
-
Supplier: Alpine Bearing, Inc.
Description: separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
-
Supplier: Alpine Bearing, Inc.
Description: separable, single row bearing series with inner ring relieved and 15° contact angle is also available. Duplex pairs can be mounted back-to-back, face-to-face or tandem depending on the loading expected. Due to high speeds, these bearings usually require phenolic
- Bore Size: 1.7716545 inch
- Outside Diameter: 2.9527575 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 35,500 rpm
-
Supplier: Barden Precision Bearings
Description: These bearings are typically used in combination with double direction angular contact thrust bearings in applications where radial stiffness, high radial capacity and high precision support is required. Double row cylindrical roller bearings have a high
- Features: Cylindrical Roller Bearing, Stainless Steel
-
Supplier: MultiCam, Inc.
Description: MultiCam's 5000 Series CNC routers are our most flexible machines. Designed for high-speed routing in a broad range of woodworking, plastic and non-ferrous metal applications, they are easily configured to meet most application requirements. Rigid all-steel plate frame construction and
- Z-axis Travel: 16 inch
- Maximum Speed: 2,700.0000000000005 in/min
- Number of Axes: 3-axis
- Frame Construction: Gantry
-
Supplier: Dorner Manufacturing Corp.
Description: no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Features and Options: Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum performance
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: with no drilling required includes adjustable guiding, photo eyes, low voltage wires, controls, and air tubing Flexible guiding packages for a variety of applications including fully adjustable single and twin rail, and high side Spindle has groove for V-guided belt and optimum
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
Find Suppliers by Category Top
Featured Products Top
-
instability in high-speed spindles. This innovation improves the overall performance and longevity of the bearings while addressing issues such as friction, wear, and corrosion. For engineers involved in precision spindle development, these bearings offer (read more)
Browse Ceramic Bearings Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
cam followers Eliminates costly maintenance Greaseless, no grease needed for the bearings or the rail High load ratings High-speed capacity Clean operation, will not contaminate product or surroundings with lubricant or metal flakes Can (read more)
Browse Cam Followers Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
bearings, high-speed spindles, or precision mechanical assemblies, they provide consistent performance under stress, ensuring reliable operation and minimal maintenance. Key Advantages: (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
rotation,lower friction and heat generation,and improve operating stability in high speed equipment.Silicon nitride ceramic bearings are particularly suitable for high speed spindles,precision machine tools,high speed motors,vacuum equipment and other high-speed rotating systems. Main (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Coatings for Aerospace Applications Aerospace Bearings Design engineers in the aerospace industry encounter significant challenges, including managing extreme loads and high-speed (read more)
Browse Aerospace Bearings Datasheets for GGB -
Stiffer and more robust bearing materials Elimination of grease by combining a GGB bearing with a TriboShield ® Polymer Coating (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Super Tapered Roller Bearings: Designed to handle high radial and axial forces, extending service life under dynamic loads (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Separate lubrication means the gearbox and the spindle each have an independent lubrication cavity, so grease never travels between them. Contaminants that enter the spindle area stay there, and the gear set and bearings stay clean (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation
More Information Top
-
Capacitances and lubricant film thicknesses of motor bearings under different operating conditions
M. Bartz, “Lubricant film formation in grease lubricated high speed spindle bearings (in German),“ Dissertation.
-
An analysis of the mechanisms of grease lubrication in rolling element bearings
Wunsch, F., ‘ Grease starvation lubricationin high - speed spindle bearings ’, NLGl Spokesman,55 (1991) 17-21.
-
Glocalized Solutions for Sustainability in Manufacturing
An approach could be seen in grease reservoir lubrication for high speed spindle bearings .
-
A Comparison of Spindle Ball Bearings with Steel or Ceramic Balls for Very High Speed Applications
ABSTRACT: The object of the study was to replace oil mist lubrication which involves high physical complexity in the case of spindle ball bearings for very high speeds by grease lubri- cation.
-
Grease Lubrication in Rolling Bearings
At Hannover University (Barz [68]), a set-up has been developed where the film thickness is measured, using a capacitive technique, in grease lubricated axially loaded high - speed spindle bearings (angular contact ball bearings).
-
Bearing performance limits with grease lubrication: the interaction of bearing design, operating conditions and grease properties
[4] Wunsch F 1991 Grease starvation lubrication in high - speed spindle bearings NLGI Spokesman 55 217–21 .
-
STUDY ON DYNAMIC LOADING EXPERIMENT OF HIGH SPEED MOTORIZED SPINDLE--《Journal of Mechanical Strength》2009年04期
Dayou Ceramic High Technology Co.,Ltd.,Dalian 116600,China);Early Failure Experiments for High - speed Hybrid Ceramic Ball Spindle Bearings with Grease Lubrication[J];Bearing;2011-11 .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Because of these prop- erties, sodium soap greases are used to lubricate high - speed spindle bearings , sometimes gears, some rolling element bearings, and electric motor bearings, which experience moderately high temperatures.
-
Chapter 10: Lubricating Greases
Because of these prop- erties, sodium soap greases are used to lubricate high - speed spindle bearings , sometimes gears, some rolling element bearings, and electric motor bearings, which experience moderately high temperatures.
-
Limiting factors in Manufacture of Lubricating Grease
A recent trial on small, high speed bearings has shown that greases made from a spindle oil or a heavy cylinder oil both provide satisfactory lubrication.
Indicates content that may require registration and/or purchase.