Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lovejoy, Inc.
Description: specialized products. The shape of the yoke is a special feature which results in exceptionally high strength, yet allows full, free movement of the joint. This accounts for the high horsepower capacity at high speeds.
- Nominal Bore: 0.19 to 1.5 inch
- Hub Outer Diameter: 0.38 to 3 inch
- Operating Angle: 25 degrees
- Maximum Torque: 110 to 65,400 In-lbs
-
Supplier: ATLANTA Drive Systems, Inc.
Description: maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.4724412 inch
- Maximum Torque: 176.991150442478 In-lbs
- Hub Bore: Bored Hub - Round
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1875 to 0.75 inch
- Operating Angle: 10 to 60 degrees
- Maximum Torque: 16 to 600 In-lbs
- Maximum Speed: 1,000 rpm
-
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
-
Description: Manufactured from lightweight, durable Delrin™ engineered thermoplastic, Ondrives.US’ Series 103 (single) and Series 111 (double) plastic universal joints deliver zero-backlash performance at speeds up to 1,000 RPM. Also known as a universal coupling, U-joints can
- Nominal Bore: 0.1181103 to 0.393701 inch
- Operating Angle: 10 to 60 degrees
- Maximum Speed: 1,000 rpm
- Operating Temperature: -20 to 60 F
-
Supplier: Ameridrives Couplings
Description: manufacturers. APTD U-joints, however, offer greater dynamic ratings than other U-joints of equivalent size. The dynamic factor is a measure of the U-joint’s life. It indicates the ability of the U-joint to transmit a given power through a specified U-joint angle
-
Supplier: Bombardier, Inc.
Description: Very High Speed Redefined Our ZEFIRO high speed (HS) and very high speed (VHS) family embodies The Evolution of Mobility. It takes rail transport to the next level by setting the benchmark in very high performance, very high efficiency and very
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision
- Nominal Bore: 0.2362206 to 1.181103 inch
- Hub Outer Diameter: 0.6299216 to 2.2834658 inch
- Operating Angle: 45 degrees
- Maximum Speed: 300 rpm
-
Supplier: KTR Corporation
Description: The precision joints consist of a joint center piece and two hub bodies connected through some tabs. A plain bearing, type G, or a needle bearing, type H, make sure for the bearing of the joint heads. Openings are provided for lubrication of the plain bearings. The precision
- Nominal Bore: 0.393701 to 1.968505 inch
- Hub Outer Diameter: 0.8661422 to 3.7401595 inch
- Maximum Speed: 4,000 rpm
- Hub Bore: Bored Hub - Hex, Bored Hub - Keyed, Bored Hub - Round, Bored Hub - Square
-
Supplier: Fiberoptics Technology, Inc.
Description: GENERAL FEATURES: Outstanding light transmission Leak tight construction utilizing molded "boots" to eliminate joints and minimize collection of foreign matter Compatible with high speed (flash) sterilizing systems, cold sterilization and the Steris process Color Coded sheathing
- Length: 1,828.7990124485334 mm
- Diameter: 4.5 mm
- Bend Radius: 12.699993142003704 mm
- Light Guide Type: Fiber Optic
-
Supplier: Sensor Developments, Inc.
Description: measuring components that are subjected to these loads such as steering columns, pulleys, and universal joints. Our 01367 rotating torque sensor family features a digital non-contact signal transmission with high frequency response, high sample rate, and high level
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Newport MKS
Description: leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather
- Number of Axes: 6 #
- Load Capacity: 20.39002267573696 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: Newport MKS
Description: leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather
- Number of Axes: 6 #
- Load Capacity: 5.09750566893424 kg
- X-axis Travel: 17.000000000000004 mm
- Y-axis Travel: 15 mm
-
Supplier: Newport MKS
Description: leadscrew nut to provide precise minimum incremental motion, low backlash and fast speed. Innovative Actuator Joints Of equal importance to overall motion performance as the actuators are the 12 joints that connect these actuators to the base plate and moving top plate. Rather
- Number of Axes: 6 #
- Load Capacity: 6.117006802721088 kg
- X-axis Travel: 27.5 mm
- Y-axis Travel: 25 mm
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: concept that speeds up the testing process and eliminates potential errors from the outset,” explains Hans-Joachim Münch, Managing Director of SONOTEC.The result is the SONOSCREEN ST 10 universal ultrasonic flaw detector, with an innovative menu structure, a large screen and an
- Instrument Type: Flaw Detection
- Form Factor: Monitoring System
- Features: Other, Subsurface Crack Detection, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Technology: Ultrasonic
-
Supplier: SAE International
Description: first author. That theory - differently from traditional theories of turbulence - can predict the joint probability density of smooth temperature gradients and the length over which they extend. The joint probability density is obtained from Direct Numerical Simulations. It becomes
-
Supplier: Universal Robots USA, Inc.
Description: flexibility when completing tasks. Additionally, the UR3e has infinite rotation at the end joint, allowing it to perform tasks with greater precision and accuracy. The UR3e is also equipped with advanced safety features, including force sensing, speed and separation monitoring, and
- Number of Axes: 6 #
- Load Capacity: 3 kg
- Reach: 500.00000000000006 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: please use the Vivaspin® 15, which can be used in either round bottom or conical centrifuge tubes. Features Sleek internal design as well as large vertical twin membranes for ultra-fast concentration High retentate recovery > 95 % pH 1-14 suited polystyrene housing with high chemical
- Sample Size: 9 to 15.000000000000002 cc
- Filtration Area: 0.00072 mm²
- Hold Up Volume: 0.010001056129697268 cc
- Filter Type: Centrifuge Filter
-
Supplier: CEF Industries LLC
Description: degree off-set while maintaining their high efficiency. Flexible Shafts additionally have no need for the tight alignment tolerances that solid shafts require. High efficiency: Flexible Shafts are 90 %-95% efficient. Belts, Pulleys Gears and, U-Joints, have much lower power
- Rotation: Bidirectional
-
Supplier: Xoxide
Description: possible stable overclocks of these high-end graphic cards while keeping them cool and quiet. For high-overclock applications where maximum voltage is added to the card, an optional slow speed (quiet) 80mm fan can be added to complement cooling of the power MOSFETS, resulting in
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: with lock-up and free wheel stator. Heavy-Duty Axles The heavy-duty axles feature standard axle oil coolers, permanently lubed universal joints and strong a..
- Horsepower: 904 HP
- Operating Weight: 216,273 lbs
- Type: Wheel Dozer
-
Supplier: Rogers Machinery Company, Inc.
Description: roller bearings. Standard on all sizes at maximum speed and pressure. Steel castings to be normalized and tempered. Standard. • High Strength Bolting. XPD 676 features high strength fasteners stamped with manufacturer’s symbol and material codes, studs on some sizes. Threaded
Find Suppliers by Category Top
Featured Products Top
-
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Modern appliances and compact equipment require high-speed operation, reliable performance, and flexible customization capability. The YHD-5430 universal motor is designed for high-speed driving applications, featuring a 230 VAC operating range and no-load speed (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The PU.8840 is a universal motor for mixers and high-speed blenders, evaluated through its 230 V, 50 Hz reference configuration, performance curve, and product outline. Reference Configuration Specification: PU (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
1000M With a 40 inch (1016mm) direct reading range and an 80 inch (2032mm) capacity with optional probes, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
in high-power systems Robust Mechanical Design: Max rotation speed 300 RPM, service life over 100 million rotations, tensile strength ≤12N Wide Temperature Compatibility: Operating temperature -20~+60°C, storage temperature -45~85°C, suitable for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
media plant in Singapore. Hot products: GPS/Galileo chip set, ARM-7 microcontroller This week's hot products include a dual GPS/Galileo chip set, an ARM-7 microcontroller with dual high-speed buses, an arbitrary waveform generator and an infrared thermometer. Hynix launches 300-mm R &D fab line
More Information Top
-
Study of Modal and Dynamic Behavior of Engine Coupled Systems for Design / Development of Range of Cardon Shafts, Couplings and Bed Plate Systems
However due to precautions required against misalignments at high speeds , universal joints at both ends of cardon shaft are proposed.
-
Dana signs supply contract with Nissan
Its staked and centred cardan universal joints provide high speed dynamic performance.
-
Handbook of Lubricants
… en_US/index.html] Chem. Descrip.: Perfluoropolyether, sodium nitrite Uses: Corrosion-inhibiting grease, lubricant for corrugator and paper machine bearings, aluminum can mfg. bearings, welding machines, high- temp. fans, clean rooms, textile equip., tenter frames, high - speed motors, universal joints , valve lubrication, starter bearings …
-
Handbook of Corrosion Inhibitors
Uses: Corrosion-inhibiting grease, lubricant for corrugator and paper machine bearings, aluminum can mfg. bearings, welding machines, high- temp. fans, clean rooms, textile equip., tenter frames, high - speed motors, universal joints , valve lubrication, starter bearings, etc.
-
Two-axis hydraulic joint for high speed, heavy lift robotic operations
A hydraulically actuated two-axis or universal joint was designed and built for high speed , heavy lift applications.
-
ASTM MNL62 - Automotive Lubricants and Testing
A constant velocity universal joint operates with mixed lubrication at high speed , and the lubrication mechanism cannot be described simply by traditional elastohydrodynamic (EHD) theory.
-
Testing and Evaluation of Lubricating Greases for Rolling Element Bearings of Automotive Systems
• A constant velocity universal joint operates with mixed lubrication at high speed , and the lubrication mecha- nism cannot be described simply by traditional elasto- hydrodynamic (EHD) theory.
-
A Validated Feasibility Prototype for AUV Reconfigurable Magnetic Coupling Thruster
This phenomenon appears in a universal joint , with drawbacks being high -frequency speed and large acceleration variations, implying noisy and parasitic torques usually solved using two inverted joints.
-
A new opto-mechanical scanner for millimeter and sub-millimeter wave imaging
A high - speed rotating shaft rotates the mirror mount via a universal joint .
-
https://www.duo.uio.no/bitstream/handle/10852/27757/Avhandling.pdf?sequence=1
However, in spite of broad agreements that an extension of the scope might soon be necessary, and that Norway should try to influence to allow joint financing mechanisms to be used on universal provision of high - speed access, the status quo was …
Indicates content that may require registration and/or purchase.