Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sanyo Denki America, Inc.
Description: DC Cooling fans feature high air flow, high reliability and low noise. Suitable for servers, communications equipment and more.
- Maximum Air Flow: 8.8 to 29.3 SCFM
- Maximum Static Pressure: 0.4 to 4.42 in H2O
- Maximum Sound Level: 37 to 65 dbA
- Motor Voltage: 10.8 to 12.6 volts
-
Supplier: Sanyo Denki America, Inc.
Description: Performance of Three Fans in One Industry's Highest Static Pressure and Most Energy-Efficient 92 × 92 × 38 mm DC Fan SANYO DENKI CO., LTD. has developed and introduced the 92 × 92 × 38 mm DC fan "San Ace 92" 9HV type, expanding its DC fan lineup. This
- Maximum Air Flow: 180.10497 SCFM
- Maximum Static Pressure: 4.41610217546202 in H2O
- Maximum Sound Level: 72 dbA
- Motor Voltage: 8 to 12.6 volts
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 203 to 742 SCFM
- Maximum Static Pressure: 0.22999999999999998 to 3.0500000000000003 in H2O
- Maximum Sound Level: 53 to 74 dbA
- Motor Voltage: 36 to 72 volts
-
-
Supplier: Sanyo Denki America, Inc.
Description: Centrifugal fans blow air in a centrifugal course. They feature high static pressure. Suitable for high system impedance machines such as communications equipment, servers, storage systems and heat exchangers.
- Maximum Air Flow: 277 to 801 SCFM
- Maximum Static Pressure: 0.27999999999999997 to 2.3699999999999997 in H2O
- Maximum Sound Level: 52 to 70.5 dbA
- Motor Voltage: 36 to 72 volts
-
Supplier: Twin City Fan & Blower
Description: Application The BCS Backward Curved High Volume/Pressure Fan is designed for handling relatively clean air in high pressure applications. Typical applications include combustion air, product cooling, moisture blow-off, forced draft on fluid bed boilers, and induced
- Air Flow Rate: 5,030 to 291,400 SCFM
- Static Pressure: 446.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, High Static Pressure, Ball, SanAce 92 Series, 12 VDC, 92 mm, 38 mm, 180 cu.ft/min RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, High Static Pressure, Ball, SanAce 92 Series, 48 VDC, 92 mm, 38 mm, 180 cu.ft/min RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, High Static Pressure, Ball, 9HV Series, 48 VDC, 120 mm, 38 mm, 8.3 m3/min RoHS Compliant: Yes
-
Supplier: AirPro Fan & Blower Co.
Description: bearings, and drive parts are positioned outside of the airstream. The AirPro high temperature plug fan is used with a wide range of industrial furnaces, industrial ovens, and other heat-processing equipment. Generally designed to move high volumes of air at low static
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: AirPro Fan & Blower Co.
Description: This wheel type is designed to move low volumes of air at high static pressures with high operating efficiencies. HPSM – A high pressure industrial blower also featuring the shrouded wheel design. With increased wheel width, this model is designed for
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBR's wheel is ideal for handling clean, hot or particulate-laden air. Applications include material conveying, product
- Air Flow Rate: 550 to 18,000 SCFM
- Static Pressure: 586.7871674924571 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 160 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 55 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 265 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 110 SCFM
- Features: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Loren Cook Company
Description: Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces higher airflow volumes and static pressures than the
- Air Flow Rate: 650 to 55,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial
- Air Flow Rate: 300,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Supplier: Rego Electronics Inc.
Description: Silent fans produce low noise and low vibration yet operate high air flow and high static pressure. They are commonly used in digital audio PCs, medical equipment and other devices demand low noise. Sizes available from 60mm sq. to 120mm sq., 60x25 mm 80x25 mm
- Thickness: 0.9842525 inch
- Casing / Enclosure Dimension: 2.362206 to 4.724412 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 60x38mm, 12VDC, High Static Pressure, Tachometer, PWM
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses
- Air Flow Rate: 4,000 to 20,000 SCFM
- Static Pressure: 0 to 4 in H2O
- Media Temperature: 14 to 122 F
- Maximum Diameter (Fan or Blower Wheel): 20 to 24 inch
-
Supplier: Twin City Fan & Blower
Description: Application Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBW's wheel is ideal for the handling of long, stringy, or fibrous materials. Applications include material conveying,
- Air Flow Rate: 300 to 20,000 SCFM
- Static Pressure: 566.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 19.63 to 58.94 inch
- Environment: Clean Air / Gas
-
Supplier: Fläkt Woods Group SA
Description: Our 2100 product features a fixed pitch impeller which is designed for simple air movement. Available in sizes 315 to 710mm in diameter it is suitable where low pressures and high air volumes are required. The plate fan can achieve a volume flow up to 3.5 m3/s and static
- Air Flow Rate: 7,416.087 SCFM
- Static Pressure: 0.8631472433857587 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4015815 to 27.952771 inch
- Applications / Use: Air Handling Units / HVAC
-
Description: Model LQ ventilators are direct drive propeller roof fans designed to deliver large volumes of air at high static pressure. LQ fans operate more quietly than conventional propeller roof ventilators and are recommended for applications requiring lower noise levels.
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Greenheck
Description: Centrifugal Inline Fans The centrifugal inline fans include both direct and belt driven fans with backward-inclined or forward curved wheels. Models feature rugged constructions, high-efficiency, and low sound levels. Centrifugal inline fans are ideal for clean air
- Air Flow Rate: 50 to 27,000 SCFM
- Static Pressure: 1.5 to 4 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Howden
Description: (14" to 63") 63 m3/s (133 500 cfm) Static pressure up to 20000 Pa (80 IWG) Mild steel painted or hot dipped galvanised after manufacture or stainless steel construction Outlet configurations at every 45° Vibration speed levels as per ISO 14694 - Group BV-3 Motor protection IP55
- Air Flow Rate: 133,500 SCFM
- Static Pressure: 80 in H2O
- Media Temperature: 662 F
- Maximum Diameter (Fan or Blower Wheel): 14 to 63 inch
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Plug fan without housing for medium temperatures up to +250 °C. High efficiency impeller with backward curved blades and rotating diffuser. Square or rectangular fan supporting plates and troughs are available, both with 100mm thermal insulation. Compact
- Air Flow Rate: 34,123.14 SCFM
- Static Pressure: 10.839523521588594 in H2O
- Maximum Diameter (Fan or Blower Wheel): 40.551203 inch
- Design: Centrifugal
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft
- Air Flow Rate: 7,000 SCFM
- Static Pressure: 484.7871674924571 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 78 inch
-
Supplier: Chicago Blower Corporation
Description: The IAF is recognized for heavy duty construction. Housings are strongly braced to resist high pressure movement. Shafts and bearings are sized for belt drive duty and provide years of uninterrupted life. Split pillow block roller bearings are standard on all IAF fans. Wheels
- Air Flow Rate: 13,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 66 inch
-
Supplier: Gems Sensors & Controls
Description: For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters are very low-pressure sensors for ranges as low as 0.25" (6.35 mm) W.C. and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Moffitt Corporation
Description: Moffitt Corporation BPF Wall Box Fans are a popular choice for general building ventilation. Industrial, Commercial and Institutional applications are where high capacity and low static pressures are required. Because these fans are fiberglass construction they are
- Air Flow Rate: 1,420 to 3,150 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Impeller with 9 backward curved blades with impeller diameters from 355 to 630 mm. Made of galvanized sheet-steel. Steel scroll housing of stitch welded construction, additionally powder coated. Static pressure increases are possible up to ca. 7,500 Pa. Attributes and
- Static Pressure: 30.10978755996832 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: Dynamics (CFD) and Finite Element Analysis (FEA) to provide optimum air flow, efficiency, quality and durability. Available in both low pressure (XLW/XLP) and medium pressure (XMW/XMP) models providing a wide performance range, high pressure capabilities, and low noise
- Material of Construction: Aluminum
- Design: Axial
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency, low noise levels
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
Find Suppliers by Category Top
Featured Products Top
-
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
above are at full speed, 460-V & 60 Hz. The fans employ six winglet-style blades designed to reduce noise by up to three (3) dBA and boost fan performance by decreasing turbulence at the wing tips. This improves fluid dynamics and increases fan output, providing a steep airflow/pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Based off of the proven single thickness backward curved wheel, the New York Blower Company has incorporated the latest state of the art design tools including finite element design, computational fluid dynamics, laboratory testing and alloy technology to create a high efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
available Product Features: Available for internal pressure and external pressure High (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
joints can be achieved in cryogenic lines, joints, valves and pumps for launch vehicles through the use of proven, state of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
of the are static cryogenic seals”…”The most widely used and successful seal for NASA space flight applications has been the deflection actuated, pressure assisted coated metal seal.” NASA is specifically talking about high nickel content steel alloys like Inconel 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Known for reliability, innovation and focus on miniature pneumatics, Clippard’s new Cordis controls utilize the proven EV line of electronic valves allowing for steady, repeatable downstream pressure under static conditions. The result, a precise linear pressure control within a closed (read more)
Browse Pressure Regulators Datasheets for Clippard -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement -
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA
Conduct Research Top
-
High Static Pressure Fan
fans. with both high cooling performance and low power. consumption during operations. This document introduces the features and performance. of the high static pressure 60 mm sq., 76 mm thick counter. rotating fan?? San Ace 60?? CRA type that was developed to. meet these market demands.
-
High Pressure FRP Fans for the Pharmaceutical Industry (.pdf)
A large pharmaceutical company needed to vent a number of batch reactors. The reactor system vented chlorinated hydrocarbons and other corrosive chloride compounds to a thermal oxidizer system. The application required a chemical and spark resistant fan capable of achieving high static pressure
-
Cooling Systems Division Technology Improving Fan Reliability
in a variety of applications. The trend in recent year s for informat ion and communications devices to have high performance and down - sizing has resulted in higher - density devices. This has created a demand for cooling fans to achieve higher cooling performance (air flow - static pressure characteristics
More Information Top
-
Large Air Flow and High Static Pressure Centrifugal Fan "San Ace C175" TG Type 9 (.pdf)
In current markets, server and communication equipment are becoming higher performance and higher density, heating value inside the equipment is still increasing, requiring large air flow and high static pressure fan for cooling.
-
Large Air Flow and High Static Pressure Centrifugal Fan "San Ace C175" TG Type 9 (.pdf)
In current markets, server and communication equipment are becoming higher performance and higher density, heating value inside the equipment is still increasing, requiring large air flow and high static pressure fan for cooling.
-
Innovative fossil fuel fired vitrification technology for soil remediation. Phase 1
The high static pressure fan discussed above would be used to draw air through the heater and into the mill.
-
Advances in Energy Science and Technology
We selected the low flow and high static pressure fan which can change the volume of sucked air through changing the area of the air inlet of the fan.
-
Performance control strategies for oil-fired residential heating systems
result of the high static pressure fan in the burner and the fairly rapid cycling pattern.
-
Innovative fossil fuel fired vitrification technology for soil remediation. Volume 1, Phase 1: Annual report, September 28, 1992--August 31, 1993
High static pressure fan draws pulverized material into a velocity separator, where particles that have been reduced to the proper size are air-conveyed I- .
-
Federal Register > Monday, June 27, 2011 > [76 FR 37408] Energy Conservation Program: Energy Conservation Standards for Residential Furnaces and Residential Ce...
DOE acknowledges that higher fan static pressure may result in motor efficiency deviating from the values used, but it may also result in the actual air flow differing in the field, depending on both the type and size of motor used and …
-
Energy Efficient Thermal Management of Data Centers
The new operating point “D” provides increased airflow rate at a higher fan static pressure rise, both of which are higher than the initial conditions specified by point “A.” .
Indicates content that may require registration and/or purchase.