Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirPro Fan & Blower Co.
Description: are available on the radial shrouded industrial blower. The most appropriate wheel design is based on the volume and pressure combination of the air, along with the desired operating efficiency of the high pressure blower. HPSL – A high pressure centrifugal blower
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: AirPro Fan & Blower Co.
Description: blowers are available with two different wheel types. The most appropriate wheel design is based on the volume and pressure combination of the air, along with the desired operating efficiency of the high pressure blower. HPRL – A high pressure centrifugal blower
- Static Pressure: 140 in H2O
- Media Temperature: 1,200 F
- Design: Centrifugal
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 265 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 110 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 55 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double Centrifugal,
- Air Flow Rate: 215 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: AirPro Fan & Blower Co.
Description: temperature fan is offered with several wheel designs and with various materials that are appropriate for the specific operating temperature. High Temperature Plug Fan Performance & Design Temperatures up to 1700°F High air volumes, low static pressure
- Media Temperature: 1,700 F
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Dirty Air / Gas, Smoke
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: with high-voltage operation normal indicator and high-voltage abnormal alarm indicator. 5. Equipped with a fan running normal indicator and a fan abnormal alarm indicator. 6. The discharge needle assembly and the front wind window can be flexibly disassembled for easy cleaning,
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: New York Blower Company (The)
Description: New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a
- Air Flow Rate: 0 to 80,000 SCFM
- Static Pressure: 406.7871674924572 to 516.7871674924571 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 24 to 73 inch
-
Supplier: Robinson Fans
Description: Robinson FC fans are furnished with forward-curve wheels that are ideally suited for applications involving continuous operation at temperatures ranging from 70° F to 2,000° F. FC Series units are often constructed of special alloy materials for high-temperature service, but are
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Robinson Fans
Description: Robinson PW fans are furnished with radial bladed wheels specifically suited for applications involving continuous operation at temperatures from 70° F to 2000° F. PW units are often constructed of special alloy materials for high-temperature service, but are also used for low
- Media Temperature: 70 to 2,000 F
- Environment: Clean Air / Gas
- Features: Dampers / Louvers, Inspection / Access Doors, Other
- Draft: Forced Draft, Induced Draft
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: 2.44-5.1m³/min(constant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 8.8 Kg · Noise: ≤70db Applications: Semiconductor industry,
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Other, Replaceable Emitter
-
Supplier: Robinson Fans
Description: its particular application to effectively and efficiently move air. The Robinson reputation for unique and superbly designed air-moving equipment is well demonstrated by its experience in building special alloy axial flow fans for continuous operation at high temperatures. Thermal
- Media Temperature: 70 to 2,000 F
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: advantages of AERZEN Vacuum Blowers at a glance: High differential pressures (up to 800 mbar) High reduction of compression discharge temperature Excellent systems variety (largest series worldwide with 11 sizes available) No additional controllers, valves, etc. are
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Aerzen USA Corp.
Description: Blowers at a glance: Highest energy efficiency Reduced life cycle costs Direct drive by means of gears for future-oriented motor use High reliability and durability also under extreme conditions Largest volume flow control range Reduced maintenance A single machine design that fits
- Air Flow Rate: 235.44 to 2,825.28 SCFM
- Static Pressure: 120.40855869571234 to 501.8407285409804 in H2O
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Kaeser Compressors, Inc.
Description: More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Howden
Description: Covent Type A - Airfoil pressure blower fans The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. Key benefits Hollow airfoil blade design Up to 90% peak efficiency Low capital and running cost Low
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Howden
Description: T Range Single and Double Stage Centrifugal Blowers The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to their sturdiness, specific design and high efficiency performances, they are suitable
- Air Flow Rate: 31,783.23 SCFM
- Static Pressure: 160.58553365316467 to 321.17106730633043 in H2O
- Media Temperature: 932 F
- Maximum Diameter (Fan or Blower Wheel): 78.7402 inch
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Moffitt Corporation
Description: Moffitt BIC51 Backward Inclined Blowers offer a wide range of applications for the industrial, commercial or institutional markets. These fans are suitable for indoor or outdoor installation, in a variety of temperatures and conditions. Fiberglass construction offers excellent chemical
- Maximum Diameter (Fan or Blower Wheel): 11.125 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Interstate Plastics, Inc.
Description: Overview This small, high-pressure blower is a real powerhouse. It is operable in high temperature environments up to 140°F, and offers great flexibility thanks to its extensive range of accessories. The ROBUST operates quietly, can be installed in multiple positions and
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, Single-phase, Three-phase
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Pelonis Technologies, Inc.
Description: PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR).
- Static Pressure: 1.58 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Fans and Blowers (industrial) - PTEE-I SERIES - Metal Inline Duct Blowers -- PTEE-150I 100-120V/60HzSupplier: Pelonis Technologies, Inc.
Description: PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The fans can operate
- Static Pressure: 2.6100000000000003 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: 0.004ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 15-75% RH (no water drop condensation) · Weight: 0.56Kg Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry,
- Input Voltage: 12-24 VDC
- Ionizer type: Benchtop
- Features: Fully Covered Discharge Needle, Replaceable Emitter
- Emitter material: Tungsten
-
Supplier: Chromalox
Description: 30, 48 and 60kW 102,360 to 204,720 BTUH 480 or 600 Volts Three Phase Built-In Controls Air Temperature to 180°F Use with Flexible Duct Heater Duct Adapter Ring Portable High Temperature Heater Adjustable Damper High Temperature Heaters Duct Clamp Portable
- Heating Capacity: 30 to 60 kW
- AC Voltage Required: 480 to 600 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Applications: Curing / Tempering, Drying
-
Supplier: Security Camera Warehouse
Description: CCD56NV36S Features - 1/4" CCD with SONY original module - High sensitivity of 0.01 lux (F1.6, 1/4s NTSC ICR ON) - High horizontal resolution 530TV Lines - 432X zoom ratio 36X optical, 12X digital - Electronic Image Stabilizer - Wide Dynamic Range (WDR) support - 24 Privacy mask zone -
- Camera Function: Video
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally,
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Allied Electronics, Inc.
Description: Features: Sunon Patented MagLev (Magnetic Levitation) Design Vapo Bearing High PQ Performance Low Power Consumption Low Acoustic Noise Level High-Temperature Endurance Longer Life Span
-
Supplier: Chicago Blower Corporation
Description: Design 70 Plug Fan has ambient air applications, it is typically utilized for temperatures up to 1000° F. For higher temperatures consult the factory. Sound levels are generally low over the entire performance range.
- Air Flow Rate: 156,000 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Media Temperature: 1,000 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
-
Supplier: LTG Incorporated
Description: The LTG Centrifugal fans in the VSR 5 / RU..M series are suitable for conveying gaseous media at very high pressure levels. Their robust welded design ensures high operational reliability, durability and vibration-free, low-noise operation. They are solely single inlet available in
- Air Flow Rate: 211.7988 to 1,076.6439 SCFM
- Static Pressure: 12.204500557640491 to 42.15370258395577 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: packaged air handlers, parts washers, penthouses, smoke houses, space heaters, spray booths, and other high temperature applications. The BEPL Plug Fan features a SWSI backward curved, non-overloading, single thickness airfoil type wheel. The unique wheel design offers increased
- Air Flow Rate: 700 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Fans and Blowers (industrial) - Gelid Silent12 Temperature Controlled 120mm Silent Case Fan -- 70705Supplier: Xoxide
Description: the fan motor from traveling into your PC case. Features: Temperature Control & external Sensor Silent Operation w/ Rubber Fan Mounts Optimized Fan Blades High Airflow & High Static Pressure Long Lifetime (50'000 h MTTF at 40°C) 5 Years Warranty INCLUDED: 4 Rubber Fan Mounts Air
Find Suppliers by Category Top
Featured Products Top
-
Based off of the proven single thickness backward curved wheel, the New York Blower Company has incorporated the latest state of the art design tools including finite element design, computational fluid dynamics, laboratory testing and alloy technology to create a high efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
up) NEMA 4/12 enclosure IRI control package is standard (also meets FM requirements) NEMA 12 remote station Maxitrol® 14 modulating temperature control is standard Temperature-sensing elements mounted in airstream High- and low-temperature (read more)
Browse Datasheets for Hartzell Air Movement -
NYB offers standard and high temperature Axial Plug Fans and Blowers for a variety of applications. These air handling units combine (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
and reliability, Pelonis AC fans feature an original, multi-blade design for increased airflow; high-quality, long-life bearings for quiet operation; and various safety features to protect against high temperatures, vibration, dust, and water. All of our AC fans are RoHS compliant and designed to meet (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
and reliability, Pelonis AC fans feature an original, multi-blade design for increased airflow; high-quality, long-life bearings for quiet operation; and various safety features to protect against high temperatures, vibration, dust, and water. All of our AC fans are RoHS compliant and designed to meet (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
why AERZEN blowers, rotary lobe compressors and screw compressors for the cement industry are built with the highest standards to guarantee a safe and reliable operation in the high demanding cement environments. SPECIFIC FEATURES FOR CEMENT INDUSTRY Scheme of the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct coupling. The advantages of AERZEN Vacuum Blowers at a glance: High (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
Thermal expansion of plagioclase feldspars
It is believed that the correction for albite can be applied to all of the feldspar datasets as the identical experimental configuration was used for all and the same difference between low temperature heater and high temperature blower data between 450 and …
-
Modeling Solid Oxide Fuel Cells
A high temperature blower powered by an electric motor can be used to recycle the flow.
-
NUMERICAL ANALYSIS OF MOLTEN CARBONATE FUEL CELL SYSTEMS
The main components of this system are there former, fuel-cell stack, AC/DC inverter, high temperature blower , turbine compressor and the heat recovery steam generator.
-
Nuclear waste management. Semiannual progress report, October 1982-March 1983
A higher temperature blower is being i n - s t a l l e d t o allow greater evaporation.
-
Small-Scale Low Cost Solid Oxide Fuel Cell Power Systems
Several manufacturers of high temperature blowers were invited to submit proposals for a design, prototype manufacture and testing program, on the basis of our specifications.
-
Direct FuelCell/Turbine Power Plant
Anode Booster Blower Performance Test: In the DFC/T power plant, the Anode Booster Blower (ABB) is a high temperature blower used to control critical anode-to-cathode differential pressures around the fuel cell.
-
Carbon dioxide capture in molten carbonate fuel cell power plants fueled with coal and natural gas
The cathode cooling loop, which consists of fresh air, recycled cathode exhaust, and catalytic burner emuent, is circulated via a high temperature blower .
-
Progress in Japan in electrical insulation at high temperatures
For motors and magnetic bearings of a high temperature blower for molten carbonate-type fuel cells, an insulation system was developed that is made from insulated wires, thin insulating materials, and impregnants.
-
Inorganic Membranes for Energy and Environmental Applications
High temperature blower CO2, H2O, O2 .
-
Magnetic Bearings
High tem- perature blower for molten carbonate fuel cell supported by magnetic bearings.
Indicates content that may require registration and/or purchase.