-
Supplier: igus® inc.
Description: Extremely high compressive strength coupled with high elasticity enables iglide® Z bearings to attain their prominent features in association with soft shafts, edge loads and impacts. The bearings are at the same time suitable for temperatures up to 482°F.
- Inside Diameter: 0.1181103 to 1.574804 inch
- Outside Diameter: 0.17716545 to 1.7322844 inch
- Length: 0.1968505 to 1.574804 inch
- Bushing Type: Flanged
-
Supplier: OILES America Corporation
Description: Oiles Toughmet is a bearing material designed to accommodate high temperature, high load applications. Consisting of two layers; a proprietary sintered copper alloy and a steel back. The sintered copper alloy layer contains uniformly dispersed solid lubricants.
- Inside Diameter: 1.968505 inch
- Outside Diameter: 2.167717706 to 2.16929251 inch
- Length: 0.97244147 to 0.9842525 inch
- Operating Temperature: -40 to 662 F
-
Supplier: DME Company
Description: D-M-E developed Straight-Shot Hot Sprue Bushings to eliminate sprues, permit larger shots and faster fills, and greatly extend heater life. The bushings feature an unrestricted “straightshot” channel to feed the part or runner.Material in the channel is heated by a special helical
- Tip Hole Diameter ("O" Dimension): 0.16 inch
- Overall Length: 5.09 inch
- Shank Length: 3.375 inch
- Shank Diameter: 0.31 inch
-
-
Supplier: Superlok - Mako Products
Description: Pressure Rating Pressure ratings are calculated in accordance withASME B31.3 and ASME B31.1 for 316 stainless steel. All working pressure are rated at ambient temperature and are based on a 4:1. Cleaning & Packing All SUPERLOK Clean fittings are Ultra-High Purity cleaning and double
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter, Reducer
- Features: English
- Connection Type: Flare
-
Supplier: Nanmac Corporation
Description: 2,000 degrees Celsius using the coated probes produced continuous temperature data up to 2 months (even during cycling) whereas the uncoated probes failed within hours of reaching temperature. Longer lifetimes were also experienced at temperatures below 2,000 degrees Celsius.
- Diameter or Width Range: 0.15 to 0.284 inch
- Base, Noble and Refractory Metal Type: B, C, R, S
- Features: Thermocouple
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: Bushings are the maintenance-free solution for heavy load/medium speed applications. Dechengwang offers a wide range of both straight and flanged bushings. Advantages of these bushings include: maintenance-free operation, very good frictional properties, high load
-
Supplier: Nanmac Corporation
Description: ordering, specify Part No., Length “L’ and thermocouple type. Example: A11B-1-12-R Various adjustable compression fittings and mounting bushings are available
- Diameter or Width Range: 0.125 to 0.375 inch
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: temperature of connector is 450 degrees Fahrenheit. This high temperature thermocouple probe is also available with a thick wall, four inch long support tube attached to the connector end. The purpose of the support tube is to eliminate any damage to the refractory sheath that
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: BNB INT. Co., Ltd.
Description: nitrate, and silicon carbide. It can be used for manufacturing bearings, as well as bushing, pins, shafts, and knives, where metal is not suitable.
- Application: Aerospace
- Rolling Element: Ceramic Balls
- Material / Plating: Ceramic Races
- Features: Other
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth guide bushings – round guidance and clamping with adjustable play – open up new dimensions for modern, efficient and economical machine designs with high power densities and high levels of dynamic stress thanks to the Spieth principle. Series FDK/FDL: - play adjustment by
-
Supplier: Radwell International
Description: WASHER BUSHING, HIGH TEMPERATURE APPLICATIONS, OEM, PLUMBING APPLICATIONS, RUBBER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Golden Collar Technology Co., Ltd .
Description: High Performance PTFE Shaft Sleeves PTFE Bushings Features Excellent friction properties Excellent corrosion resistance Excellent high temperature resistance. Good low temperature resistance Non-adhesive and easy to clean Good mechanical strength High
- Industry: Electronics, Medical / Food (FDA, USDA), Semiconductors / ICs
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: igus® inc.
Description: temperatures. iglide® G300 is available as a sleeve bushing, flange bushing, or thrust washer. When to use iglide® G300 bushings? When you need a low cost plastic bushing for all-round performance For above average loads For low to average running speeds When the
- Inside Diameter: 0.05905515 to 5.905515 inch
- Outside Diameter: 0.1181103 to 6.1023655 inch
- Length: 0.0787402 to 3.93701 inch
- Operating Temperature: -40 to 275 F
-
Supplier: Caster Warehouse Inc.
Description: Made from a blend of nylon & glass designed to withstand high temperatures
- Load Capacity: 700 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.8125 inch
- Hub Length: 2 inch
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PTFE(polytetrafluoroethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high temperature and corrosive applications Main features: Chemical resistance:
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Golden Collar Technology Co., Ltd .
Description: low friction, and a long service life, making it the ideal choice for corrosive, high-temperature, and high-speed applications. Key Features Superior Chemical Resistance: Our PTFE Bush Coupling is inert to most acids, bases, and solvents, making it perfect for aggressive
- Use Temperature: -328 to 500 F
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
- Features: Other, Thermoset / Crosslinked
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon carbide powder, high-purity high-temperature carbon black
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: igus® inc.
Description: temperatures up to 482°F, or short-term temperatures up to 608°F For high radial loads For high surface speeds For edge loading or high surface pressures When not to use them? For low loads and temperatures Instead try iglide® P When a cost effective
- Inside Diameter: 0.25 to 2 inch
- Outside Diameter: 0.3125 to 2.1875 inch
- Length: 0.5 to 2 inch
- Bushing Type: Flanged
-
Supplier: igus® inc.
Description: temperatures up to 482°F, or short-term temperatures up to 608°F For high radial loads For high surface speeds For edge loading or high surface pressures When not to use them? For low loads and temperatures Instead try iglide® P When a cost effective
- Inside Diameter: 0.125 to 2.25 inch
- Outside Diameter: 0.1875 to 2.4375 inch
- Length: 0.1875 to 2 inch
- Design Units: Inch
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used for their wear, high
- Bushing Type: Flanged, Sleeve
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Product Name: Silicon Carbide Tube / Bush / Sleeve for Pump - Material: SiC / Silicon Carbide - Typical Characteristics: 1. High Hardness, Out Standing Wear Resistance 2. High Strength Over A Wide Temperature Range 3. Excellent Thermal Shock Resistance 4. Excellent Oxidation
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- MOR / Flexural Strength: 50,762.89377501895 to 55,113.99895573486 psi
- Compressive / Crushing Strength: 319,081.0465858334 psi
-
Supplier: PIX Transmissions Limited
Description: FEATURES: • Simple in construction • Power transmission through high tensile bolts • Highly stiff rubber Bushes are capable to bear the shock load • Rubber bushes remain unaffected from water, oil or dust & suit to temperature up to 80ºC • Suitable for high speed drives • On
- Bore Diameter: 1.1023628 to 7.480319 inch
- Coupling Diameter: 3.7401595 to 20.866153 inch
- Coupling Length: 3.1102379 to 15.9842606 inch
-
Supplier: O-Z/Gedney
Description: THREADED FEMALE TYPE HIGH IMPACT THERMOSET PHENOLIC MATERIAL 7/8 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4 INCH DIAMETER 150 DEG C TEMPERATURE RATING 3 INCH TRADE SIZE INSULATED THROAT TYPE TYPE A MODEL
- Conduit Size: 3 inch
- Features: Other
-
Description: Advantages Of Alumina Ceramic Bushing Ceramic bushing have the characteristics of high hardness and wear resistance, low corrosion level, high temperature resistance, corrosion resistance and biological inertness.Because of its superior performance, alumina
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high temperature inserts available up to 350°. The inserts are available in a range of hardness to meet most torsional stiffness and torque requirements, and offers
- Bore Diameter: 0.5625 to 10 inch
- Coupling Diameter: 2.84 to 27.6 inch
- Coupling Length: 1.975 to 28.95 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Description: high-voltage direct current systems; - bushings for testing transformers; - bushings for capacitors. Special requirements and tests for transformer bushings in this standard apply also to reactor bushings. This standard is applicable to bushings made and
-
Supplier: CSA Group
Description: Subject to special agreement between purchaser and supplier, this standard may be applied, in part or as a whole, to the following: - bushings used in other than three-phase systems; - bushings for high-voltage direct current systems; - bushings for testing transformers;
-
Description: in resistance heating, flame igniters, and electronic components. Applications for structural and wear are continually evolving. Typical Features Exceptionally high hardness Abrasion resistant resistant to corrosion Low Density Very high thermal conductivity High Young's modulus
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: lubrication or routine maintenance is required. The rugged polyurethane insert is the only spare part and can be replaced in minutes without having to move the equipment or the shaft hubs. Standard inserts have a temperature range from -60° to 250° Fahrenheit with high
- Bore Diameter: 1 to 8 inch
- Coupling Diameter: 2.95 to 19.95 inch
- Coupling Length: 1.55 to 10.45 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: Emerson Bearing Co.
Description: BEARING RETAINING COMPOUND - HIGH TEMP/VISCOSITY - GREEN - High temperature, high strength compound for retaining bearings, bushings, collars and gears. Gap filling capability to .015". Resists temperatures up to 450°F (232° C). Meets MIL-R-4B082B TYPE II.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 800 to 1,100 cP
- Features: Thread Locker / Retainer
-
Supplier: Emerson Bearing Co.
Description: BEARING RETAINING COMPOUND - HIGH TEMP/VISCOSITY - GREEN - High temperature, high strength compound for retaining bearings, bushings, collars and gears. Gap filling capability to .015". Resists temperatures up to 450°F (232° C). Meets MIL-R-4B082B TYPE II.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 800 to 1,100 cP
- Features: Thread Locker / Retainer
-
Supplier: Emerson Bearing Co.
Description: BEARING RETAINING COMPOUND - HIGH TEMP/VISCOSITY - GREEN - High temperature, high strength compound for retaining bearings, bushings, collars and gears. Gap filling capability to .015". Resists temperatures up to 450°F (232° C). Meets MIL-R-4B082B TYPE II.
- Applied Thickness / Gap Fill: 0.015 inch
- Viscosity: 800 to 1,100 cP
- Features: Thread Locker / Retainer
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Great Ceramic provides custom boron nitride (HBN) ceramic bushings for high-temperature equipment, electrical insulation, and precision industrial applications. Hexagonal boron nitride (h-BN) offers excellent (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-lubricating materials, the bushings deliver excellent friction characteristics, high load carrying capacity, and stable performance under demanding operating conditions. Their ability to operate at (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
. Dechengwang PTFE bushings provide a maintenance-free sliding solution with excellent friction characteristics, high load carrying capacity, and reliable performance under demanding operating conditions. Designed with self-lubricating materials, these bushings help reduce (read more)
Browse Electrical Insulators Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
High Transmission Efficiency: Improves power transfer and system performance Taper Bush Mounting: Enables quick installation, easy alignment, and secure shaft fit (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Why Engineers Choose BN Ion source equipment operates in extremely demanding conditions: – kV-level high voltage – High operating temperature – Continuous plasma exposure – High vacuum – Corrosive gases such as O?, F?, and Cl (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
In the field of high temperature furnaces, they includes: vacuum furnaces, hot pressing sintering furnaces, hot isostatic furnaces, Innovacera can provide a series of boron nitride precision machined components such as boron nitride sleeves, BN bushings, BN tubes, BN (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
service temperature 3. Excellent dielectric properties and Electrical insulation 4. Non stick, low friction High performance of self-lubricants. 5. No ageing It can Resistance to weathering 6. High thermal stability and flame resistance, which mean it can resist fire. 7 (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
What are the Uses of Boron Nitride Ceramics?
Boron Nitride can be used in the manufacture of crucibles for smelting semiconductors and metallurgical high-temperature vessels, amorphous strip nozzles, semiconductor heat dissipation insulation parts, high-temperature bearings, thermocouple bushing, and glass forming molds.
-
Trelleborg Cab Mounts Chosen for Caterpillar Mining Loaders
the optional enclosed cab, which offers a sound-suppressed working environment, as well as fresh, pressurized temperature-controlled air circulation, ergonomic design and a high level of comfort.
-
The Secrets of Transformer Cooling
As our transformer fleet continues to age, caring for these units requires a high level of expertise. This is due to the level of complexity of the cooling systems and subsystems involved. In order to help you better understand how you can maintain your own systems, I will explain maintenance tips