-
Supplier: Aggreko
Description: 220 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness may be
- Air Volume: 220 SCFM
- Removal Technique: Air Cooled DX
- Desiccant Reactivation: Electric
- Features: Portable
-
Supplier: Aggreko
Description: 365 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness may be
- Air Volume: 365 SCFM
- Removal Technique: Air Cooled DX
- Desiccant Reactivation: Electric
- Features: Portable
-
Supplier: Aggreko
Description: 320 cfm Refrigerative Dehumidifier Refrigerative drying works best with a strong temperature differential, which means that refrigerative dehumidifiers are most effective at high ambient temperatures and high humidity. Their effectiveness may be
- Air Volume: 320 SCFM
- Removal Technique: Air Cooled DX
- Desiccant Reactivation: Electric
- Features: Portable
-
-
Supplier: Aggreko
Description: 2000 cfm Desiccant Dehumidifier High humidity levels can be rough on your business, causing condensation and corrosion to your critical operations. When critical processes are threatened due to power or temperature interruptions, trust Aggreko experts to help you recover
- Air Volume: 2,000 SCFM
- Desiccant Reactivation: Electric
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Ebac Industrial Products, Inc.
Description: CD100 will function smoothly in temperatures down to 33F degrees without frost build up. Designed to survive under adverse conditions and to deliver the goods. This unit will efficiently remove more than ninety seven pints of airborne water vapor per day under standard conditions (80 F,
-
Supplier: BUCHI Corporation
Description: Dehumidifier B-296 This instrument can cover different needs: 1.) Inlet Air Conditioning Air humidity changes occuring between different seasons and regions affect the spray drying process. By using the Dehumidifier B-296, the drying conditions are exactly defined and made reproducible
- Secondary Capability: Cooling / Freezing
- Equipment Type: Spray Dryer
-
Supplier: HVACQuick.com
Description: refrigerant system with extremely high daily output. - Low temperature operation to 40 F - Tough rotomolded cabinet - Electronic controls for precise, convenient setup and simple operation. - Digital hour meter for recording job times even when the unit is unplugged - 300 CFM blower to
-
Supplier: Selco Products Company
Description: For applications where high precision temperature control is required and where time and/or temperature reading must be displayed, these electronic controls offer an advanced solution over standard electro-mechanical component thermostats. Selco offers high-end electronic
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: Circuit Board, Stand-Alone
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 5,600 Refrigerant: R-22 CFM: 282 Volts: 115 Running Amps: 2.5 Capacity: 51 ppd@AHAM (80F 60%RH), 13 Gallons at Saturation Height: 29", Width: 20", Depth: 16" The Ebac Triton Professional Dehumidifier is the ideal unit for commercial and
-
Supplier: InspectorTools
Description: accurate RH and temperature measurements of air conditioning systems, dehumidifiers, ambient air samples, wall cavities and more. Results are displayed on a large LCD with 0.1 resolution. Features include a HUMICAP® Sensor (insensitive to most chemical contaminants), HOLD feature,
-
Supplier: Thermtrol
Description: moisture resistant body. A wide range of operating temperatures permit the flexibility to meet your needs. Features Bi-metal disc, factory pre-set Automatic reset: Available with both normally open and normally closed switch logic Variety of accessories and mounting options Compact
- High Temperature Set Point: 176 F
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 12 to 240 volts
- Maximum Diameter or Width: 0.5 inch
-
Supplier: Ebac Industrial Products, Inc.
Description: supplying high value lumber dryers to the world market, EBAC provides proven, complete design and construction plans for the MF2 kiln structure. How It Works This model is placed in the kiln structure. A powerful internal fan pulls in the wet air from the woodstack. The dehumidifier
-
Supplier: Aerovox Corp.
Description: steel or plastic* case options Special high temperature 90°C versions available UL-810 fault current protection RoHS compliant *Available upon request Specifications Capacitance Range: 0.5 μF to 120 μF Capacitance Tolerance: ±10% standard; ±3% to ±6% optional AC Voltage Range: 120 VAC
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Weiss Technik North America, Inc.
Description: circulation pump and reservoir Over-/under-temperature protection according to EN 60 519-2 (1993), with a separate sensor, thermal safety class 2 Special temperature conditioning system in the climate working range for best temperature and humidity constancy Dewing protection
- Temperature Control: Cooling
- Features: Windows
Find Suppliers by Category Top
Featured Products Top
-
Structure The outer shell is generally made of cold-rolled steel plate with a high-temperature and corrosion-resistant coating. This design is not only aesthetically pleasing but also effectively prevents environmental factors from affecting the internal components. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Ceramic heaters are a ceramic body encasing a resistance element and packed within magnesium oxide. Temperatures to 1300°F (705°C) for applications like copiers, dehumidifiers, glue guns, heat sealing tools (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
oxide. Temperatures to 1300°F (705°C) for applications like copiers, dehumidifiers, glue guns, heat sealing tools, instrumentation, resisters, soldering and de-soldering equipment and valve heaters. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Reviewof Wood Drying Technology and Research Trends in China--《Drying Technology & Equipment》2009年04期
Zhang Biguang Zhao Zhongxin Gao Jianmin Huo Guangqing (College of Forest Products and Engineering,Beijing For.Univ.,100083,P.R.China);Study on Combination System (GRCT) of High Temperature Dehumidifier and Solar Energy for Lumber Drying[J];JOURNAL OF BEIJING FORESTRY UNIVERSITY…
-
Study of the application of solar chemical dehumidification system to wind tunnel facilities of NASA Lewis Research Center at Cleveland, Ohio
A 50,000 CFM standard compact packaged solid desiccant dehumidifier utilizing high temperature hot water (HTHW) for desiccant regeneration was added.
-
Progress in Clean Energy, Volume 2
In an opposite manner, airflow increment results in higher temperature of the dehumidifier outlet solution and consequently a lower temper- ature increment for regeneration because the regeneration temperature is constant, and the reason for this is the constant outlet regenerator concentration.
-
Numerical balancing in a humidification dehumidification desalination system
was seen that extracting water at relatively high temperature from the dehumidifier (extraction location at approximately 80% dehumidifier height) and injecting it very close to the top of the humidifier (at the same temperature and therefore enthalpy) produced a reasonably large increase…
-
[A case of hypersensitity pneumonitis due to the contamination of a dehumidifier by Thermoactinomyces vulgaris].
The condition inside the dehumidifier of a high temperature and high humidity were suitable for the proliferation of Thermoactinomyces vulgaris.
-
Federal Register > Friday, July 31, 2015 > [80 FR 45802] Energy Conservation Program: Test Procedures for Dehumidifiers
DOE recognizes the potential value of testing dehumidifiers at additional temperatures higher or lower than 65 °F to obtain a measure of performance under a broader range of real-world conditions, which could capture effects such as icing or the benefits of…
-
Thermal design of humidification dehumidification systems for affordable and small-scale desalination
The humidified air stream is then heated using an external source and is fed to the dehumidifier at a temperature higher than the temperature of air leaving the humidifier.
-
The potential of solar-driven humidification-dehumidification desalination for small-scale decentralized water production
The humidified air stream is then heated using an external source and is fed to the dehumidifier at a temperature higher than the temperature of air leaving the humidifier.
-
Maderas. Ciencia y tecnología - HEAT PUMPS FOR WOOD DRYING: NEW DEVELOPMENTS AND PRELIMINARY RESULTS
As a clean energy technology compared with traditional heat-and-vent dryers, high - temperature heat pump dehumidifiers offer interesting benefits for drying resinous timber.
-
Aerosol research and development related to health hazard analysis. Progress report, July 1--December 31, 1973
because the exothermic moisture adsorption and high temperature regeneration cycles in the dehumidifier transfers a large quantity of heat to the dehumidified air.
Indicates content that may require registration and/or purchase.