-
Supplier: Bunting Bearings, LLC
Description: Bunting Dri-Plane® Flanged Plain Bearings Bunting Bearings offers a high performance sintered bearing called “Dri-Plane” using a proprietary metal compound for dry lubrication and/or high temperature applications. Contact the Bunting “Dri-Plane”
- Inside Diameter: 0.1875 to 2 inch
- Outside Diameter: 0.3125 to 2.25 inch
- Length: 0.1875 to 2.5 inch
- Operating Temperature: -50 to 700 F
-
Supplier: Beemer Precision, Inc.
Description: Self-lubricating sintered bronze impregnated with higher temperature lubricant with finely divided PTFE for reduced friction.
- Inside Diameter: 0.25 to 1 inch
- Outside Diameter: 0.375 to 1.25 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: TriStar Plastics Corp.
Description: Self-lubricating design Maintenance-free operation and elimination of expensive greasing systems Low friction Extends operating life and increases efficiency Temperature and chemical resistance Compatible with a wide range of lubricants and withstands temperatures from cryogenic level
- Bore: 0.479921519 to 0.481890024 inch
- Outside Diameter: 0.631890105 to 0.63385861 inch
- Overall Width: 0.5905515 inch
- Features: Flanged
-
-
Supplier: Bunting Bearings, LLC
Description: Bunting VESPEL® Bearings VESPEL® -Top of the line machined and Vespel® bearings provide capabilities of high speed, load, and temperature. Bunting Bearings offers a wide range of sizes as standard off-the-shelf, along with a full range of special, made to order
- Inside Diameter: 0.1875 to 0.75 inch
- Outside Diameter: 0.3125 to 1 inch
- Length: 0.25 to 0.775 inch
- Operating Temperature: -400 to 900 F
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.5511814 inch
- Length: 0.4724412 inch
- Design Units: Metric
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.2755907 inch
- Length: 0.1968505 inch
- Design Units: Metric
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.4724412 inch
- Length: 0.3543309 inch
- Design Units: Metric
- Bushing Type: Sleeve
-
Description: bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races.
- Outside Diameter: 0.393701 inch
- Length: 0.3543309 inch
- Design Units: Metric
- Bushing Type: Sleeve
-
Supplier: igus® inc.
Description: iglide® A350 is an iglide® plastic bushing developed for the food industry. In addition to high temperature resistance, the A350 material has good wear resistance and low coefficients of friction. Maintenance-free Lubrication free High abrasion resistance Low coefficients of
- Bearing Width: 0.4724412 to 1.181103 inch
- Bearing Length: 0.4724412 to 1.181103 inch
- Inside Diameter (Round only): 0.2362206 to 0.787402 inch
- Open Closed - Bushing: Closed
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Overall Height from Mounting Surface: 1.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing: Plastic, Steel
- Bearing Type: Roller Bearing
-
Supplier: Magnus Mobility Systems, Inc.
Description: their solid construction means no vulnerable parts to expose. Jilson housings can be supplied with steel or plastic ball bearings, or plastic bushings – they’re available in standard size units which accept standard-size insert ball bearings. Plastic bearings and bushings are
- Shaft Size: 2.375 inch
- Overall Height from Mounting Surface: 1.21875 inch
- Mtg Configuration: 2-Bolt
- Bearing: Plastic, Steel
-
Supplier: igus® inc.
Description: performance attributes of these premium flange bearings define them. The housing is made of igumid G, a particularly robust polymer with long fiber reinforcement that is suitable for long-term temperatures between -30 and +80 °C. Igubal high-performance plastic
- Shaft Size: 1.18 to 1.57 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
- Bearing Type: Plain Bearing
-
Supplier: igus® inc.
Description: solutions. Other machine parts do not have to be removed to mount or dismount the bearings from the shaft. For many different industrial applications, the igubal 4-hole flange bearings with bearing inserts offer a reliable and versatile solution. These high-quality
- Shaft Size: 1.18 to 1.57 inch
- Mtg Configuration: 4-Bolt
- Shaft Securing: None
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.787402 inch
- Overall Height from Mounting Surface: 0.7086618 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.3149608 inch
- Overall Height from Mounting Surface: 0.3543309 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.393701 inch
- Overall Height from Mounting Surface: 0.393701 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: OILES America Corporation
Description: is an alternative to applications where sintered bronze and specialty plastics are being used as a bearing medium. For temperature requirements exceeding the limits of Oiles #80, please refer to Oiles 500, 300 and LF series bearings.
- Shaft Size: 0.5905515 inch
- Overall Height from Mounting Surface: 0.5905515 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Bunting Bearings, LLC
Description: BJ7 bearings are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000) Temperature range: -250°F/+550°F
- Inside Diameter: 0.25 to 1.5 inch
- Outside Diameter: 0.378 to 1.75 inch
- Length: 0.5 to 2 inch
- Operating Temperature: -250 to 550 F
-
Supplier: Quality Bearings & Components
Description: Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000
- Shaft Size: 0.25 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Offset Hole Pattern, Spherical / Self-aligning
-
Supplier: FHD Bearings Co., Ltd.
Description: retaining edges increases the wear resistance of the bearings and prolongs the service life. High Temperature Resistance: Capable of operating at high temperatures, maintaining performance and lubrication, suitable for high temperature processing and
- Outside Diameter: 0.250000135 inch
- Overall Width: 0.140551257 inch
- Dynamic Axial / Thrust Load: 49.0064 lbs
- Bearing Class: ABEC 3 / Class 6 / P6
-
Supplier: FHD Bearings Co., Ltd.
Description: retaining edges increases the wear resistance of the bearings and prolongs the service life. High Temperature Resistance: Capable of operating at high temperatures, maintaining performance and lubrication, suitable for high temperature processing and
- Outside Diameter: 0.250000135 inch
- Overall Width: 0.140551257 inch
- Dynamic Axial / Thrust Load: 49.0064 lbs
- Static Axial / Thrust Load: 15.0616 lbs
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Flange Block, Set screw Locking, Single Lip Contact Viton Seal, High Temperature Modifications
- Shaft Size: 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: Miba Industrial Bearings
Description: Housing Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can be used for rotating equipment like generators, blowers, turbines or
-
Supplier: RegalRexnord
Description: 1 3/4" Mounted Ball Bearing, Medium Duty, Cast Iron 2-Bolt Flange Block, Set screw Locking, Single Lip Contact Viton Seal, High Temperature Modifications
- Shaft Size: 1.75 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications
- Shaft Size: 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: igus® inc.
Description: Extremely high compressive strength coupled with high elasticity enables iglide® Z bearings to attain their prominent features in association with soft shafts, edge loads and impacts. The bearings are at the same time suitable for temperatures up to 482°F.
- Inside Diameter: 0.1181103 to 1.574804 inch
- Outside Diameter: 0.17716545 to 1.7322844 inch
- Length: 0.1968505 to 1.574804 inch
- Bushing Type: Flanged
-
Supplier: RegalRexnord
Description: 1 15/16" Mounted Ball Bearing, Medium Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance
- Shaft Size: 1.9375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Description: reliable sealing performance and extended cycle life. Seat retaining ring designed for dead-end service (lug style) and provides easy removal for seat replacement. Stem/disc connection allows minimal loss of motion and high strength. High-Performance Butterfly Valve Design
- Valve Type: Butterfly Valves, Control Valves, Directional Valves
- Media: Steam
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Velan Type L high-temperature metal-seated ball valve is well suited for a variety of demanding services where high-temperature and
- Valve Size: 4 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Description: NORGLIDE® H-type is a composite material based on the design of NORGLIDE® T bearings (tape and steel backing). Besides the properties of standard NORGLIDE® T in terms of tolerances and noise vibration harshness (NVH), the H marks the material as high temperature resistant.
- Operating Temperature: -328 to 500 F
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
- Design Units: Inch, Metric
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.312 inch
- Overall Height from Mounting Surface: 0.39 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.4 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing clearance, length of the bearing, and preload are each carefully
- Bushing Type: Flanged, Sleeve
- Bearing Surface: Lined Bearing
- Features: Other
-
Supplier: CoorsTek
Description: range of thin-walled bearings, including: Thrust Washers Bushings or Plain/Sleeve Bearings Flange Bearings We do not manufacture entire ball or roller bearing assemblies. Ceramic Bearing & Bushings Ceramic bushings and bearings are used for their
- Bushing Type: Flanged, Sleeve
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. A flanged head enables the cap to be manually removed with ease. Some sizes have provisions for venting air which may unseat the closure during processing at high temperatures. (read more)
Browse Electrical Connector Bases and Covers Datasheets for Caplugs -
Product Overview Aluminum nitride ceramic flanges are precision ceramic components manufactured from advanced aluminum nitride (AlN) materials. They provide excellent thermal conductivity, electrical insulation, high temperature resistance (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
temperature ball bearing service, springs, and heart valves. NITRONIC 60 ® (Alloy 218) (UNS S21800) Fe 63, Cr 17, Mn 8, Ni 8.5, Si 4, N 0.13 High strength fully Austenitic alloy that resists galling and wear (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings or rotating parts, no maintenance is required (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
combustion and process gas applications. Its flange-mount design supports secure installation directly into process systems, making it suitable for furnaces, boilers, kilns, and industrial heating equipment. Built for durability and long-term stability, this sensor supports effective process control and efficiency optimisation in high-temperature applications. (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
help you decide which is most suitable for your piping system. What Are Weld Neck Flanges? Weld neck flanges are constructed to provide strong, secure connections in piping systems involving high pressure or temperature environments or fluctuating conditions. Their (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
safe to API 607/ISO 10497/API 6FA. They are also ISO-15848 fugitive emissions compliant. Valpres API 608 floating ball valves offer an operating temperature range of -196°C to 420°C (-320?F to 788?F), suitable for use in standard, high-temperature and cryogenic (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The Flange Mount Zirconium Dioxide Oxygen Sensor (Wired) provides accurate and responsive oxygen measurement in high-temperature industrial environments. Based on zirconia sensing technology, it is designed to deliver dependable performance in combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
More Information Top
-
VERY LOW MOISTURE ABSORPTION HIGH COMPRESSIVE STRENGTH
UNIVERSAL RESISTANCE TO CHEMICALS
NEW High - Temperature Flanged Bearings .
-
Bearings
High - Temperature Flanged Bearings (inch)...............................................................
-
Piping Handbook, Seventh Edition > PROCESS PIPING SYSTEMS
Lubricate the bolt and nut threads uniformly on all contact surfaces, including the nut- bearing surface contacting the flange , with an appropriate high temperature colloidal nickel compound.
-
An economic analysis of mobile pyrolysis for northern New Mexico forests.
8" pipe flange blank - machine for bearing / motor support rope seals - high temperature .
-
Sell CNC hydraulic die forging hammer
• Our ring rolling machine is the most excellent equipment for processing seamless ring forgings such as: bearing ring, gear ring, rim, turning support, flange and high temperature alloy for aviation.
-
Selective hardening in E52100 steel
These bearings were bolted against the front flange and to the back of the high - temperature furnace en- closure.
-
Development of Low Friction and Light Weight Wheel Hub Units to Reduce Both the Brake Corner Un-Sprung Mass and Vehicle Co2 Emission - Part 2 - Weight Reduction
Bearing is driven in rotation and submitted to bending load and heat input as discussed for high temperature flange fatigue.
-
Public Infrastructure Asset Management, Second Edition > Performance Modeling and Failure Analysis
…structure and foundation once a year; (2) water crossings and stream-bed changes after each storm; (3) movements of bearings and expansion joints during at least one high - temperature period, low-temperature cracking of tension members or flanges , and drainage of salt…
-
Experimental observations of the breakup of multiple metal jets in a volatile liquid
…9 1/2.. O.D.; SS 6'' l D. (12) 11/32* dia. bored holes, 8 13/16* B.C., K degrees (2) 1/8'' dia. bored holes along width of flange , IK degrees; o#set from … holes Comments: provide (2) high temperature gaskets to match flange…
-
Analysis of temperature stress for concrete box girders cracking
Based on measurement data, the change of bearing reaction was higher than 20% for Champigny Bridge in USA, which means that maximum tensile stress at bottom flange is higher than 3.92Mpa if bottom temperature difference of top slab considered equal to…
Indicates content that may require registration and/or purchase.