Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Polymer Molding, Inc.
Description: PMI’s High Temperature Masking Tapes are ideal for masking applications where standard caps and plugs cannot be used. Tapes are manufactured with a silicone pressure-sensitive adhesive and are available in a variety of tape thickness widths and m
- Width: 0.125 to 6 inches
- Temperature Resistance: 150 to 315 C
- Materials of Construction: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: tesa tape, inc.
Description: Premium mid-temperature masking tape, brown
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Temperature Resistance: 140 C
- Materials of Construction: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: PG21 is a high temperature masking tape designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325°F (163°C) for 30 minutes.
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 1.75 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
-
Supplier: Budnick Converting, Inc.
Description: 3M masking tape 2393 is a 7.6mil smooth, heavy duty, mini-crepe, high temperature tape.
- Thickness: 0.0076 inches
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: DeWAL
Description: DW500-47 is a high temperature Thermal Spray masking tape designed for the most severe HVOF applications. It is constructed of glass cloth and silicone rubber but with an additional layer of protection. An added foil/glass component enhances heat deflection and improves
- Features: Adhesive, Glass / Fiberglass
- Materials of Construction: Cloth - Woven Fabric, Metal Foil / Sheet
- Adhesive: Silicone
-
Supplier: Budnick Converting, Inc.
Description: 3M masking tape 214 is a 6.7 mil, smooth crepe paper treated with a high heat and stain resistant saturant gives outstanding holding power for a high heat resistant tape.
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 1.6875 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M masking tape 2693 is a 8.5 mil, mini-crepe paper masking tape suitable for the stringent demands of transportation paint masking applications. 3M class I (gold) masking tape.
- Thickness: 0.0085 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: MOCAP LLC
Description: Material: Polyimide Adhesive Leaves No Residue after Removal
- Width: 5 inches
- Features: Removable, Specialty / Other
-
Supplier: MOCAP LLC
Description: Material: Polyester Adhesive Leaves No Residue after Removal
- Width: 3 inches
- Materials of Construction: PET / Polyester
- Features: Removable
-
Supplier: NADCO Tapes & Labels, Inc.
Description: A smooth crepe pressure-sensitive masking tape with good quick stick and holding properties. This product is designed for paint making requiring clean and easy removal from a variety of surfaces. Resists paint flaking. Can be exposed to oven temperatures up to 300°F (148°C) for
- Thickness: 0.0065 inches
- Materials of Construction: Paper
- Features: Removable, Single-Sided Adhesive
- Adhesive: Rubber
-
Description: Patco 1676 PVC Automotive High Temperature Fineline Masking Tape PVC backing with rubber-based pressure sensitive adhesive. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temperature OEM bake
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.5 lbs/in
- Temperature Resistance: 4.444444444444445 to 137.77777777777777 C
- Materials of Construction: PVC / Vinyl, Plastic / Polymer
-
Supplier: DeWAL
Description: DW500-10 is a high temperature Thermal Spray masking Tape designed for the most severe Thermal Spray applications. Constructed of a single layer glass cloth and silicone rubber DW500-10 is abrasion resistant yet remains highly conformable. APPLICATION INFORMATION A
- Features: Abrasion / Scratch Resistant, Glass / Fiberglass
- Adhesive: Rubber
-
Supplier: Deviser, Inc.
Description: High Performance Masking Tape utilizes a smooth crepe backing combined with a rubber adhesive system. Exhibits a smooth, consistent unwind which delivers a user-friendly product during application. Ideally suits for demanding masking applications in the transportation,
- Thickness: 0.006599999999999999 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Temperature Resistance: 200 C
- Materials of Construction: Paper
-
Supplier: Maxi Adhesive Products, Inc.
Description: This smooth crepe paper masking tape is able to withstand oven temperatures of up to 325 degrees F for 30 minutes, depending on the adhesion surface..
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, excellent adhesion masking tape for high temperature paint masking applications in the transportation industry. Designed with a heavy duty crepe backing that resists tearing and slivering, CP 905 can withstand high
- Width: 0.9448818897637795 to 1.889763779527559 inches
- Thickness: 0.25196850393700787 inches
- Peel Strength / Adhesion: 2.5625 lbs/in
- Temperature Resistance: 15.555555555555555 to 176.66666666666666 C
-
Supplier: Shurtape Technologies, LLC
Description: Performance grade, medium-high adhesion masking tape for use in moderate temperatures in the transportation and metal fabrication industries. For use in temperatures up to 325 F (for up to 30 minutes), FrogTape® 325 Pink is a user-friendly, durable solution that
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Thickness: 0.006599999999999999 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Temperature Resistance: 4.444444444444445 to 162.77777777777777 C
-
Supplier: tesa tape, inc.
Description: 4331 is an extremely temperature resistant, flat back masking which offers the following qualities:strong adhesion and high thermal resistanceachieves border-sharp coverage resultremoval without residues
- Thickness: 0.0043 inches
- Peel Strength / Adhesion: 2.28125 lbs/in
- Temperature Resistance: 200 C
- Backing: Plastic / Polymer
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape designed for demanding, high temperature painting applications in the transportation industry. A user-friendly tape solution, CP 650 unwinds smoothly, withstands temperatures up to 325
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.006599999999999999 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: 162.77777777777777 C
-
Supplier: Shurtape Technologies, LLC
Description: High performance grade, medium-high adhesion masking tape for high temperature painting in the transportation industry and for wet sanding applications. An easy-to-unwind, quick-stick tape that resists solvents, CP 500 delivers sharp paint lines,
- Width: 0.7086614173228346 to 1.889763779527559 inches
- Thickness: 0.0058 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Temperature Resistance: 7.222222222222222 to 148.88888888888889 C
-
Supplier: tesa tape, inc.
Description: 4421 provides an excellent blend of value and performance due to its excellent paper strength, cured rubber adhesive, and high shear. 4421 performs under stress and temperatures where general-purpose products fail. It is a production grade masking tape
- Thickness: 0.0058 inches
- Peel Strength / Adhesion: 2.1125 lbs/in
- Temperature Resistance: 95 C
- Materials of Construction: Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Tan 3M 232 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 232 Masking Tape is a Scotch(R) High-Performance Tape that produces sharp paint lines in medium temperature paint bake operations and provides clean removal, even on difficult
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: tesa tape, inc.
Description: The product is thin and flexible and, therefore, suitable for all general masking applications, as well as oven drying applications up to a temperature of 80 deg C.
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 1.88125 lbs/in
- Temperature Resistance: 80 C
- Backing: Plastic / Polymer
-
Supplier: Maxi Adhesive Products, Inc.
Description: High performance masking tape for critical paint applications.
- Width: 1 inches
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Materials of Construction: Paper
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Masking Tape is based on high performance washi paper/printed paper and coated with a rubber/acrylate/silicone based pressure sensitive adhesive. It has the advantages of high temperature resistance, residue-free removal, good adhesion, low surface energy,
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: 70 C
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
- Materials of Construction: Paper, Plastic / Polymer
-
Supplier: Can-Do National Tape
Description: Tan 3M 202 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 202 Masking Tape is a high performance, excellent paint masking tape for holding, protecting and bundling where a pressure-sensitive tape is needed. The product line of
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: High-Performance 3M 213 Masking Tape Scotch Tan Crepe Paper 3M 213 Masking Tape is a very high-temperature resistant tape for use in masking and holding applications. This tape is generally the most transfer-resistant adhesive of
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: High Temp Lacquer Resistant Masking Tape - Excellent for use with lacquer and solvent-based products. One-piece removal for clear paint lines. Designed for clean removal from a variety of surfaces after exposure to oven temperatures up to 325F for 30 minutes (time and
- Materials of Construction: Paper
- Features: Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ High Performance Masking Tape 213 has a comparatively high resistance to heat in masking and holding applications. It has proven to be among the cleanest to remove when tested across a variety of surfaces. This tape is generally the most
- Width: 0.125 to 3 inches
- Peel Strength / Adhesion: 2.125 lbs/in
- Temperature Resistance: -17.77777777777778 to 176.66666666666666 C
- Features: Removable
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P1705B is a tape based on high-performance textured paper and coated with acrylic pressure-sensitive adhesive. Masking tape has the advantages of good temperature resistance, strong UV resistance, good waterproof performance and no adhesive residue.
- Thickness: 0.005118110236220472 inches
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Materials of Construction: Paper, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Polymer Molding, Inc.
Description: High Temperature Dots are flexible, conforming and heat resistant. Dots are manufactured with a silicone pressure sensitive adhesive and are available in a variety tape thickness widths and materials. Commonly used as product protection in applications
- Width: 0.125 to 6 inches
- Temperature Resistance: 150 to 315 C
- Materials of Construction: Metal Foil / Sheet
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Intertape Polymer Group, Inc.
Description: An orange, high quality, smooth crepe paper masking tape with a natural rubber adhesive. Good quick stick and holding properties for the composites industries. Smooth to touch, straight, clean paint-break line, highly conformable and flexible, tear resistant, moisture and
- Materials of Construction: Paper
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: DeWAL
Description: DW 410 is a blue silicone rubber-coated glass fabric with a high temperature silicone adhesive. The silicone rubber is tough and abrasion resistant to withstand high temperatures and grit blasting impact. The silicone adhesive provides excellent adhesion at high
- Width: 0.125 to 36 inches
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Temperature Resistance: 260 C
-
Supplier: IPS Limited
Description: Tape and CM8R Premium Deer®Brand) Wave Soldering (also see Polyimide, CM8R Premium Deer® Brand and HAL Economical Masking Tape) High Temperature Masking
- Temperature Resistance: 250 C
- Features: Removable, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Specialty High Temperature Tan Masking Tape 501+ is a tan colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding, multiple or
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Materials of Construction: Paper
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ 501+ Premium High Temp Crepe Masking Tape is a purple colored crepe paper masking tape for critical paint masking applications in the aerospace, automotive, specialty vehicle, and industrial markets where excellent holding and high
- Width: 0.47244094488188976 to 2.8346456692913384 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Materials of Construction: Paper
Find Suppliers by Category Top
Featured Products Top
-
MCT800 Series
Material: Polyimide Adhesive Leaves No Residue after Removal
(read more)
Browse Datasheets for MOCAP LLC -
High-Temp Poly Tapes & Discs Polyester tapes and Polyester Discs resist temperatures up to 425°F(218°C) for (read more)
Browse Industrial Containers Datasheets for MOCAP LLC -
answer. A polyester silicone masking tape withstood the high temperature inside the oven and both wash cycles. The PET masking tape is easy to apply and does not leave any residue behind after removal. Budnick was also able to offer butt-cut strips in roll form which allowed production to save (read more)
Browse Masking Tapes Datasheets for Budnick Converting, Inc. -
dip molded caps, end caps and high temperature vinyl caps, to silicone and EPDM rubber (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
Uniquely Engineered Tapes for Extreme Application Challenges Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
Uniquely Engineered Tapes for Extreme Application Challenges Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh (read more)
Browse Industrial Tapes Datasheets for Polyonics -
BRIM Electronics, Inc. announces the expansion of our high temperature lead wire series to include even higher temperature and higher voltage constructions—BRIM X-HIGHTM lead wires (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Polyonics® engineered tapes are designed with high-performance polymer technology to help you solve the many challenges associated with extreme static charge, high temperature, and other harsh environments. Our tapes are designed to mask, insulate, isolate, bond and protect your (read more)
Browse Datasheets for Polyonics -
shouldn’t be. Some of the key applications include fireproofing, heat shielding, high-temperature processes, thermal conductivity, and tube or pipe insulation. Fireproofing Due to its high heat and flame resistance, thermal insulation tape is designed for use in oven (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
.: -100°F to +800°F Finish D.*DuPont. NOMEX* FLAT BRAIDED LACING TAPE - A-A-52084 (MIL-T-43435 TYPE V) FINISH B Nomex* flat braided lacing tape, gives high strength & temperature performance. Stays flat. Nomax* provides almost as (read more)
Browse Cordage, Rope, and Webbing Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
More Information Top
-
New Products & Processes
~ 26 High Temperature Masking Tapes : Eight masking tapes are availa- ble designed specifically for hardfacing applications where resistance to intense heat and abrasion is essential.
-
News
High temperature masking tape .
-
Sell Duct Cloth tape
• Sell High Temperature Masking tape .
-
Sell Double Sided Tissue tape
• Sell High Temperature Masking tape .
-
Protective Tape For Printed Circuit Fabrication And High Temperature Industrial Masking
Windsor, CT - Scapa Industrial introduces Scapa 650, a high temperature masking tape for low static protection of delicate gold plated finger tabs, assembly holes, and components during flux, preheat and soldering processes.
-
Adhesives
Pressure sensitive adhesives based on polyurethane8have good temperature and solvent resistance and are suitable for high temperature masking tapes (361064, 361443).
-
power transformers ( Page 9 ) - offers from power transformers manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyester adhesive tape, PET tape, high temperature masking tape , PET tape rolls ] .
-
Sell Masking Tape MT923A
we are the best manufacturer of masking tape in China. we sell all kinds of masking tape.we have general purpose masking tape, car painting masking tape , high temperature masking tape . please contact me .
-
film coating machine ( Page 8 ) - offers from film coating machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Polyimide Tape, kapton tape, heat resistant tape, high temperature masking tape ] .
-
electronic capacitor - offers from electronic capacitor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : polyester adhesive tape, PET tape, high temperature masking tape , PET tape rolls ] .
Indicates content that may require registration and/or purchase.