-
Supplier: Phelps Industrial Products
Description: Phelps Style 9815 is 100% RTV (room temperature vulcanizing) silicone that can be used anywhere a high temperature sealant/adhesive is required. This high temp silicone sealant builds a formed-in-place gasket at operating temperatures up
- Use Temperature: -75 to 650 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9816 is 100% silicone sealant. This product can be used for gasketing and as an adhesive, and sticks to metal and glass surfaces. For best results clean with a solvent such as xylol, toluol or methyl ethyl ketone. Phelps Silicone Sealant exhibits high
- Use Temperature: -80 to 500 F
- Tensile Strength (Break): 350 psi
- Elongation: 500 %
- Dielectric Strength: 390.0000000000004 kV/in
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, high-performance silicone sealant for sealing of joints in food-contact applications, and for container construction. ELASTOSIL® 4710 cures at room temperature under the action of atmospheric moisture to give a permanently flexible
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 6-1125 CV Sealant White is a one component, moisture curing, space grade silicone sealant that is used to for high temperature bonding and sealing. It offers high elongation, non-flowing, no required mixing, and fast in-line processing.
- Tensile Strength (Break): 985 psi
- Elongation: 680 %
- Dielectric Strength: 558.8000000000012 kV/in
- Features: Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, silicone sealant for general-purpose sealing. ELASTOSIL® 5000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features non-sag ready gunnability at low (+5 °C)
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 101.5257875500379 psi
- Elongation: 250 %
- Industry: Building / Construction
-
Supplier: Wacker Chemical Corp.
Description: non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures flexible at low (-40 °C) and high temperatures (+150 °C) non-corrosive to metals suitable for alkaline substrates such as concrete, mortar, fibrous cement Application Joint
- Use Temperature: -40 to 212 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 786 Sealant M Clear is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are exposed to humidity and high temperatures. It is resistant to mildew,
- Tensile Strength (Break): 325 psi
- Substrate Compatibility: Ceramic / Glass
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 786 Sealant M White is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are exposed to humidity and high temperatures. It is resistant to mildew,
- Tensile Strength (Break): 325 psi
- Substrate Compatibility: Ceramic / Glass
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Protavic America, Inc.
Description: PNS-56225™ is a two-component clear ONE TO ONE MIX RATIO room temperature cure silicone encapsulant. It is designed for clear LED potting, encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, and high
- Viscosity: 400 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 3,055.5555555555557 µin/in-F
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: Low strength gasketing product for high temperature applications. Suitable for flexible flanges and gaps up to 1 mm. LOCTITE® SI 5920 is a low strength, silicone-based gasketing product. It is used on flexible flanges with machined or cast surfaces and is particularly suitable
- Applied Thickness / Gap Fill: 0.039 inch
- Use Temperature: 65 to 700 F
- Tensile Strength (Break): 275 psi
- Substrate Compatibility: Metal, Plastic
-
Supplier: Techsil Limited
Description: DETAILS Momentive TSE326M EX is a heat curable silicone adhesive designed for high temperature applications, it adheres well to a variety of substrates, such as metals, plastics ceramics & glass without the use of a primer. Product Benefits Easy to use, one-component material
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 705TC is a one component, thermally conductive, electrically isolating silicone for bonding, sealing and coating applications. It features outstanding thermal conductivity and is well suited for applications that require flexibility and high temperature
- Use Temperature: -60 to 400 F
- Thermal Conductivity: 2.1 W/m-K
- Tensile Strength (Break): 210 psi
- Elongation: 70 %
-
Supplier: Master Bond, Inc.
Description: Other features include remarkable flexibility and high temperature resistance while maintaining very low exotherm over an exceptionally long working life. It bonds well to a wide variety of substrates including excellent bond strength to cured silicone rubber. MasterSil 153Med
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 194.44 to 222.21999999999997 µin/in-F
- Tensile Strength (Break): 400 to 500 psi
- Elongation: 400 %
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 1645 line is a methoxycuring (neutral cure) silicone that reacts with atmospheric moisture at room temperature to create a non-corrosive seal. INSTAbond® 1645 is designed for use on sensitive electrical components where typical acetic cure products create problems.
- Use Temperature: -49 to 392 F
- Thermal Conductivity: 0.18 W/m-K
- Tensile Strength (Break): 1,000 psi
- Elongation: 650 %
-
Supplier: Master Bond, Inc.
Description: MasterSil 930 is an acetoxy type fluorosilicone for bonding, sealing and coating. Its most prominent feature is excellent chemical resistance, particularly to fuels, oils and solvents when compared to more standard silicones. Some of the chemicals that this product can withstand better than
- Use Temperature: -85 to 450 F
- Tensile Strength (Break): 800 to 1,100 psi
- Elongation: 300 to 500 %
- Dielectric Constant (Relative Permittivity): 6.08
-
Supplier: Techsil Limited
Description: Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for use as an insulating adhesive seal and fixing for electrical and
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV5249 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5249 is a true neutral curing silicone sealant and cures at room temperature, unlike
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV5243 is an electronic grade silicone adhesive sealants which exhibits high strength that will maintain a strong bond even when exposed to moist environments. RTV5243 is a true neutral curing silicone sealant and cures at room temperature, unlike
- Use Temperature: -60 to 204 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: humidity conditions Self adhesion properties Resistance to high temperatures Low temperature flexibility Excellent weatherability and ozone and chemical resistance Excellent electrical insulation properties Non-halogen flame retardant
-
Supplier: Henkel Corporation - Industrial
Description: as a sealant and adhesive for assembly and repair of industrial furnaces, ovens, boilers, exhaust stacks, high temperature ducting, and heating elements in electrical appliances. This product is typically used in applications with an operating range of -50 °C to +250 °C and can
- Viscosity: 73,500 cP
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Master Bond, Inc.
Description: Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
Find Suppliers by Category Top
Featured Products Top
-
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
curing at an elevated temperature or by using a specialist primer such as CHT Primer No 3. General Attributes: Heat cure - 90°C to 150°C Fast cure - in some cases less than 5 minutes Neutral cure non-corrosive High (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicones With Optical Clarity CHT’s series of optically clear silicones can be used to bond glass and plastics to flat screen panel and LCD displays and feature high refractive indices to provide contrast enhancement that yields high resolution. For LED (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
held in place with some form of mechanical fastening systems and the compound applied to simply improve heat dissipation. These silicone compounds are work stable and will withstand reasonably high temperatures. For more information, download our CHT SILCOTHERM product (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
AS1802 1 Part Non-Corrosive Neutral Cure Adhesive Sealant (Electronic Grade) This is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is (read more)
Browse Electrical and Electronic Resins Datasheets for CHT USA Inc. -
adhesive TAKELAC A-670A is a polyester polyol, offering several of the same benefits as the solvent based adhesive. The material is bis-phenol A and organotin compound free, with a low coating temperature of 122-140°F or 50-60° C. TAKELAC A-670A is used with the hardener TAKENATE A-670B, to be (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high-temperature (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
Vials Manufacturers, Vials Product Catalogs Directory
Ourdoor Decoration Structural Silicone Sealant Non - Toxic Ani - Mildew Features One-component, drying at neutral room temperature , high strength building structure silicone sealant, Excellent weatherproof ,service...
-
Quantitative and mechanistic effects of bubble aeration on animal cells in culture
The feet were coated with high temperature (red) RTV silicone rubber adhesive sealant (General Electric Co., Waterford, NY) to prevent scratching of the air lift bioreactor glass and to provide a tight fit. .... This sealant is non -toxic to mammalian cells and has no effect on cell growth or metabolism.
-
The Influence of Heat Ageing on One-Part Construction Silicone Sealants
Contrary to expectations, the migra- tion of the non - silicone plasticiser does not simply lead to hardening of the sealant . .... A possible explanation may be that this organic extender catalyses depolymerisation of the polysiloxane at higher temperatures which, in turn, overcompensates the hardening resulting from its evapo- ration.
-
Lithium carbon-monofluoride batteries for extended ultra-high temperature storage and surface mount applications
The mixture of bitumen and silicone allows the sealant to retain its physical attributes at elevated temperatures in addition to maintaining a viscosity low enough for the precision application of the material into the narrow grommet channel. .... The separator selected for optimum performance at high temperature was of non -woven glass.
-
Challenges in Corrosion: Costs, Causes, Consequences, and Control
High-Mobility Multipurpose Wheeled Vehicles (HMMWV), 189 – 192, 309 – 310 High temperature corrosion and wear, 354 Hoar report, 96 – 102, 318, 321, 392 Home appliances, 122, 186 – 188, 306 – 308 Howitzer firing platforms, 192, 311 Hydraulic plants … 208 heat-induced polymerized coatings, 207 hydrolysis-induced polymerized coatings: inorganic zinc, 208 moisture-cured polyurethanes, 208 oxygen-induced polymerized coatings, 207 phenolics, 207 polyurethanes, 207 silicones , 208 non -convertible coatings, 206 – … pack, 380 – 381 Sealants , 288 Sewage water systems…
-
Process Intensification for Sustainable Energy Conversion
During the course of the experiment, both the sealant and the membrane can be susceptible to such effects, both non -equilibrium thermal and chemical stresses (due to oxidation and reduction) leading to premature failure of the material, fracture of the module and .... By far the most commonly used high - temperature resistant, gas-tight sealants are glass and glass–ceramic powders with a variety of compositions. .... The most common “cold” sealants are silicone sealants.
-
States > Texas > State > Register > 2000 > [TexReg 2000-0714is] 07/14/2000
…addition, the amendments to §115.420 delete the definitions of architectural coating and non -flat architectural coating. .... effect coating, electrostatic discharge and electromagnetic interference (EMI) coating, elevated- temperature Skydrol-resistant commercial primer … hand-wipe cleaning operation, high temperature coating, insulation covering … inhibitor, screen print ink, sealant , seal coat maskant, self … topcoat, semiaqueous cleaning solvent, silicone insulation material, solid film…
Indicates content that may require registration and/or purchase.