Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bonomi North America, Inc.
Description: 140mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 85mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: 75mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
-
Supplier: Bonomi North America, Inc.
Description: 100mm Bore Spring Return High-Temperature Pneumatic Actuator
- Air Supply Pressure: 80 to 116 psi
- Operating Temperature: -4 to 302 F
- Air Supply Pressure Range: 80 to 116 psi
- Features: Pneumatic
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service & Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 seat: PTFE Temperature
- Pressure Rating: 1,000 to 3,000 psi
- Media: Air, Gas
- Valve Type: Ball Valves
- Primary Material: Stainless Steel
-
Supplier: Radwell International
Description: ACTUATOR, ROUND FLAT- II INON-ROTATING, BORE:1-1/16 INCH, STROKE:0.75 INCH, MOUNT TYPE: STANDARD, FRONT PORT: STANDARD, TEMPERATURE OPTION: HIGH TEMPERATURE (0°F TO 400°F), MAGNETIC PISTON: NONE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation.
- Actuator Torque: 73 to 83,462 In-lbs
- Operating Temperature: -10 to 195 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Location: Hazardous
-
Supplier: BI-TORQ® Valve Automation
Description: PN-SERIES PNEUMATIC ACTUATORS WITH EXTRUDED ALUMINUM BODIES The BI-TORQ PN-series pneumatic actuator features a top mount indicator and open-close stop adjustment as a standard feature. In addition, precise engineering has allowed us to reduce the size of the
- Actuator Torque: 40 to 25,000 In-lbs
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Assured Automation
Description: The Assured Automation O Series pneumatic actuators offer a simple and cost effective solution for your valve automation needs. For use on quarter turn (90 degree) ball valves, plug valves, dampers, and resilient seated butterfly valves. Features & Benefits • CISQ Certified •
- Actuator Torque: 60 to 25,600 In-lbs
- Air Supply Pressure: 20 to 120 psi
- Operating Temperature: -4 to 175 F
- Air Supply Pressure Range: 20 to 120 psi
-
Supplier: GF Piping Systems
Description: applications. Diaphragm Valves: The new Pneumatic Diaphragm Valves of GF Piping Systems represent a revolution in terms of safety, efficiency and simplicity. Like the hand valves, the new DIASTAR also has a central union nut. This connection is non-corrosive, is temperature stable, and
- Valve Size: 0.375 to 12 inch
- Pressure Rating: 150 to 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Erdmann Corporation
Description: For applications involving extreme temperature ranges or corrosive chemicals, to periodic opening or closing of a valve or hundreds of cycles 24 hours a day, pneumatic actuators are required to operate flawlessly under all types of continuous process conditions. EL-O-MATIC E & P
- Actuator Torque: 1,011 to 3,072 In-lbs
- Valve Stem Stroke Length: 1.5 inch
- Air Supply Pressure: 20 to 120 psi
- Actuation Time: 2.3 seconds
-
Supplier: Branham, W.C. Inc.
Description: Available in bores Ø 32-40-50-63 mm High temperature execution on request Models with or without cushioning Extremely resistant thanks to the double rolling assembly
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 2.4803163 inch
- Body Material: Aluminum, Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: Available in bores from Ø 32 to Ø 125 mm Double acting or single acting version High temperature execution on request Tandem executions on request Aluminum profile with slots for magnetic sensors On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 6.299216 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Aluminum
-
Supplier: Spirax-Sarco
Description: A 2-port pneumatically actuated on / off stainless steel valve for use on steam, water, air, oil and gases. A pneumatic signal acts on the actuator piston to open or close the valve with a spring return action. A valve position indicator is included on standard and flow regulator
- Features: Pneumatic
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 Available in bores from Ø 32 to Ø 63 mm High temperature execution on request Resistant thanks to the double rolling assembly
- Stroke: 0.393701 to 19.68505 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 2.4803163 inch
- Body Material: Stainless Steel
-
Supplier: Branham, W.C. Inc.
Description: In stainless steel AISI 304 and AISI 316 Available in bores from Ø 32 to Ø 125 mm High temperature execution on request FDA approved piston rod seal On request, in accordance to ATEX Directive 2014/34/EU classification II 2 GD c T4
- Stroke: 0.9842525 to 39.3701 inch
- Operating Pressure: 145.0377 psi
- Bore Size: 1.2598432 to 4.9212625 inch
- Body Material: Stainless Steel
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained
-
Supplier: Greene, Tweed & Co.
Description: urethane elastomer provides low compression set leading to high resilience along with high tear strength and high abrasion resistance Service proven long life in rugged operating conditions enables designers to meet objectives of increasing system pressures and equipment weight
- Shaft O.D. or Seal I.D.: 0.748 to 15.497 inch
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: PI (Physik Instrumente) L.P.
Description: outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
- Maximum Displacement: 240 µm
- Blocked Force: 16 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 1 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
- Maximum Displacement: 80 to 1,000 µm
- Blocked Force: 0.5 to 2 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 0.16 to 2 kHz
-
Supplier: ATI Industrial Automation
Description: linear actuators available. (1) Integrated 3" high-flow air pass-through port. Compliance X-Y: ±0.3 in Compliance Z: ±0.16 in General Duty: Heavy # of Integrated Ports: 1 Port Size: 3 Port Type: Pass Thru # of Module Flats: 3 Operational Temperature Range: -20 °F - 150 °F
- Fitting Type: Quick Coupler
-
Description: Actuator type Pneumatic diaphragm actuator Pneumatic piston actuator Electric actuator What Is The Difference Between Pressure Control Valve and Flow Control Valve
- Valve Type: Angle Valves, Control Valves, Directional Valves
-
Supplier: DeZURIK, Inc.
Description: is cycled and is ideal for automated operations. Red Valve manufactures its pneumatic actuators using black Amalgon, a fiberglass-reinforced epoxy resin. The actuator material is inert to most corrosive chemicals, hydraulic fluids, water and oil. It has an operating
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: ControlAir LLC
Description: 3/4" NPT Porting Integral Adjustable Bypass Valve - Allows small incremental signal changes without opening the primary valve High Flow Capacity -For rapid actuator stroking Soft Valve Seat Design - Provides tight shutoff and eliminates leakage in steady state operation High
- Output Pressure: 150 psi
- Maximum Pressure: 250 psi
- Port Size: 0.25 to 0.75 inch
- Material: Aluminum
-
Description: type which allows control of high differential pressure with a small actuating force. The actuator is a compact but high output diaphragm motor of a multiple spring type structured in a simple mechanism. The model HCN valves, which are compact but of a low noise type and render
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Description: temperature range is -20~230°C. Long-Extension Bonnet Chart ( b ) is a long-extension bonnet type, design for cryogenic service, which suitable temperature is -196~538°C, this kind of bonnet can protect the packing and actuator effectively, adopts the low-temperature
- Valve Type: Control Valves, Directional Valves, Globe Valves
- Media: Steam
-
Supplier: OPW Engineered Systems
Description: from low to very high temperature service Suitable for any severe process lines Excellent control characteristics that allow throttle control of flows Bubble-tight shut-off capability Optional "Blow-Out Proof Stem" per API 609 Bi-Directional Service
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Features: API, ASME, Butt Weld, ISO, Metal Seated, Other
-
Description: The model HTS Valves are widely applicable for reliable control, with high shut-off performance, in high or low temperature, high-pressure process lines. SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’,
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: materials and may be used for pressure ranges starting at 200 up to 14,000 bar (3,000 - 200,000 psi) and temperatures from -250°C (-418°F) to + 550°C (1,022°F), e.g. for: High-pressure low-density polyethylene plants Urea production plants Nitric acid plants High-pressure
-
Supplier: NIBCO INC.
Description: design, Direct mount actuation, Operating mechanism: Bare stem, infinite position plate and lock, lever lock, manual gear operator and pneumatic/electric automation MSS SP-68 (design) 100% production tested, MSS SP-25 (markings), API 609 seat pressure/temperature ratings/blow-out proof
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Features: API, ASME, ISO
-
Supplier: Burkert Fluid Control Systems
Description: The externally piloted angle seat valve is operated with a single or double–acting piston actuator. The actuator is available in two different materials, depending on the ambient temperature. High flow rates are attained with the virtually straight flow path. The reliable
- Number of Ports/Ways: 2
- Pressure Rating: 232.06032 psi
- Media Temperature: 14 to 356 F
- Valve Type: Angle Valves
-
Supplier: Greene, Tweed & Co.
Description: distributed radial loading. This design gives a high degree of seal stability and extended service life. Our Avalon® materials offer exceptional performance. A custom-molded energizer ensures correct squeeze levels are maintained. The addition of circumferential cap grooves will improve the
- Maximum Operating Pressure: 4,000 psi
- Operating Temperature: -80 to 450 F
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Greene, Tweed & Co.
Description: distributed radial loading. This design gives a high degree of seal stability and extended service life. Our Avalon® materials offer exceptional performance. A custom-molded energizer ensures correct squeeze levels are maintained. The addition of circumferential cap grooves will improve the
- Maximum Operating Pressure: 8,000 psi
- Operating Temperature: -80 to 450 F
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
-
Supplier: Bray Commercial
Description: The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
Find Suppliers by Category Top
Featured Products Top
-
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
temperature versions) were installed on damper valves in the tunnels. They are compact pneumatic actuators with scotch-yoke mechanisms, providing ESD/shutdown capabilities. The customer chose spring-return configurations, offering fast operating capability and long-term reliability with minimum (read more)
Browse Pneumatic Valve Actuators Datasheets for Rotork plc -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
PICMA® actuators. Piezo actuators use solid-state motion to deliver high speed, high force, and virtually unlimited resolution — ideal for precision positioning and alignment applications. The new encapsulated actuators offer travel ranges from 56µm - 132µm and blocking force of (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with smooth (read more)
Browse Datasheets for Rockford Ball Screw -
it is necessary for a process engineer to choose between a pneumatically or an electrically actuated valve for a process system. How to Select an Actuator offers data to make the best choice between electric and pneumatic actuators by comparing various factors, including (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
. Plast-O-Matic Actuated Ball Valves were specified for their high flow rates, reliability, and blow-out proof design. The CAFE actuator was critical due to its optional one-second cycle time, which has been instrumental in minimizing temperature differential (ΔT ) in the cooling water. This rapid (read more)
Browse Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
performance. Hardened steel gears, permanent lubrication, and heavy-duty sand-cast aluminum enclosures allow for maximum efficiency and longer product life in high-temperature, high-pressure, and high-vibration conditions. Optional cases are available in compliance with NEMA 4X, NEMA 7, and NEMA 9 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
A Push Towards Efficiency
the closing force, enhancing pinch tube element service life. Boreline seals virtually eliminate entrapment areas. Other features include: working pressures up to 125 psig (8.6 bar), temperatures up to 285 F (140 C) and easy conversion between manual and pneumatic actuation. The 313D automated cell
More Information Top
-
Some Restrictions on Nuclear Ramjet Engine Performance Imposed by Control System Component Limitations
SAE Paper 107-U, " High Temperature Pneumatic Actuators " By W. J. Koerner (The Marquardt Corporation), dated October, 1959.
-
Journal of Jet Propulsion > Book Reviews
When coupled with a ball screw which may retract within the full length of the motor shaft, the cam- piston air motor has wide application as a compact, high-performance linear actuator in high temperature pneumatic power control systems.
-
HTGR BASE PROGRAM. Quarterly Progress Report for the Period Ending May 31, 1967.
There is good indication that suitable high - temperature rotary pneumatic actuators with dry lubrication are commercially available.
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Actuators and Feedback Sensors
Pneumatic actuators also work at higher temperatures than hydraulic actuators, they operate at a lower working pressure (making them lighter than hydraulic actuators), and have less complex parts because exhausted pressurized air in the actuator can be released to the environment through …
-
ESDU SPF-M6-1 - Apr.08: Annulus flow tests (status report on tube and annulus flow rig development)
• • • • Manual Valves : High Temperature Ball - Cesare Bonetti SPA Valves High Temperature Ball Bonetti SPA Isolator Valves: Pneumatic actuator – Cesare Bonetti SPA Globe Control Valves: ISIS Fluid Control / Cesare Bonetti SPA Check V l Valves - ISIS Fluid …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-1132.pdf
Pneumatic actuators generally have the faster response, higher temperature ratings, and greater reliability required for HTW applications.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/77-0000s/77-E1100.pdf
Pneumatic actuators generally have the faster response, higher temperature ratings, and greater reliability required for HTW applications.
-
Electrolysis-based Parylene Balloon Actuators for Movable Neural Probes
Thermo- pneumatic actuators [6, 7] cause excessively high temperature rise, which can cause tissue damage and loss of brain function in the probe's vicinity.
-
ESDU SPF-M12-1 - Sept.09: Annulus flow tests (status report on tube and annulus flow rig development)
Full bore Manual Valves : High Temperature Ball - Cesare Bonetti SPA Isolator Valves: Pneumatic actuator – Cesare Bonetti SPA Globe Control Valves: ISIS Fluid Control / Cesare Bonetti SPA Check Valves - ISIS Fluid Control .
-
ESDU SPF-M8-1 - Tube and annulus flow loop development and testing - Sept. 08 update.
Full bore Manual Valves : High Temperature Ball - Cesare Bonetti SPA Isolator Valves: Pneumatic actuator – Cesare Bonetti SPA Globe Control Valves: ISIS Fluid Control / Cesare Bonetti SPA Check Valves - ISIS Fluid Control .
Indicates content that may require registration and/or purchase.