-
Supplier: Industrial Flow Solutions
Description: High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double
- Maximum Discharge Flow: 2,200 to 2,641 GPM
- Discharge Size: 8 inch
- Horsepower: 50 to 125 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, abrasion-resistant, solids handling pump Withstands temperatures up to 200°F (93°C) Heavy duty high-chrome agitator (28%) for sand/sludge/slurry applications Chrome iron semi-open impeller and wear plate Double silicon carbide
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: high-chrome iron wear liners – Avoid costly casing replacement due to excessive wear Integral high-chrome iron elbow 304 Stainless Steel stand, inlet screen and hardware – high tensile strength and corrosion resistance 56.8 Rockwell Hardness for all high-chrome iron
- Discharge Size: 2 to 6 inch
- Horsepower: 7.5 to 30 HP
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 322.932218 psi
-
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Media Temperature: 200 F
- Horsepower: 5 to 30 HP
-
Supplier: Crane Pumps & Systems
Description: All purpose centrifugal pump designed to B75.1 specifications, heavy duty service for liquid ranging from water and light hydrocarbons to heavy slurries. 14 sizes available with high temperature ranges to 600 degrees Fahrenheit. Applications: Chemical, Petrochemical,
- Discharge Size: 1 to 4 inch
- Maximum Discharge Flow: 1,000 GPM
- Media Temperature: 600 F
- Features: Centrifugal Pumps
-
Supplier: FLSmidth
Description: will ultimately lead to pump failure. To counter this, the vMAX Pump features an oversized suction-strainer surface area that prevents premature blinding and increases operational life, as it also eliminates the need to remove the pump for cleaning. Designed to operate
-
Supplier: 3X Ceramic Parts Company Limited
Description: most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications including lime slurries, cat cracker slurries, corrosive acid slurries, high pressure
- Pump Type: Dosing Pumps
-
Supplier: Pump Solutions Group
Description: external ball bearings. Modular bearing hub assemblies allow these pumps to be easily reconfigured in the field. Optional wear hardened parts available for abrasive applications. Jacketed pump head option for high temperature operation. Ductile iron construction with bolt
-
Supplier: Novaflex Group
Description: Novaflex 5785. Rubber Concrete Pumping Hose. High pressure hose designed to handle the pumping of concrete, plaster or grout mixture. All purpose cover provides excellent flexibility and wear resistance to abrasive slurries. Tube: Abrasion resistant static dissipating SBR Reinforcement: 4
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.83 to 5.27 inch
- Working Pressure: 400 to 800 psi
- Temperature Range: -20 to 160 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon carbide powder, high-purity high-temperature carbon black
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 120 W/m-K
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Description: temperatures, ranging from -20°C to 200°C (-4°F to 392°F). This temperature stability makes them suitable for use in high-temperature applications, such as heat transfer systems and hot water circulation. Dvantages of ZTA Ceramic Pump The advantages of using ZTA
- Material Type: Alumina-Zirconia
-
Supplier: Cole-Parmer
Description: • Move fluids with viscosities up to 11,000 cp • Air-powered motor eliminates sparking concerns associate with electrical pumps • Bolted pump design allows easy access to pump head for maintenance and maintains seal after repeated servicing • Non-metallic pumps are
- Maximum Discharge Flow: 3.9864 GPM
- Maximum Discharge Pressure: 100 psi
- Pump Type: Diaphragm Pumps
-
Supplier: ABB Measurement & Analytics
Description: problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted
- pH Range: 0 to 14 pH
- ORP / Redox Range: 0 to 2,000 millivolts
- Operating Temperature: 32 to 284 F
- Form Factor: Hand Held
-
Supplier: ABB Measurement & Analytics
Description: problems that plague conventional liquid, slurry and gel designs. Data Next Step™ Solid State reference Advantage™ Series with solution ground rod Comprehensive selection of measuring electrodes Combination style construction Insertion, submersion, flow-through and hot-tap Integral potted
- pH Range: 0 to 14 pH
- ORP / Redox Range: 0 to 2,000 millivolts
- Operating Temperature: 32 to 284 F
- Form Factor: Hand Held
-
Supplier: Phelps Industrial Products
Description: possesses excellent resistance to high temperature and chemicals. This packing is uniquely suitable to handle abrasive media in wide range of industries: waste water & sewage pumps, pumps for slurry and mining, dewaxing units, mud pumps in oil drilling, mine
- Cross Sectional Size: 0.125 to 1.25 inch
- Alternate Shaft or Rubbing Speed: 1,850 ft/min
- Operating Pressure: 500 to 3,000 psi
- pH Range: 3 to 11
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 0.5mm / 1mm / 2mm Zirconia Ceramic Rod Zirconia Ceramic Rod application fields: Medical plunger pump, high-pressure water pump, high-pressure injection machine, high-pressure water cutting machine, lithium battery pump, metering pump, air
- Density: 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 9.6 µm/m-C
- MOR / Flexural Strength: 181,296.04919649626 psi
- Compressive / Crushing Strength: 797,702.6164645836 psi
-
Supplier: John Crane, Inc.
Description: John Crane styles 1345, 1349 and 1349HC are constructed of high-tensile strength abrasion-resistant fibers. These packings service a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds with excellent chemical-resistant characteristics. These
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 4,000 psi
- pH Range: 0 to 12
- Operating Temperature: -166 to 550.4 F
-
Supplier: John Crane, Inc.
Description: John Crane styles K1730, K1760, K1761 and K1771 are constructed of high-tensile strength, abrasion-resistant fibers. Servicing a wide range of abrasive and slurry services, temperatures, pressures and shaft speeds, these styles offer excellent chemical-resistant characteristics.
- Alternate Shaft or Rubbing Speed: 2,250 ft/min
- Operating Pressure: 1,000 psi
- pH Range: 1 to 13
- Operating Temperature: -400 to 550.4 F
-
Supplier: Saint-Gobain Coating Solutions
Description: equipment, fan & compressor blades, pump seals & housings Protects against coal dust, non-corrosive slurry & sand
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: ProSonix Corporation
Description: ProSonix® DSI Heating Solutions Angled Steam Injector for difficult to pump sludges & slurries Low Pressure Drop typically 1-2 psig. Precise temperature control to +/- 1°F. Single or Multi-stage heating for flow rates from 1 – 15,000 gpm. High temperature rise (up 250°F)
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Siemens Process Instrumentation
Description: Siemens Echomax transducers are easy to install and require little to no maintenance, handling dust, moisture, vibrations, flooding, and high temperatures without fail. And for those dirty applications, ultrasonic transducers’ self-cleaning faces literally shake themselves clean of
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: FineTek
Description: JFR3 FMCW radar level transmitter is a non-contact measuring device, suitable for liquid level measurement in most tanks. It is easy to install, convenient to maintain, and can be used in corrosive applications. With its high precision and stability, it is widely used in liquid level
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: FineTek
Description: up to 200pf 。Simple 2 point calibration 。HART communications is optional 。Liquid, slurry and bulk solid level measurement 。Rod, cable, high temperature, corrosion-resistant units available 。Unaffected by temperature, pressure and other factors USE 。Vessel storage for
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Union Process, Inc.
Description: particle size distribution. The Circulation Attritor has the advantages of good temperature control due to the large, jacketed holding tank. Advantages of Using a Circulation Attritor: Features high pumping rates that result in faster grind and narrower particle size distribution.
-
Supplier: ProSonix Corporation
Description: Body – Allows for insertion of steam diffuser to maintain proper flow velocities thru heater. Configurations allow for single or multi-stage heating For challenging process heating applications Can be installed in horizontally or vertically. High temperature rise (up 250°F) in a single
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Precision Surfacing Solutions
Description: slurry tank and pump assembly is included. The abrasive distribution system will have the continuous agitation feature which permits the pump to keep running after the lap plate times out. This insures that the abrasive is kept in proper suspension at all times even between lap
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
is designed for line sizes from 2 to 48 inches, and it is compatible with temperatures from 14 to 170ºF (-10 to +77ºC) at pressures up to 300 psi. Its non-intrusive flow sensing element also eliminates head loss. To sense flow, the Ultra Mag relies on two compact, high (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
committed to leading the markets we serve through superior technology and operational excellence. Our products are engineered to provide low power consumption, reduced operating temperatures, and increased reliability and efficiency. Our designs address the needs of everything from large-frame turbomachinery to small, high-speed turbochargers, electric submersible pumps to subsea pumping equipment, compressors to gearboxes (read more)
Browse Ceramic Bearings Datasheets for Waukesha Bearings -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Wastewater Treatment Industry Anaerobic Digestion Pumping Solutions Vooner FloGard® manufactures and provides high-quality, conical (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
being moved, the pressure and flow rate required, temperature, and viscosity. Pump design and materials are also important considerations, as pumps must withstand the harsh conditions of power generation, such as high temperatures, corrosive chemicals, and abrasive materials. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. The portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and, therefore, robs space for new (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
This dry screw pump is designed for semiconductor applications such as Etch, CVD, Diffusion, and ALD processes that require a high gas temperature, excellent powder handling, corrosive gas tolerance, and high pumping speed. The pump temperature and nitrogen dilution can both be (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
CIVILIAN POWER REACTOR PROGRAM. PART III. BOOK 3. STATUS REPORT ON AQUEOUS HOMOGENEOUS REACTORS AS OF 1959
9.2.1 Circulation of Aqueous Slurries in High - Temperature Pump Loops.- .
-
Cooperative research program in coal liquefaction. Quarterly report, May 1, 1993--October 31, 1993
The gas-driven pumping unit is designed to pump coal slurries under high temperature and high pressure conditions (> 40(0C and > 1200 psig), .
-
HOMOGENEOUS REACTOR PROJECT QUARTERLY PROGRESS REPORT FOR PERIOD ENDING JULY 31, 1955
Oxides pumped as slurries at high temperature or degraded dry at room temperature in a Micronizer reached essentially the same particle size.
-
Energy Materials Coordinating Committee (EMaCC)
The objective of the program is to develop an advanced high temperature chemical system which when added to bentonite-based drilling fluids will produce a slurry which is pumpable at high temperature and which upon curing will yield an expandable high strength…
-
A Review of Drill-Cuttings Treatment and Disposal Methods in Nigeria- The Gaps and Way Forward
…et al, 2002) and plugging of the casing or piping because solids have settled out during or following injection, Excessive erosion of casing, tubing and other system components caused by pumping solids – laden slurry at high temperature and Environmental problems of…
-
Nation's energy future. A report to Richard M. Nixon, President of the United States
This is a pumpable coal/water high - temperature slurry feed system with high-temperature clean up of sulfur and particulates in a single compact vessel.
-
Technical basis for a minimum hydroxide concentration in tanks containing dilute waste
Specificallyin early June, 1994, a hot spot or region of high temperature was observed near the H slurry pump in tank 42H.
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
Thus, the capacity of each syngas train from the slurry feed pumps through the gasification, high temperature heat recovery, and two-stage dry particulate removal areas was increased by one-third.
-
Development of A Drilling Expert System for Designing and Applying Successful Cement Jobs
Viscosity of cement slurry also affect pumping properties, at high temperature the viscosity will be reduced which might lead to solids settling.
-
Chemical Hydride Slurry for Hydrogen Production and Storage
As with fuel oil, the viscosity increases as the temperature declines and can be too high to pump if the temperature of the slurry or fuel oil gets too low.
Indicates content that may require registration and/or purchase.