Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures.
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.55 W/m-K
- Dielectric Strength: 254.00000000000054 kV/in
- Industry: Aerospace, Automotive, Military / Government (MIL-SPEC / GG), OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: more information on mixed properties when used with other available catalysts, please contact your local technical service representative for assistance and recommendations. High thermal conductivity Low thermal expansion Low CTE Electrically Insulating Excellent chemical
- Thermal Conductivity: 1.38 W/m-K
- Viscosity: 250,000 cP
- Chemical System: Epoxy (EP)
- Type: Thermal Compound / Thermally Conductive
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Thermal Potting Cement No. 11 is primarily used where high electrical insulation and thermal conductivity are desired. No. 11 is a chemical-setting cement ideal for potting applications subject to high temperature and thermal shock.
- Use Temperature: 2,200 F
- Thermal Conductivity: 0.70671671 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.4 µin/in-F
- Tensile Strength (Break): 100 psi
-
-
Supplier: Master Bond, Inc.
Description: properties including high thermal conductivity, excellent electrical insulation properties, good physical strength properties and a high degree of flexibility. EP37-3FLFAN has low viscosity with excellent flow characteristics making it ideal as a thermally conductive
- Viscosity: 60,000 to 80,000 cP
- Use Temperature: -452.47 to 250 F
- Thermal Conductivity: 3.6056975 W/m-K
- Coeff. of Thermal Expansion (CTE): 33.333333333333336 to 36.11111111111111 µin/in-F
-
Supplier: Master Bond, Inc.
Description: EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability,
- Viscosity: 400,000 cP
- Use Temperature: -80 to 400 F
- Thermal Conductivity: 5.7 to 6.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 13,333,333.333333332 to 15,555,555.555555556 µin/in-F
-
Supplier: Epoxies Etc...
Description: 70-3811 is a two component, aluminum filled epoxy system. This system is used for making heat resistance tools, parts, or bonds that require the highest thermal conductivity and heat resistance. We have developed this extremely conductive epoxy by formulating it with a unique
- Viscosity: 48,000 cP
- Use Temperature: -103 to 572 F
- Thermal Conductivity: 2.1634185 W/m-K
- Tensile Strength (Break): 14,500 psi
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Zircon Potting Cement No. 13 is primarily used where high electrical insulation and thermal conductivity are desired. No. 13 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock.
- Use Temperature: 2,600 F
- Thermal Conductivity: 1.1538232 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 µin/in-F
- Tensile Strength (Break): 740 psi
-
Supplier: Master Bond, Inc.
Description: Supreme 121AOND is a thermally conductive, electrically insulative epoxy with superior physical strength properties and a high glass transition temperature. It has a paste consistency and a long working life.
- Applied Thickness / Gap Fill: 0.003 to 0.005 inch
- Viscosity: 10,000 to 25,000 cP
- Use Temperature: -80 to 550 F
- Thermal Conductivity: 0.58 to 0.72 W/m-K
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2762 Black is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low shrinkage, low coefficient of thermal expansion, and high thermal conductivity. It is resistant to
- Thermal Conductivity: 1.37 W/m-K
- Dielectric Strength: 381.0000000000008 kV/in
- Viscosity: 50,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2762 FT Black, formally Emerson and Cuming, is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low shrinkage, low coefficient of thermal expansion, and high thermal
- Thermal Conductivity: 1.34 W/m-K
- Dielectric Strength: 400.00000000000006 kV/in
- Viscosity: 250,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2762 FT Black, formerly Emerson and Cuming, is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low shrinkage, low coefficient of thermal expansion, and high thermal
- Thermal Conductivity: 1.34 W/m-K
- Dielectric Strength: 400.00000000000006 kV/in
- Viscosity: 250,000 cP
- Features: Encapsulant / Potting Compound
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ TC-6020 Thermally Conductive Encapsulant Part B Gray is a two-part silicone elastomer. It offers high thermal conductivity, excellent dielectric properties, and adhesion to aluminum. It is used in the manufacture of electrical and PCB products and modules. 1 kg Can.
- Thermal Conductivity: 2.72 W/m-K
- Elongation: 20.6 %
- Tensile Strength (Break): 139 psi
- Dielectric Strength: 612.1400000000012 kV/in
-
Encapsulants and Potting Compounds - Techsil® Non Silicone Heat Transfer Compound 620gm -- TEOT04005Supplier: Techsil Limited
Description: Techsil® HTC is a non-silicone heat transfer compound with a high thermal conductivity (0.9W/mK) designed for thermal coupling of electrical components. HTC is recommended where the efficient and reliable thermal coupling of electrical and electronic
- Use Temperature: -50 to 130 F
- Features: Electronics
- Type: Thermal Compound / Thermally Conductive
-
Supplier: Epoxies Etc...
Description: 50-3185 is a filled epoxy encapsulant possessing excellent physical, electrical, and thermal properties. 50-3185 is an excellent choice where low thermal expansion, outstanding electrical insulation and/or high thermal conductivity is required. Three catalysts are
- Thermal Conductivity: 1.31247389 W/m-K
- Coeff. of Thermal Expansion (CTE): 15.222222222222221 µin/in-F
- Dielectric Strength: 369.99999999999903 kV/in
- Dielectric Constant (Relative Permittivity): 5.41
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST GAP PAD TGP 7000ULM, Thermally conductive soft gap filling material, For high performance applications BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high
- Use Temperature: 140 to 392 F
- Features: Encapsulating / Potting, Leveling / Filling Compound, Thermal Compound / Heat Conductive
- Form / Function: Gap Filling Compound
- Chemical System: Silicone
-
Description: BERGQUIST GAP PAD TGP 7000ULM is an extremely soft gap filling material rated at a thermal conductivity of 7.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low
- Use Temperature: -76 to 392 F
- Features: Gap Filling Compound, Pad, Thermal / Heat Conductive
- Industry: OEM / Industrial
- Chemical System: Silicone
-
Supplier: Epoxies Etc...
Description: The 50-2185FR Potting and Encapsulating Compound has been formulated to provide a low glass transition temperature, low durometer, high thermal conductivity, and flame retardancy. This system offers excellent heat transfer, low exotherm and excellent electrical
- Viscosity: 27,000 cP
- Use Temperature: -58 to 248 F
- Thermal Conductivity: 1.22593715 W/m-K
- Tensile Strength (Break): 800 psi
-
Supplier: Epoxies Etc...
Description: 50-3182 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3182 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination of properties makes this system
- Viscosity: 3,000 to 90,000 cP
- Use Temperature: -67 to 401 F
- Thermal Conductivity: 1.65862085 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.666666666666668 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Two component EP46HT-2AO Black is ideal for demanding bonding, sealing and encapsulation applications where thermal conductivity, electrical insulation and high temperature resistance are required. It has a service temperature range of -100°F to +500°F with a glass transition
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 140,000 to 280,000 cP
- Use Temperature: -100 to 500 F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 2762FT, Epoxy, High Temperature Resistance, High Thermal Conductivity, Potting, Encapsulant LOCTITE® STYCAST 2762FT epoxy encapsulant is designed for potting electronic components exposed to harsh environments. This material is also ideal for
- Viscosity: 25,000 cP
- Chemical System: Epoxy (EP)
- Type: Thermal Compound / Thermally Conductive
- Cure / Technology: Two Component System
-
Supplier: OMEGA Engineering, Inc.
Description: encapsulating, assembling, bonding. Is a thick or thin film of cement required? This dictates whether or not an air set or a chemical set cement should be used. 2. Thermal Considerations What is the maximum temperature that the cement must withstand? What degree of thermal
- Use Temperature: 1,796 to 2,597 F
- Thermal Conductivity: 0.5769116 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.2 to 12.999999999999998 µin/in-F
- Tensile Strength (Break): 325 to 1,500 psi
-
Supplier: Techsil Limited
Description: MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable costs. This black, two-part epoxy provides superior
- Industry: Electronics (PCB / SMT Assembly)
- Chemical System: Epoxy (EP)
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electrotemp Cement No. 8 is primarily used where high electrical insulation and thermal conductivity are desired. No. 8 cures by a chemical-set and is ideal for potting applications subject to high temperature and/or thermal shock. Formulated with
- Use Temperature: 2,600 F
- Thermal Conductivity: 1.1538232 to 1.5865069 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.5999999999999996 µin/in-F
- Tensile Strength (Break): 400 psi
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST 2762-Catalyst 14 ) LOCTITE CAT 14 is a two component high thermal conductivity epoxy encapsulant for electronic components exposed to harsh environments. This material is also ideal for large and complex castings that require high temperature
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Insultemp Cement No. 10 is primarily used where high electrical insulation and thermal conductivity are desired. No. 10 is a phosphate-bonded material that cures by a chemical-set and is ideal for potting applications subject to high temperature and/or
- Use Temperature: 2,400 F
- Thermal Conductivity: 1.442279 to 2.3076464 W/m-K
- Coeff. of Thermal Expansion (CTE): 5 µin/in-F
- Tensile Strength (Break): 300 psi
-
Supplier: Henkel Corporation - Electronics
Description: (Known as STYCAST 2850FT ) LOCTITE STYCAST 2850FT is for high thermal conductivity and low outgassing, consider this encapsulant.
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL STYCAST 2762 Catalyst 17M-1 ) LOCTITE STYCAST 2762 is a two component epoxy encapsulant designed for electronic components exposed to harsh environments. This material is also ideal for large and complex castings that require high temperature resistance and thermal
- Industry: Electronics (PCB / SMT Assembly)
- Features: Encapsulant / Potting Compound
-
Supplier: Techsil Limited
Description: Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal
- Features: Electronics, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Liquid, Metal, Plastic, Thermal / Heat Conductive
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 150 F
- Thermal Conductivity: 1.15 W/m-K
- Coeff. of Thermal Expansion (CTE): 12.222222222222221 µin/in-F
-
Supplier: Protavic America, Inc.
Description: : it is perfectly adapted for the lead-free solder reflow. Its reactivity enables it to be cured at 150C in less than 2 hours. Its outstanding features are : high ionic purity, high thermal conductivity and good adhesion on current surfaces./span>
- Viscosity: 20,000 cP
- Thermal Conductivity: 7 W/m-K
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 to 94.44444444444444 µin/in-F
- Features: Die Bonding Adhesive / Compound, Electrically Conductive, Filled, Grease / Paste, Thermal / Heat Conductive
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Encapsulants and Potting Compounds - Momentive RTV560 Red Electronic Silicone +DBT 12lb -- MOSI02088Supplier: Techsil Limited
Description: well suited to applications which require low and high temperature bonding, the potting and encapsulation of electrical assemblies, thermal insulation applications and cast-in-place heat shielding. DBT is the recommended catalyst for RTV560. Product Benefits Room temperature
- Use Temperature: -115 to 260 F
- Features: Electronics, Encapsulating / Potting
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide,
- Use Temperature: 900 F
- Chemical System: Ceramic / Inorganic Cement, Silicone
- Features: Electronics, Encapsulating / Potting, Grease / Paste
- Composition: Filled
-
Supplier: RS Components, Ltd.
Description: Electrolube UR5097RP250G
- Features: Encapsulating / Potting Compound, Flame Retardant (e.g. UL 94 Rated), Specialty / Other, Thermal Compound / Interface (Thermally Conductive)
Find Suppliers by Category Top
Featured Products Top
-
ELAN-tim® products for insulation purposes supports the heat management in the converters. The products have high thermal conductivity and dissipate heat away fast from the sensitive components. Thermal Interface Materials During the charging cycle of electric (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
the material cures in place and will not run or slump. The compound requires a relatively low heat cure of 85°C for 2-3 hours, is thermally conductive and electrically non-conductive. “Supreme 3DM-85 is designed for heat sensitive components that cannot withstand high temperatures (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
plastics. This high strength system delivers tensile lap shear, tensile and compressive strength of 1,800-2,000 psi, 6,000-7,500 psi and 15,000-17,000 psi, respectively. This electrically insulative compound features a thermal conductivity of 10 (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
pot life of 7-9 hours at room temperature for a 100 gram mass. Upon curing, EP29LPAO exhibits low exotherm, even in large volumes. This dimensionally stable formulation has low shrinkage upon cure, both linearly and volumetrically. EP29LPAO delivers a thermal conductivity of 9 (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
controllers, drive systems, and power units. Thermal potting adhesives are typically two-component composite materials based on silicone, epoxy, or polyurethane resins, filled with high thermal conductivity powders. These materials offer excellent (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
due to their outstanding thermal conductivity and protective properties. Enhancement of Thermal Conductivity Efficiency Thermal potting compounds are primarily used to fill the gap between the chip and the heat sink in RF modules. These compounds create a (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
sensitive components (Bectron®, CONAP®). Epoxy and silicone potting materials that provide protection for high temperature applications (Epoxylite®, (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Static Dissipative / Electrical Conductive Thermal Conductivity EMI Shielding Reduced Permeation Elevated Temperature Performance Masterbatch Overview: Graphene (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc.
Conduct Research Top
-
Managing Heat Transfer With Potting Compounds
and require additional power to operate. Molded plastics are used in place of metal enclosures due to cost control and weight savings. In most cases, these plastics are not as effective at transferring heat away from its source. Thermally conductive potting compounds are an effective way to control
More Information Top
-
Performance Analysis and Thermal Modeling of a High-Energy-Density Prebiased Inductor
The dc inductor (choke) considered in this paper is manufactured us- ing a novel technique incorporating high thermal conductivity potting compound and a high copper-fill-factor preformed coil [15]–[17].
-
Thermal analysis of a high energy density pre-biased choke
The choke is manufactured using a novel technique incorporating high thermal conductivity potting compound and a high copper fill-factor preformed coil [4], [5].
-
Evaluation of heat transfer characteristic of Aluminum Nitride (AlN) potting compound for the end windings of permanent magnet synchronous machines
This paper introduces Aluminum Nitride (AlN) potting compound with high thermal conductivity into PMSM heat dissipation.
-
Design Considerations of a Brushless Open-Slot Radial-Flux PM Hub Motor
The complete stator/winding assembly is encapsulated using a high - thermal - conductivity potting compound .
-
Evaluation of SiC BJTs for High-Power DC–DC Converters
The magnetic devices use Finemet nanocrystalline amorphous metal cores with copper foil wind- ings, and for good thermal management, they are encapsulated together in an aluminium case using a high - thermal - conductivity potting compound .
-
Non-uniform thermal properties of an alumina granule/epoxy potting compound
The higher thermal conductivity of the potting compound helps to remove the heat generated by the device.
-
Heat Pipe Cooled Induction Motor
The use of a higher thermal conductivity , filled potting compound was re- quired because of the reorientation 'of the heat flow paths.
-
The discrepancy between human peripheral nerve chronaxie times as measured using magnetic and electric field stimuli: the relevance to MRI gradient coil safety
To reduce heating, the coil was completely potted within a high thermal conductivity epoxy compound (Cotronics Corp., DurapotTM 865 Epoxy, Brooklyn, New York).
-
Sensory and motor stimulation thresholds of the ulnar nerve from electric and magnetic field stimuli: Implications to gradient coil operation
The coil was com- pletely potted within a high thermal conductivity epoxy compound (Cotronics Corp., DurapotTM 865 Epoxy, .
-
Thermally enhanced SMT power components
The thermal enhancement is done by filling the air gap between the winding and can by pitch or potting compound and inserting a high thermal conductivity centre rod in the middle of the winding.
Indicates content that may require registration and/or purchase.