-
Supplier: VACUUBRAND, Inc.
Description: The VS series valves are butterfly-type valves. A circular valve plate with a sealing ring on the circumference rotates around an axis at right angle to the valve axis. As a result, the valves leave virtually the entire cross section free, offering very good
- Port Size / OD: 0.6299216 inch
- Type: Butterfly Valve, Inline Valve, Straight Through
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: High Conductance
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Agency: API, ASME, ISO
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves
- Port Size / OD: 0.75 to 1.5 inch
- Operating / Bake-out Temperature: 302 to 399.2 F
- Type: Butterfly Valve
- Port Flange & Seal Type: Conflat®, ISO
-
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Edwards Vacuum
Description: The QSB quarter swing valves are compact, quick acting, high conductance isolation valves. The QSB valves have a polished, stainless steel, ISO flanged body with fluoroelastomer 'O' ring sealed valve plate and shaft. The valve plate 'O' ring groove is vented
- Port Size / OD: 4.0157502 inch
- Operating / Bake-out Temperature: 32 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Butterfly pressure control valves for downstream applications. Very fast and strong actuator. Powerful integrated controller. Automatic maintenance indication.
- Port Size / OD: 1.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as high cycles, high pressures and high temperatures. BOS-US
- Features: Butterfly Valves
-
Supplier: OPW Engineered Systems
Description: compact Stainless steel with silicone seal Built in accordance with G.M.P.standards Allows continuous feeding of product without obstructing product flow Holds pressure and vacuum with disk in closed position High temperature resistant Interchangeable with Sure Seal valves and
- Features: Butterfly Valves, Other, Sanitary / Hygienic Valves
- Agency: DIN, ISO
- Actuation: Pneumatic
- Media: Powder / Solids
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 1.5 to 48 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
-
Supplier: Mueller Steam Specialty
Description: These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity
- Pressure Rating: 150 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Potable Water, Salt Water, Sour Gas, Specialty / Corrosive Gases, Wastewater, Water
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: DeZURIK, Inc.
Description: BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs of nylon coated ductile iron, 316 stainless steel or aluminum bronze. BOS-CL valves
- Features: Butterfly Valves
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits • Bi-directional sealing with preferred direction. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. • Superior
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
-
Supplier: VAT, Inc.
Description: Area of application: Semiconductors, FPD and industrial processes, particularly CVD systems. Description: Downstream pressure control and isolation valve Compact design Fast operation High-performance, integrated controller Low minimum controllable conductance Nominal inside diameters
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 248 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough For contaminating and aggressive applications, mechanism in the actuator Compact alternative to gate valves
- Port Size / OD: 2.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VAT, Inc.
Description: Vatterfly valves with extended body designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough For contaminating and aggressive applications, mechanism in the actuator Compact alternative to gate valves
- Port Size / OD: 2.5 to 8 inch
- Operating / Bake-out Temperature: 302 F
- Type: Butterfly Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring, None
-
Description: Quarter-turn actuation, small footprint and the shortest possible gas path make manual butterfly valves the preferred choice for many applications. O-ring sealed plate and stem provide a low-cost alternative to bellows sealed gate valves. Manual butterfly valves
- Port Size / OD: 0.75 to 2 inch
- Operating / Bake-out Temperature: 302 F
- Type: Ball Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by
- Valve Size: 0.5 to 24 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
-
Supplier: VAC-CON, Inc.
Description: Vacuum System: 2-stage centrifugal compressor (135" water/8000 cfm) Vacuum Drive: Hydrostatic 3.5 cubic yard capacity 3/16" Cor-Ten steel debris tank Full opening rear door with mechanical rear door locks 5" butterfly valve with 10' lay flat hose Debris tank dumping:
- Vacuum Pressure: 134.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 707 gallons
- Technology: Centrifugal
-
Supplier: Zurn Industries LLC
Description: Reduced Pressure Principle Backflow Preventer 4-375 is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are required protecting against both backsiphonage and backpressure of contaminated water into the potable water supply. This pressure
- Valve Type: Back Flow Preventer Assembly
- Media: Water
-
Supplier: HORIBA Instruments, Inc.
Description: The EC-5000 series exhaust pressure controller can maintain a consistent pressure, of the user’s choice, within the chamber. The high-resolution stepper motor and unique butterfly valve ensure a fast, sensitive response to any pressure changes. Benefits: Suitable for high
- Standards and Compliance: Other, RoHS Compliant
-
Supplier: Jaygo, Inc.
Description: Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable Shaft Seal Designs to Meet Product Requirements Flush Mounted
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Stainless Steel, Coated, Other Materials Double Jacket for Process Heating or Cooling Internal Vacuum or Pressure Flush-Bottom Plug Valve or Flush-Bottom Ball Valve Various Blade Designs - Rectangular, 1/4 Twist, Vertical, Butterfly, Saw-Tooth Blades Easily Removable
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Plascon Group (The)
Description: Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full
-
Supplier: Plascon Group (The)
Description: Each unit is custom made to customer specifications. Working pressure 1 bar or to customer requirements and hygienic butterfly valves sized to customer specs. Transportable holding vessels can be designed to be stackable up to three high when empty or two high when full
Find Suppliers by Category Top
Featured Products Top
-
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
EXAIR's Premium Reversible Drum Vac™ System comes complete with a 30, 55 or 110 gallon drum, ready to use for your specific application. Its high powered vacuum fills a 55 gallon drum in less than two minutes. Then with the simple turn of a knob, the same stainless steel pump quickly (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Where Advanced Research and Vacuum Technology Intersect Whether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. The unique condition of such very low (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Vacuum Made Simple: Rough Vacuum and Vacuum Made Simple: High Vacuum on demand! (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
, with its steel wire reinforcement coil, is specially suited for applications where kinking resistance is a top priority. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
doesn’t always get enough attention. From siphon and backflow risks to collapsed piping, the consequences can be serious. There are multiple ways fabs address this: Vacuum breakers Air gaps Specialized venting or backflow prevention (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
At DuroVac, we work hard to ensure our industrial construction vacuums are strong, versatile and user-friendly enough to support you in your manufacturing efforts. Using our vacuums for construction dust helps keep jobsites cleaner and safer. DuroVac supports all types (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
The webinar focuses on the challenges in progressing from High Vacuum (approx. 10^-8 Torr) to Ultra-High Vacuum (below 10^-9 Torr) Pressure. We will discuss in detail (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Proven performance Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
advantages of vacuum metallurgy with high-speed casting technology, the system ensures reduced contamination and excellent surface finish, making it ideal for demanding aerospace and defense industries. Designed to operate under high vacuum conditions, these furnaces are optimized for reactive rare (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group
More Information Top
-
Cryogenic Scattering Measurements
(7) diffusion pump, (8) water baffle, (9) liquid nitrogen trap, (10) liquid nitrogen reservoir, (11) butterfly high vacuum valve , (12) chamber bleed valve, (13) chamber thermocouple, (14) chamber ioni- zation gauge.
-
Scaling Design and Experimental Study on Hall Thrusters with Curved Magnetic Field
…vane rotary vacuum pump, one Model ZJP-600 roots vacuum pump, two Model K-600T oil vapor diffusion vacuum pumps, two Model ENDSTD24ASAN12OVEP220LSE pneumatic ultra-high vacuum gate valves, nine Model GIQ-100A pneumatic high vacuum butterfly valves and several electro-vacuum…
-
Ultraviolet Limb Imaging Experiment
HIGH VACUUM BUTTERFLY VALVE - .
-
Atom abstraction in the interaction of F₂ and XeF₂ with Si(100)
Pneumatically actuated butterfly valves (Key High Vacuum Products models QBV-75-P-SS16 and QBV-150-P- SS40 ) were placed at both ends of the drag pump.
-
Development of high pressure-high vacuum-high conductance piston valve for gas-filled radiation detectors
Disadvantages of existing valves and need for indigenous development of a special valve: Conventional valves like bellow sealed valves; diaphragm valves, gate valve and butterfly valves are compatible with high vacuum but cannot withstand high pressures.
-
Effects of differential etching and masking resist preparation on the quality of the reactive-ion-etched aluminum and aluminum alloys
During etching~ the effective pumping speed was regulated by a butterfly throttling valve ahead of the high vacuum valve.
-
Vacuum Technology
For this case, pneumatically driven high vacuum valves using lubricant grease, such as butterfly valves, can be adopted.
-
The qualitative detection of free radicals using a modified commercial mass spectrometer
The pumps and cold trap could be isolated from the high vacuum system by a 2 in. quarter-swing butterfly valve (Edwards model QSB2). .
-
Analysis of potential component cleaning techniques. Final report, July 6, 1992--July 5, 1995
A high vacuum gate valve is positioned at the turbo pump inlet and a butterfly valve at the roughing pump inlet.
-
Updating the Secondary Standard for the Unit of Low Absolute Pressure VE-13–13
The vacuum fixtures in the system for creating and maintain- ing an absolute pressure include high - vacuum HTC gate valves (DN 40 CF), a VAT series 202 butterfly valve, and a precision Adixen (Germany) needle valve.
Indicates content that may require registration and/or purchase.