-
Supplier: Filtertech, Inc.
Description: the high vacuum environment in the distillation chamber. While the roll oil and additives vaporize and are carried out of the distillation chamber, the heavy hydrocarbon oil contaminants “bottoms” drop to the base of the distillation chamber where they accumulate
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Daitron Co., Ltd.
Description: food-processing and medical devices manufacturing processes (Polymerization, reaction, distillation, dehydration, drying, freeze-drying, concentration processes, etc.) Silicon monocrystalline pulling equipment Vacuum cleaning equipment
- Ultimate Operating Vacuum: 0.006000510043352 to 0.00750063755419 torr
- Pumping Speed: 34.2514124293785 to 43.079096045197694 CFM
- Features: AC Three Phase, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: Busch Vacuum Solutions
Description: All pumps are of a single-stage, high-efficiency, variable port design that provides end vacuum capability comparable to most two-stage pumps. Quiet running and requiring minimal maintenance, LX pumps are an economical alternative to traditional close-coupled, separate-drive or
- Ultimate Operating Vacuum: 25 torr
- Pumping Speed: 14.7 to 34 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 3 HP
-
-
Supplier: Busch Vacuum Solutions
Description: vacuum pumps are in operation worldwide in industry every day. With the Zebra series, Busch also offers two-stage rotary vane vacuum pumps for applications in the medium vacuum range. The constant vacuum level in continuous operation is ensured by forced oil lubrication,
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Hebeler LLC.
Description: Buflovak offers an exclusive Caustic Cell Liquor design. Cell Liquor to 50% NaOH concentration using Buflovak’s high efficiency separator design. Cell Liquor from 50% to 73-78% NaOH concentration using Buflovak’s special steam heated tubular evaporator. Caustic concentration to 98% Anhydrous
- Distillation Process: Batch, Continuous
- Solvent Recovery Technology: Distillation
- Equipment Type: Modular / Tower
-
Supplier: Pope Scientific, Inc.
Description: thin-film wiping action of feed liquid through a heated cylindrical vacuum chamber. Keys to the superiority of this process include short residence time of the feed liquid, a significantly lowered temperature due to high vacuum capability, and optimal efficiency in mass and heat
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory
- Features: Other
-
Supplier: Pope Scientific, Inc.
Description: thin-film wiping action of feed liquid through a heated cylindrical vacuum chamber. Keys to the superiority of this process include short residence time of the feed liquid, a significantly lowered temperature due to high vacuum capability, and optimal efficiency in mass and heat
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory
- Features: Other
-
Supplier: Pope Scientific, Inc.
Description: thin-film wiping action of feed liquid through a heated cylindrical vacuum chamber. Keys to the superiority of this process include short residence time of the feed liquid, a significantly lowered temperature due to high vacuum capability, and optimal efficiency in mass and heat
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
- Operation: Laboratory, Pilot
- Features: Other
-
Supplier: Schutte & Koerting
Description: can cause momentary interruption in pumping, but no damage to equipment. Applications Decarbonating brewery water. Creating chemical process vacuums. Water treating by degasifying. Used in degassing molten steel. Perfume concentration. Distillation. Vacuum packaging.
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Schutte & Koerting
Description: booster ejector; (3) a high vacuum ejector; (4) a low vacuum ejector; and (5) usually two condensers—one after the secondary booster ejector and the other between the high vacuum and low vacuum ejectors. The condenser between the high and low
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Supplier: Alfa Laval Inc.
Description: unique design makes Ziepack heat exchangers ideal where low pressure drop and compactness are essential, particularly in vacuum distillation columns. For revamps, Ziepack presents the added advantages of fitting available column space and accommodating existing equipment.
- Type: HVAC Condensing Unit
- Application: Process
-
Supplier: Pope Scientific, Inc.
Description: thin-film wiping action of feed liquid through a heated cylindrical vacuum chamber. Keys to the superiority of this process include short residence time of the feed liquid, a significantly lowered temperature due to high vacuum capability, and optimal efficiency in mass and heat
- System Capacity: 100 to 450.00000000000006 kg/hr
- Operating Temperature: -3.888888888888889 to 176.66666666666666 C
- Power Source: Electric
- Application: Food Processing, Pharmaceutical Processing, Research and Development, Solvent Recovery
-
Supplier: Proceco Ltd.
Description: it an environmentally and more cost effective alternative to conventional wastewater concentration technologies. Proceco Éco-Smart MVR Evaporator Features PLC-controlled process Few moving parts and no liquid pumps Vacuum distillation process Efficient vapor compression technology Uses
Find Suppliers by Category Top
Featured Products Top
-
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Space is undoubtedly a challenging environment for any electronic component. The success of any mission depends upon the reliability of the discrete components that must be able to operate in extreme cold, in vacuum, and under intense radiation—not to mention the ability to survive (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
temperatures as low as -423°F and temperatures as high as 1,450°F. Extreme conditions may also involve corrosive and radioactive environments that present extreme wear on other sealing solutions. Last, extreme conditions also include ultra-high vacuum environments where the permeation of the seal could (read more)
Browse Cryogenic Equipment Datasheets for Technetics Group -
The F.A.Z. Institute study has announced Busch Vacuum Solutions high ranking for sustainability amongst other mechanical and plant engineering companies. (read more)
Browse Vacuum Equipment Repair Services Datasheets for Busch Vacuum Solutions -
Vacuum and leak detection equipment ensure high standards of quality and efficiency across your operations with our vacuum pumps and and leak detectors, including integrated solutions tailored to meet your design, production, assembly, and testing requirements. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
New Video! Innovative Pulp & Paper Solutions See the new video showcasing Vooner’s innovative Liquid Ring Vacuum Pumps and solutions for the Pulp and Paper Industry. Vooner pumps, available in both single-stage and two-stage configurations, are designed for low to high (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC
More Information Top
-
Pyrethroid Insecticides
It is important in this design, with a multiplicity of reactors, stills, receivers, tanks, columns, exchangers, extractors and high vacuum distilling equipment , to keep all of the equipment in use as much as possible.
-
A comparison of the effects of various purification treatments on the oxidative stability of squid visceral oil
Simple High Vacuum Distillation Equipment for Deodorizing Fish Oil for Human Consumption, Lipids 25:170–172 (1990).
-
Thermal stability of some commercial synthetic antioxidants
Simple High Vacuum Distillation Equipment for Deodorizing Fish Oil for Human Consumption, Lipids 25:170–172 (1990).
-
Concentration and stabilization of n-3 polyunsaturated fatty acids from sardine oil
Simple High Vacuum Distillation Equipment for Deodorizing Fish Oil for Human Consumption, Lipids 25:170–172 (1990).
-
Validation of the rancimat test for the assessment of the relative stability of fish oils
Simple High Vacuum Distillation Equipment for Deodorizing Fish Oil for Human Consumption, Lipids 25:170-171 (1990).
-
Inside AOCS
High vacuum distillation equipment to process crude glycerine coming from soap-lyes or from fat splitting sweet waters.
-
Referaten part
… more remote wish, itself of reference auslandischer cylinder to make ole more and more free the processing of Mineralolen to be given has, to be obtained by products has the AnstoB for construction of high vacuum distillation plants fiir, that correspond in …
-
CMM visits F. D. Copeland & Sons Ltd.
Plant comprises storage facilities of >2500 drums i.e. 500 t, and a total bulking facility of 10 t; a QC laboratory boasting an automated gas chromatograph; and high vacuum glass distillation equipment for rectification and fractionation of various mint, citrus and …
-
Los Angeles program is completed
HIGH - VAcuuM DISTILLATION EQUIPMENT .
-
Possible designs for rotary apparatus for vacuum distillation
Today, the organic and petrochemical synthesis industry has an acute need for a mechanical design for high - vacuum distillation equipment to be operated at an absolute pressure below 10 mm Hg and an SC of 10-20 theoretical stages, as well as …
Indicates content that may require registration and/or purchase.