-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 18 oz. / stroke, MOC’s: HDPE, AL, Neoprene, Wt. 8 lbs. For screened dispensing of thicker oil based liquids such as paraffin, motor oil, cutting oils, etc. With telescoping
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Metal-body pumps for use in tight work areas where drums containing flammables are stored • Curved discharge spout for convenient hose extension • Designed for use in industrial, agricultural, and automotive industries • Model 06511-00 is ideal for use with
- Features: Drum Pumps
-
Supplier: DRUM-MATES Inc.
Description: Heavy Duty, Lever Hand Pump, for Low to High Viscosity Liquids For Marine, Automotive, Industrial, Aviation Dispensing Applications Extra spout style supplied with each pump! Lever Operated Hand Pump, Heavy Duty Ideal for use with low or high
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
-
Supplier: Macnaught USA, Inc.
Description: High pressure portable grease pump which also includes a 2m HP grease hose, inline swivel, dispensing handle and coupler for ease of use. Quick effortless greasing in everyday lubrication of heavy equipment, agricultural equipment, automotive, marine and more. Hands free
- Maximum Discharge Pressure: 8,700 psi
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and
-
Supplier: Macnaught USA, Inc.
Description: The P58 Maxilube is the latest high performing heavy duty air operated grease pump manufactured by Macnaught. Designed, engineered and manufactured in Australia, the P58 now provides you with a high performing, high pressure grease pump along with the Macnaught
- Maximum Discharge Pressure: 8,700 psi
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s 50:1 Premium air-operated/pneumatic grease pumps are excellent for high-volume grease applications requiring continuous high-pressure grease output. These portable grease pump systems are engineered for 400 lb./55 Gal. containers. They are equipped with a low
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Features: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P3-TR Specifications Model number P3-TR – powerlube® Pump ratio 50:1 Ratio Max pump output pressure 7,500
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Drum Pumps
-
Supplier: Mixer Direct
Description: Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get
- Motor Power: 10 HP
- Mixer Type: Agitator, Propeller / Impeller, Rotor-Stator, Single Rotor
- Operating Condition: Batch Operation
- Features: Industrial, Laboratory
-
Supplier: DRUM-MATES Inc.
Description: For use in Drums or Totes (IBC's) Benefits & Features Long-life construction: high quality, heavy duty Fine control discharge rate of 1 litre per cycle Excellent for heavier thickness materials Pump handle transferable for overhead operation Self-lubricating TFE piston ring,
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps
-
Supplier: DRUM-MATES Inc.
Description: For General Industrial Liquid Transfer from Pails and Drums Piston, siphoning hand pump Non-corroding, heavy duty, quick-siphon: a few strokes starts siphoning action, transfers uphill, siphons downhill, 5 ft. of PVC discharge hose. Useful for all liquids compatible with PVC
- Features: Drum Pumps
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Discharge Size: 0.5 inch
- Features: Drum Pumps, Reciprocating Pumps
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Power Source: Manual
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Maximum Discharge Flow: 8 GPM
- Discharge Size: 0.75 inch
- Pump Housing Material: Cast Iron
- Features: Drum Pumps, Refueling Pumps, Rotary Vane Pumps
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Features: Drum Pumps, Reciprocating Pumps
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Power Source: Manual
- Pump Housing Material: Plastic
-
Supplier: Great Plains Industries, Inc.
Description: No Description Provided
- Discharge Size: 0.75 inch
- Pump Housing Material: Aluminum
- Features: Drum Pumps, Reciprocating Pumps, Refueling Pumps
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: G.L. Huyett
Description: Rotary pumps are a common pump used for light to medium viscosity oils including diesel, kerosine, motor oil and common oils up to SAE 90. The dual direction operation of the handle on the H89100 allows the pump to either fill or empty containers. The H89200 lever style
- Maximum Discharge Flow: 4.760000000000001 GPM
- Maximum Discharge Pressure: 115 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic, Manual
Find Suppliers by Category Top
Featured Products Top
-
. That’s why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi’s patented helical gear (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
system combines low-speed planetary agitation with high-speed shear for maximum mixing efficiency. Two stainless steel High Viscosity planetary stirrers, powered by a 5 HP motor, provide thorough turnover of thick, sticky, and highly viscous materials. Complementing this mixing action are two high (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
an engine. On the other hand, changing oil too soon or too frequently can have a huge cost impact and environmental impact. Oil in RICE (rotating internal combustion engines) becomes progressively contaminated, the rate of which can vary based on load factor, duty cycle, age, environment, and fuel (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
DAYTON Hand Drum Pump,Rotary,Cast Iron - Hand Operated Drum Pumps - 7P071|7P071 - Grainger Industrial Supply
Grainger currently does not offer a hand operated drum pump which can tolerate a viscosity that high .
-
drum pump - offers from drum pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : PPS, Hand Rotary Pump, Drum /Barrel Pump , Hand Pump ] electric grease pump for 180kg drum Application: For high viscosity grease injection.
-
Idaho Nuclear Technology and Engineering Center Low-Activity Waste Process Technology Program FY-98 Status Report
Many of the mixes produced during the earlier small-scale studies were scoping trials where the materials were mixed by hand and data was not collected on the viscosity of the mix. … mixed at large-scale; an observation confirmed by the successful production of the 200 liter drum specimen. … increase associated with the alkaline LLW grout formulation may lead to an unacceptably high number of waste … An alternative option is to pump the fluid grouted waste mixture into one of the emptied silos …
-
Idaho Nuclear Technology and Engineering Center Low-Activity Waste Process Technology Program, FY-98 Status Report
Many of the mixes produced during the earlier small-scale studies were scoping trials where the materials were mixed by hand and data was not collected on the viscosity of the mix. … mixed at large-scalq an observation confirmed by the successful production of the 200 liter drum specimen. … increase associated with the alkaline LLW grout formulation may lead to an unacceptably high number of waste … An alternative option is to pump the fluid grouted waste mixture into one of the emptied silos …
-
Grainger.com
• Hand Operated Drum Pump , Action Type Siphon, Pump Body Material Polyethylene, Wetted Materials High Density Polyethylene, Seal Material Polyethylene, Gasket Material Polyethylene, Discharge Tubing Material Polyethylene, Hose Material Polyethylene, Piston Material Polyethylene, For Use On 15, 30 and 55 gal. Viscosity 650 CPS, Max.
-
Pumps for filling and emptying containers
… the ready product, i.e., pouring the product into or out of containers (tanks, drums , bottles, etc.). Analysis revealed that the pumping equipment for emptying (filling) containers at enterprises is low-tech. Hand pumps or cumbersome, heavy self-priming pump units, generally stationary, are still used today. Since many of the chemical products have a high density, viscosity , or conversely high fluidity, the use of most centrifugal self-priming pumps becomes ineffective.
-
The science of vacuum-casting high-voltage ignition coils
Materials are delivered in 5-gallon pails, 55-gallon drums or 2,000 lb. totes. The high concentration of heavy filler, if it is in both the A and B components, makes … Heat is applied to lower material viscosity . Mechanical pumps andlor vacuum systems are used to transfer the material to heated, agitated, vacuum degassing tanks. … vessels are used for heating and degassing “batches“ of resin for automatic machine processing or hand -mixing.
-
Drum Pumps
Pumps are driven by a variety of methods including hand operation, electric, pneumatic, and hydraulic driven motors. Most drum pumps utilize positive displacement to move fluids. They produce a constant flow suited for applications requiring high pressures (and low flow rates) with high viscosity fluids.
-
Visualization of an Unconfined Vortical Flow
Through the effect of viscosity , a boundary layer was formed on the base with the fluid (water … Therising vortlcal fluid was then withdra\\TI by a low-head, high capacity centrifugal pump through a 20mm diameter tube fitted with a mouthpiece .at Its end. … such a set up was that It allowed the rotational speed of the drum and the volumetric … The rate at which the vortical fluid was removed, on the other hand , determined (to a certain …
-
Production of Detergents from Petroleum
The slurry exhibits a consider- able degree of thixotropy, so that, under turbulent conditions of flow such as during agitation and pumping , and especially at temperatures as high as 13Oo-14O0 F. (54’-60’ C.), the operating vis- cosity is not above 3,500 centipoises and the slurry will flow readily. A spray dryer or a drum dryer is used, the choice depending largely on the market which … For the house- hold market, on the other hand , where product appeal and rapid solubility are of …
Indicates content that may require registration and/or purchase.