-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: from CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Hi-Tech Controls, Inc.
Description: This cable is employed as a highly flexible high-current cathode cable for electroplating drum systems and as a wearing cable in the chemical industry. Special feature: Despite the extremely thick wearing jacket, the highly flexible conductor enables good contact
- North American (AWG): 1 to 2 AWG
- Number of Conductors: 1 #
- Rated Voltage: 3.5 kilovolts
- Operating Temperature: -50 to 80 C
-
Supplier: Conductix-Wampfler
Description: requiring more than 2,000 volts. Solid-Core High Voltage The solid core unit has a completely epoxy filled core to seal out moisture and debris and maintain proper dialectric properties. Each unit is high-pot tested to assure that it will withstand the rated voltage.
- Maximum Voltage: 8,000 to 25,000 volts
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
-
Supplier: TMP Pro Distribution
Description: A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant high precision high current slip ring for port machines, Electric Swivel Slip Ring、Hd-Sdi Slip Ring、Industrial Cable Drum Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring For Crane、Slipring For Robot, Specification Standard Product Outline
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal + superhard gold
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high voltage, high speed, high frequency rotary joints and Hydraulic/ pneumatic/ encoder hybrid slip rings. Our advantage 1. Product advantage: High rotating accuracy, more stable performance and longer service life. The lifting material is precious metal +
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 SF DR – 400 Hz Reeling Cable for Motorized Cable Reels and Scissor Systems The GP 400 SF DR is a highly flexible 400 Hz reeling cable with 7 power conductors of 35.0 mm² and 6 x 4 x 1.0 mm², developed for dynamic use on motorized cable reels - starting from a
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -50 to 90 C
- Cable Shielding: Foil / Copper Tape
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: JINPAT Electronics
Description: Advantages Integrated unit of fiber optic signal and carbon brush slip ring High protection level (IP66), excellent resiliency of outdoor installation High voltage, reliable electric performance Copper graphite contact, long life span Convenient maintenance with external window
- Number of Circuits: 6
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 4,000 volts
- Maximum Current: 50 amps
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
Find Suppliers by Category Top
Featured Products Top
-
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
clearances between adjacent connections and prevent errors when assembling the ring cable lugs. If space is especially limited, Knick offers the P45000 with permanently factory-encapsulated cables at the high-voltage input, so that the need for clearances and creepage distances is eliminated. The (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Dataforth Corporation is releasing the next generation of its Signal Conditioning Modular High Voltage Attenuator System (SCMHVAS). Highlights of the new system include: Improved housing and connectors Expanded voltage range to +/-2000V aka 4000V peak-to-peak (all (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Product brief - REDEL 2P Series - High Voltage configurations (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P High Voltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
NEW REDEL 2P HighVoltage configurations Patent-pending design bringing 5kV on 34 contacts in only Ø 18 mm The new high-voltage connector innovation, achieving 5kV with an (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Practical Tunnel Construction
High - voltage cable drum .
-
Kaunertal power station – the new shafts in the fall to the powerhouse / Kraftwerk Kaunertal – die Schächte des neuen Kraftabstiegs
The air duct cas- sette and the cable drum for high - voltage remain at the Prutz portal.
-
A New Mobile IGBT Inverter HV Test System for ESPs
Operation of the integrated 500 TR set The container is equipped with cable drums for the high voltage and power supply cables.
-
Location of Small Discharges in Plastics Insulated High Voltage Cables
filter (section 3.1) to reduce the disturbances from the mains, the cable sample or cable drum , a high voltage coupling capacitor Ck and the high-pass filter (HPF, section 3.2) to separ- ate the discharge pulse from the 50 or…
-
Discussion on ¿The development and design of high-voltage impulse generators¿
I am reminded of the special case of the so-called cable-drum generator, where the capacitors are formed of drummed -up high - voltage cable .
-
High Voltage Engineering Testing
There is also usually a high - voltage test on the oversheath of each manu- factured cable drum length.
-
PET/CT: a new imaging technology in nuclear medicine
In all original CT scanners (1974–1987), the X-ray power was transferred to the X-ray tube using high - voltage cables wrapped around an elaborate set of rotat- ing drums and pulleys.
-
A brief review of the theory of paper lapping of a single-core high-voltage cable
The theory has made possible the lapping of high - voltage cables which could be reeled on extremely small drums and which showed a very high electric strength particularly to impulse voltages.
-
Polypropylene paper laminate oil filled cable and accessories for EHV application
The increased design stress of PPL permits the cable diameter to be reduced, making higher system voltages and longer drum lengths practicable.
-
Discharge initiation system in electrothermal launcher
The high voltage is being withdrawn along the drum axis by means of the cable central strand.
Indicates content that may require registration and/or purchase.