-
Supplier: Allied Electronics, Inc.
Description: 96 Pin Connector, 1000 VAC for 1 Minute Dielectric Withstanding Voltage Pre-set strip length: outer jacket 0.236 " Adjustable Blade Depth for Varying Cable Diameters Self-Regulating Stripping Method Pre-Set Strip Lengths Low Price with High-Quality Performance
-
Supplier: Advance Security Products
Description: A basic board camera or bullet camera with no LEDs will only require about 120ma of power. These will work just fine on a CA-150 cable. Better for Longer Cable Runs On the other hand our LED (light emitting diode) High Resolution cameras may require up to 800ma of power when the
-
Supplier: HAVE, Inc.
Description: Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center Pin Retention: 150 grams, min. Description: BNC - RG59 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: RG-59 Strip Tool: part HAVCPT6590 Compression
-
-
Electrical Connectors - Male HD Broadcast Air BNC Compression Connector For Mini RG5 -- HAVBNCFPSLCBSupplier: HAVE, Inc.
Description: Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center PinRetention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: Mini RG-59 (23 AWG) Strip Tool: part HAVCPT7538
-
Supplier: HAVE, Inc.
Description: Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center Pin Retention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: RG-6 Strip Tool: part HAVCPT6590 or HAVSTM596
-
Supplier: Powerstar UPS Inc.
Description: 1 RJ11 protector circuit with in & out connectors. Includes USB Port & cable to connect your PC or MAC OSX to the UPS for Graceful Shutdowns when AC MAINS is lost and the battery is close to exhaustion. Battery may be replaced without tools. Powerchute Software, if needed, is included.
- Input Voltage Range: 82 to 147 volts
- Switchover Time: 4 to 10 ms
- Volt-Amp Rating: 0 to 0.55 kVA
- Watt Rating: 0.01 to 0.3300000000000003 kwatts
-
Supplier: Fluoro-Plastics, Inc.
Description: extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550 degrees Fahrenheit.
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
- Industry / Application: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Miniature Strip-Connectors Designed for Rugged Circuit Density Robust circuit board interconnects increase capabilities and mobile performance Robert Stanton, Director of Technology - Omnetics Connector Corporation High density (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
stripped screws and difficult fasteners, while Alligator water pump pliers offer a self-locking jaw geometry for secure holds with minimal effort. The new additions also include high-leverage linemans pliers, diagonal cutters, CoBolt compact bolt cutters, Super Knips precision cutters, cable shears (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV. Technical Information Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
What Tools Should Transmission Linemen Carry? The U.S.’s electrical grid includes about 200,000 miles of high voltage (over 230 kilovolts) power lines. The transmission linemen who maintain this grid help to keep the country’s (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
similar so the charge generated by motion between the singles is limited. Therefore, assuming identical material selection, a given mechanical shock will typically generate a greater voltage spike with coaxial cable. 7. How do you strip/terminate Low Noise cables? The (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
Your VFD is saving energy It’s also quietly introducing problems that could cost you thousands Premature Motor Failure Motor Bearing Damage Excess Cable Overheating (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
adaptability to meet unique operational demands. The YHD-BL3626 provides customizable, high-performance brushless operation: (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
wire and cable this effect can alter baseline voltage levels, or the insulation can act as a capacitor temporarily storing the charge until it is released as a voltage spike. Careful material selection, special manufacturing techniques and the addition of conductive layers to dissipate the charge (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation
More Information Top
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… assemblies; plastic markers; plastic hose ducts; decals; tape; foam strips ; ignition-exciter spacers and … … gaskets; grinding wheels and tooling ; asbestos gaskets; carbon washers … … adaptors; engine oil tanks; cable lifts; cable assemblies; chain … … blocks; protective shipping devices; high voltage covers; gear plates; plates …
-
wn_g.pl (finlayson-gwc2014.zip)
in a storage battery as a conductor and support for the active material'). g(103458961,'one of several strips across a sail that can be taken in or … … is cooked on a grill'). g(103460040,'a machine tool that polishes metal'). g … … an electrical device and a large conducting body, such as the earth (which is taken to be at zero voltage )'). g(103462972,'bait … … g(103463073,'a mooring cable ; runs from a buoy … … required to maintain a higher degree of readiness than …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… a disk; used to grind or sharpen or polish edge tools |stone_N shape_V disk_N use_V grind_V sharpen_V polish_V edge_ tool _N 03460455_N| a small … … to be at zero voltage ) |connection_N electrical_device_N large_J conduct_V … … fish_N 03463073_N| a mooring cable ; runs from a buoy … ground_N tent_N protect_V moisture_N 03463832_N| garden consisting of a small cultivated wood without undergrowth |garden_N consist_V small_J cultivate_V wood_N undergrowth_N 03464053_N| minimal clothing worn by stripteasers; a narrow strip of fabric that covers … … required to maintain a higher degree of readiness than …
-
Solar power cable from Multi-Contact lasts 25+ years
Stripping tool speeds up cable processing • Electronic load equipped to meet high voltage applications .
-
LAPP's Cable Range For Equipment Exports to USA
Stripping tool speeds up cable processing • Electronic load equipped to meet high voltage applications .
-
LDRA tool suite support identifies Security Vulnerabilities and meets the CERT C standard
Stripping tool speeds up cable processing • Electronic load equipped to meet high voltage applications .
-
DC/DC Converters With Reinforced Insulation From Powersolve
• Stripping tool speeds up cable processing • Electronic load equipped to meet high voltage applications .
Indicates content that may require registration and/or purchase.