Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Telescopic, compact, light-weight. Light weight easy to use and handy. High-voltage detectable The equipment, whether in stretched state is available for voltage detection in high-tension. Easy to recognize indication Intermittent lighting in red of a high
- AC Voltage Range: 6,000 to 36,500 volts
- Measurement Type: AC
-
Supplier: Newark, An Avnet Company
Description: NON-CONTACT HIGH VOLTAGE DETECTOR
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal
- Voltage Type: AC Voltage
-
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal
- Voltage Type: AC Voltage
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal
- Voltage Type: AC Voltage
-
Supplier: ValueTronics International, Inc.
Description: phase-to-ground voltages as outlined by ANSI C84.1 standards, with conformance to IEC guidelines for capacitive high-voltage test instruments. Prior to testing, a self-test may be activated on the electronic detectors at the push of a button. The test simulates
-
Supplier: Sonel Test
Description: detection of AC voltage in the range of 90...1000 V. The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and
-
Supplier: Accuris
Description: Standard Specification for High Voltage Detectors - Part 1 Capacitive Type to Be Used for Voltages Exceeding 600 Volts AC
-
Supplier: Accuris
Description: Standard Specification for High Voltage Detectors-Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC
-
Supplier: ASTM International
Description: This specification covers portable, live-line tool-supported, direct-contact type capacitive voltage detectors to be used on electrical systems both indoors and outdoors for ac voltages. This specification establishes requirements for the design and testing of high
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's low voltage standard CMOS reset ICs feature low current consumption and high precision. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 0.9V to 4.8V, in 0.1V steps), enabling selection of the ideal
- Pin Count: 5
- Threshold Voltage: 0.9 volts
- Operating Temperature: -40 to 125 C
- Output Options: Open Drain
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 286 SVD is a sensor for sensing AC High Voltage. It provides electric engineering personnel, power engineering personnel, firefighting personnel and instrument equipment workers with prominent warning when approaching high voltage and for taking necessary safety action,
- Types of Measurements: AC Hipot
- Display: LED Indicator
- Features: Other, Warning Indicator Light
- Testing Method: Semi-automatic
-
Supplier: Sonel Test
Description: New version of a neon tester The Sonel VT-3 pocket non-contact voltage indicator is a newer version of the popular neon tester. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed to detect alternating voltage in
- AC Voltage Range: 12 to 1,000 volts
- Measurement Type: AC
-
Supplier: Microchip Technology, Inc.
Description: The TC54 Series are CMOS voltage detectors, suited especially for battery-powered applications because of their extremely low 1uA operating current and small surface-mount packaging. Each part is laser trimmed to the desired threshold voltage which can be specified from 1.1V to
- Voltage: 4.21 to 1.37 volts
-
Supplier: Accuris
Description: Standard Specification for High Voltage Detectors\x97Part 1 Capacitive Type to be Used for Voltages Exceeding 600 Volts AC - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Broadcom Inc.
Description: The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf
- VF: 0.25 volts
- IF: 1 mA
- Tj: -65 to 150 C
- Operating Frequency: 915 to 5,800 MHz
-
Supplier: American Aerospace Controls, Inc.
Description: Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost
- Voltage: -800 to 800 volts
- Response Time: 110 ms
- Power Requirements: DC Powered
- Voltage Type: DC Voltage
-
Supplier: Renesas Electronics Corporation
Description: The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which
- Number of Supplies: 2
- Output Options: Active Low
- Type: PDIP, SOIC
-
Supplier: Broadcom Inc.
Description: The HCPL-0370/3700 and HCPL-3760 are voltage/current threshold detection optocouplers. The HCPL-3760 is a low-current version of the HCPL-0370/3700. To obtain lower current operation, the HCPL-3760 uses a high-efficiency AlGaAs LED which provides higher light output at lower drive
- Rise Time: 20 µs
- Operating Temperature: -40 to 85 C
- Input: AC, DC
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE DETECTOR, 12V, TSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:10V; Reset Type:Active-High, Active-Low; Digital IC Case:TSOP; No. of Pins:5Pins; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE DETECTOR, DIP-8; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:16V; Reset Type:Active-High, Active-Low, Open-Drain; Digital IC Case:DIP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:4.1V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:10V; Reset Type:Active-High, Open-Drain; Digital IC Case:SOP; No. of Pins:8Pins; Delay RoHS Compliant: Yes
-
Description: Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple
- DC Input Voltage: 24 volts
- DC Output Voltage: 100 to 3,000 volts
- DC Output Current: 0.00033 amps
- DC Output Power: 1 watts
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Feedthrough 3X Ceramic parts company helped customer developed high voltage high vacuum feedthrough with low leak rate less than 1x10E-10 MBAR LIT / SEC ( checked with helium leak detector ) , vacuum capability of 1x10E-10
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Cole-Parmer
Description: • Built-in noncontact voltage detector quickly checks for the presence of voltage from 100 to 600 VAC • Autoranging with manual override • 4000 count display • AC current, capacitance, frequency, temperature, and duty cycle • Relative and data hold functions These mutlimeters
-
Supplier: Electro Optical Components, Inc.
Description: Systems Development & Solutions (SDS) broadens its product line to respond to specific market demands with new developments in high-voltage power supply units. Using its longstanding expertise in high-voltage supply components and systems, SDS has expanded its current
- DC Input Voltage: 5 volts
- DC Input Current: 0.00002 to 0.00009 amps
- DC Output Voltage: 0 to 3,000 volts
- Type: High Voltage Power Supply
-
Supplier: Cole-Parmer
Description: • Maximize worker safety with CAT IV 600 V rating and noncontact voltage detector • Protection against 8000 V peak impulse transient voltage allows safe usage at utility connection points • Noncontact voltage detection with LED indicator confirms a circuit is live or not
-
Supplier: Cole-Parmer
Description: • Built-in noncontact voltage detector quickly checks for the presence of voltage from 100 to 600 VAC • Manual ranging • 2000 count display • 1.5 V and 9 V battery tests These mutlimeters are ideal for general electrical test and troubleshooting applications. Units include an
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and
- Responsivity: 0.95 to 1,100 mV/µW
- Detectivity: 1.7 to 5.87 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and
- Detectivity: 2.1 to 7.2 10^8cmHz^(½)/W
- Category: Element / Chip
- Technology: Thermal Pyrometer / Detector
- Electrical Output: Voltage
-
Supplier: Littelfuse, Inc.
Description: The CPC5712 is a special purpose Voltage Monitor with Detectors integrated circuit that is used in various high-voltage telephony applications such as VoIP gateways and IP-PBXs, as well as non-telephony applications in instrumentation and industrial controls, especially
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD3010AFV is a regulator with an integrated WDT (Watch Dog Timer), a high output voltage accuracy of ±2.0% and a low circuit current consumption of 80μA (Typ). BD3010AFV is suitable to use with low ESR ceramic capacitor to attain good output stability. BD3010AFV also integrates an
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.2 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.6 to 36 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD4271HFP-C is automotive voltage regulator with watchdog timer and offers the output current of 550mA while limiting the quiescent current low. A logical “HIGH” at the CTL pin enables the LDO regulator and “LOW” disables the LDO regulator and keeps current consumption low. A reset
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.55 amps
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 5.5 to 45 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD3020HFP is a regulator IC with integrated WDT (Watch Dog Timer), high output voltage accuracy ±2.0% and 80µA (Typ) low circuit current consumption. These are supports usage of low ESR ceramic capacitor for output stability. The reset detection voltage can be adjusted by
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 5.6 to 36 volts
Find Suppliers by Category Top
Featured Products Top
-
Voltage Presence Detectors: Ensuring Safety in High Voltage Test Cells In today’s era of rapid electrification and advanced manufacturing, safeguarding personnel working around high-voltage systems is more crucial than ever. With plant floor and factory-side test (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
also includes spectrometer detectors based on LiTaO3. These well-proven detectors with precious metal black layers have now been redesigned. Tried-and-tested material in a future-proof design The advantages of lithium tantalate are clearly evident. With its high Curie (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
-contact temperature measurement. Features: A thin film-based single element thermopile detector that offers the world's highest sensitivity in a TO-5 package. Dare to compare. Low noise voltage of 12.8nV/√Hz. Applications: Excellent for gas (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
supply voltage monitors, photo-detector sensor circuits, relay or LED drivers, oscillators, battery-operated instruments, and remote signal detection. With a very high typical input impedance of 1012? and low input bias current of 10pA, the ALD2301 eliminates source impedance (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
The DIALUNOX fluorescence detector‘s distinguishing features are: Compact size Accurate Ease of use Moderately price without sacrificing performance High sensitivity (200 pM). The (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4657 integrates a 6-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4557 integrates a 5 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
). A coupler with RF output is integrated for DPD feedback training. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4609E integrates a 6 GHz power amplifier (PA), single pole two throw switch (SP2T), coupler structure and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
) A coupler with RF output is integrated for DPD feedback training. Options for alternate routing of the feedback are included with low loss. For power control a broadrange, constant slope voltage logarithmic power detector is provided for application feedback (read more)
Browse RF Modules Datasheets for Qorvo
Conduct Research Top
-
Introduction to Thermopile Detectors
Dexter Research Center is a leader in the manufacture of stable, high quality, high output radiation sensing thermopile detectors with a linear dynamic range from the UV to long wave IR. Thermopile detectors are passive radiation sensing voltage-generating devices, that require no bias or cooling
-
Voltage Supervisors Design Guide
The wide range of Microchip's family of Voltage Supervisors and Voltage Detectors gives the systems designers many options of the creation of high-reliability systems. To ease the system designer's implementation, Microchip offers a wide range of voltage trip points, output driver options, power
-
Amplifying High-Impedence Sensors ? Photodiode Example
conditioning + circuit used for high-impedance sensors that act like current sensors. FIGURE 1: Transimpedance Amplifier Current sensors connect to a transimpedance amplifier Equivalent Circuit. which converts current to voltage. The design approach illustrated in this application note, using op Step 1: DC
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as the spectral characterization of the tube. The beamspot. dimensions and location can be measured at several high-voltage settings to ensure. stability. This setup allows monitoring spectral contamination lines, total output flux, and. net target-peak intensity at the anode line. To ensure tube X-ray
-
Seals of Approval
aren t coupled to the packaging line, downtime in packaging won t impact continued operations, Coyle says. For lines 3, 4 and 5, product exits the filler and is check-weighed and leak-tested, the latter using a Nikka Densok (Denver, Colo.) high-voltage pinhole detector. It is then placed
-
Making the Difficult Look Easy: PAT at Talecris
Based on published literature [2], we evaluated a new online frequency modulation spectroscopy (FMS)-based technology to replace spark testing. Aside from its important benefit of not exposing the product to high voltage, the on-line technology allows for automated, real-time inspection of vials
-
Using the Microchip Ultra Low-power Wake-up Module
to function as a ideal, but the problem is that a normal digital-input temperature sensor and/or a low-voltage detector. The structure consumes high-crowbar currents when a main and expanded functions of this module are slowly changing voltage is applied to it. The explained in this document
-
Precision RTD Instrumentation for Temperature Sensing
resolution. Only one biasing resistor, R A Precision RTD (Resistive Temperature Detector) needed to set the measurement resolution ratio instrumentation is key for high performance thermal (Equation 1). management applications. This application note shows how to use a high resolution Delta-Sigma
More Information Top
-
High Voltage Detector
High Voltage Detectors .
-
Detectors / AC / High Voltage Detectors
AC HotStick - High Voltage Detector .
-
http://www.galex.caltech.edu/DATA/gr1_docs/Detector_guidev6b3.pdf
9J70-OP0200 Update Detector Voltage and Thermal Limits 9J70-OP0204 Instrument Initial Turn-On 9J70-OP0207 Clear Detector Diagnostic Stack Procedure 9J70-OP0208 Four Contact High Voltage Detector Turn-On 9J70-OP0209 Two-Contact High Voltage Detector Turn-On 9J70-OP0211 One …
-
Detectors / High Voltage / Line
290 HD - High Voltage Detector .
-
Comparison of Different Contactless Conductivity Detectors for the Determination of Small Inorganic Ions by Capillary Electrophoresis
The extent of deterioration of this parameter with buffer conductivity was found to be related to the excitation voltage and was most pronounced for the high voltage detector .
-
A novel over-voltage protection method for 600V SPIC
If the bus voltage (Pi)us) rises up too high, a novel high voltage detector proposed in this paper can transmit a low voltage control signal to turn off the switch (M1 in Fig.l) of the BOOST.
-
Detectors / Line / Voltage Detectors
290 HD - High Voltage Detector .
-
Detectors / AC / Line
290 HD - High Voltage Detector .
Indicates content that may require registration and/or purchase.