-
Supplier: Elite Semiconductor Products, Inc.
Description: Fast Recovery High Voltage Rectifier
- VF: 50 volts
- IF: 10 mA
- IR: 0.0002 mA
- trr: 100 ns
-
Supplier: Elite Semiconductor Products, Inc.
Description: Rectifier Blocks High Current, High Voltage, Insert Mounting
- VF: 11 volts
- IR: 0.0005 mA
- trr: 250 ns
- IFSM: 100 amps
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage
- VF: 26 volts
- IF: 25 mA
- IR: 0.001 to 0.025 mA
- trr: 150 ns
-
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Current Soft Recovery Fast Switching Plastic Rectifier
- VF: 1.3 volts
- IF: 6,000 mA
- VR: 600 volts
- IR: 0.01 to 1 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Richardson RFPD
Description: 50 ns Ultra-Fast Recovery High Voltage Rectifier Diodes|•PIV to 10,000 Volts|•50 ns ultra-fast recovery|•Small size|•Exceptionally low leakage|•High surge capability|•Avalanche characteristics
- IF: 5,000 mA
- trr: 50 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Solid State Devices, Inc.
Description: reputation has been built upon our unsurpassed technology and quality in the areas of high density/high power and high voltage discrete semiconductors and modules.
- VF: 1.2 volts
- VR: 50 volts
- IO: 3 amps
- IFSM: 80 amps
-
Supplier: Nexperia B.V.
Description: Fast recovery rectifier, encapsulated in an SMA package. Features and benefits Reverse voltage: VR ≤ 600 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 250 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction
- VF: 1.3 to 0.0013 volts
- IF: 2.8 mA
- VR: 600 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: Fast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 1000 V Forward current: IF ≤ 2 A Fast recovery time: trr ≤ 500 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction
- VF: 1.3 to 0.0013 volts
- IF: 2.8 mA
- VR: 1,000 volts
- IR: 0.000005 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.45V@2A 75ns Single 2A 600V SMB Fast recovery/high efficiency diode ROHS
- VF: 1.45 volts
- VR: 600 volts
- trr: 75 ns
- Tj: -65 to 175 C
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, POWER RECTIFIER, FAST RECOVERY, HIGH VOLTAGE, TYPES 1N6528 THROUGH 1N6535 JAN, JANTX, JANTXV, AND JANS
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, HIGH VOLTAGE POWER RECTIFIER, FAST RECOVERY, TYPES 1N6520 THROUGH 1N6527, JAN, JANTX, JANTXV, AND JANS
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-300V is a family of 300V Ultrafast Soft Recovery Rectifier Diode available in a variety of
- Features: Other, Rectifier Diode
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-600V is a family of 600V Ultrafast Soft Recovery Rectifier Diode available in a variety of
- Features: Other, Rectifier Diode
-
Supplier: Microchip Technology, Inc.
Description: high-power application requirements, ranging from fast recovery for continuous conduction mode power factor correction to low conduction loss for output rectification. FRED-200V is a family of 200V Ultrafast Soft Recovery Rectifier Diode available in a variety of
- Features: Other, Rectifier Diode
-
Supplier: Nexperia B.V.
Description: Hyperfast recovery rectifier, encapsulated in an SMB package. Features and benefits Reverse voltage: VR ≤ 200 V Forward current: IF ≤ 2 A Hyperfast recovery time: trr ≤ 35 ns Pt doped life time control Ideal for automated placement Glass passivated chip junction
- VF: 1 to 0.001 volts
- IF: 2.8 mA
- VR: 200 volts
- IR: 0.000005 mA
-
Supplier: Newark, An Avnet Company
Description: FAST RECOVERY DIODE, 2A, 100V, 403A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:875mV; Reverse Recovery Time:35ns; Forward Surge Current:40A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST RECOVERY DIODE, 2A, 600V, 403A; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.45V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: FAST RECOVERY DIODE, 1A, 300V, 403D; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:65ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Silicon Rectifier, 1 A Forward Current, 0.210 " H x 1.100 " Lead Length x 0.107 " T Low switching noise Low forward voltage drop Low thermal resistance High current capability High switching capability High surge capability High reliability
-
Supplier: RS Components, Ltd.
Description: Diode Fast Recovery Rectifier 2KV 0.25A
- trr: 300 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: High Voltage, Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: PUI - Projections Unlimited, Inc.
Description: High Voltage, High Current Ultra-fast Recovery Silicon Rectifier Diodes
- VR: 1,800 volts
- IFSM: 100 amps
- Features: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 0.5A High Voltage Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Ultra Fast Silicon Rectifier, 8 A Forward Current, TO-220 Package Type Ultrafast 50ns recovery time Low forward voltage Low leakage current High temperature glass passivated function The NTE597 is a silicon rectifier in a 2–Lead TO220 type package designed
-
Supplier: Littelfuse, Inc.
Description: Littelfuse DUR75120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is suitable for output rectifier,
- VF: 3.5 volts
- IF: 75,000 mA
- IFSM: 500 amps
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Rochester Electronics
Description: Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V
- Features: Other, Power Diode, Rectifier Diode, Step-recovery Diodes
-
Supplier: Littelfuse, Inc.
Description: these devices offer low reverse recovery charge values, low forward switching losses and high reliability. These devices are not recommended for new designs. A new addition for 2017-18 is an M24 stud based assembly, with a current rating of 472A, voltage ratings up to 1600V and
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Wolfspeed
Description: Features 600-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independent switching behavior Extremely fast switching Positive temperature coefficient on VF
- VRRM: 600 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Wolfspeed
Description: Features 1700-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage High-frequency operation Temperature-independent switching behavior Extremely fast switching Positive temperature coefficient on VF
- VRRM: 1,700 volts
- Features: Other, Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 213897-VS-8EWF06SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 8A Reverse Recovery Time (trr):
- VF: 1.2 volts
- VR: 600 volts
- IR: 0.1 mA
- trr: 200 ns
-
Supplier: Vincotech GmbH
Description: Integrated by-pass diode Single-phase non-controlled rectifier Temperature sensor Designed for high switching frequency Low forward voltage drop Low reverse recovery time and recovery charge Convex shaped substrate for superior thermal contact Thermo-mechanical
- Output Voltage: 1,200 volts
- Output Current: 120 amps
- Features: Other / Specialty Technology
- Technology: Rectifier
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1180133-HFA16PB120 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 16A Reverse Recovery Time (trr): 135ns Operating
- VF: 3 volts
- VR: 1,200 volts
- IR: 0.02 mA
- trr: 135 ns
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Rectifier, Ultra-Fast Recovery, 1 A, 100 V, SMB, 2500-REEL Product overview: MURS110T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Tj: -65 C
- Features: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1262152-STTH1512W Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-247-2 (Straight Leads) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr):
- VF: 2.1 volts
- VR: 1,200 volts
- IR: 0.015 mA
- trr: 105 ns
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Rectifier, Ultra-Fast Recovery, 1 A, 200 V, SMB, 2500-REEL Product overview: SURS8120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for
- Tj: -65 C
- IO: 1 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The Vishay LL4148-GS18 is a high-quality fast recovery diode designed for various electronic applications. Housed in an SOD-80 MiniMELF package, it offers fast recovery speed and exceptional performance. Key features include: maximum reverse voltage of 75V, average rectified current of 300m (read more)
Browse Diodes Datasheets for Win Source Electronics -
: fast-recovery body diode, low gate charge, avalanche tested How It Helps Engineering and Procurement Teams Design confidence: Published voltage, current, and package data support faster topology and thermal checks (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for ERSAELECTRONICS PTE. LTD. -
voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher. The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable. The fast recovery times make (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Eaton's Bussmann™ series 10 mm x 38 mm (13/32" x 1-1/2") fuses are offered in the EVM10, EXM10, and EKM10 families of xEV fuses. They provide high voltage (up to 1,000 V) DC-rated overcurrent protection for electric vehicle power management in multiple (read more)
Browse Electrical Connectors Datasheets for DigiKey -
diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
: High voltage stabilization accuracy Fast response speed Stable output (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Voltage: 40 V to 220 V Current: 2.72A to 20A 2μ second shunt switching recovery Peak Power Tracking (read more)
Browse Power Supplies Datasheets for AMETEK Programmable Power
More Information Top
-
SSDI 1N5812 Series Datasheets. SHM50UF, SDR955/61, SHM15UF, SHM80UF, SHM30UF, SDR953/61, SHM100F, SHM25UF, 1N5814, SHM20F, SHM50F, SHM80F, SHM60F, SHM25F, SDR9...
10000 V, 100 mA high voltage fast recovery rectifier in 2-pin - package.
-
DCCOM R1200 Series Datasheets. R1200F, R2500, R2000F, R3000F, R3000, R1800F, R2000, R2500F, R1800, R1200, R1500, R1500F Datasheet.
0.5 mA high voltage fast recovery rectifier in 2-pin DO-41 package.
-
R2000 datasheet : Datasheets for Electronic Components and Semiconductors
High voltage fast recovery rectifier .
-
Page 14. Semiconductor parts with 000 in root number
0.5 mA high voltage fast recovery rectifier .
-
Page 146. Semiconductor parts with 100 in root number
10000 V, 0.5 A high voltage fast recovery rectifier .
-
R1500F datasheet - 0.5 mA high voltage fast recovery rectifier : Datasheets for Electronic Components and Semiconductors
0.5 mA high voltage fast recovery rectifier .
-
R1500F datasheet - High voltage fast recovery rectifier. Max recurrent peak reverse voltage 1500V, max RMS voltage 1050V, max DC blocking voltage 1500V. Max av...
High voltage fast recovery rectifier .
-
Page 73. Semiconductor parts with 200 in root number
High voltage fast recovery rectifier .
-
Page 11. Semiconductor parts with 800 in root number
High voltage fast recovery rectifier .
-
R3000F datasheet - High voltage fast recovery rectifier. Max recurrent peak reverse voltage 3000V, max RMS voltage 2100V, max DC blocking voltage 3000V. Max av...
High voltage fast recovery rectifier .
Indicates content that may require registration and/or purchase.