-
Supplier: ValueTronics International, Inc.
Description: The 6011A is a 11 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle
- Minimum Frequency Range: 11 MHz
- Maximum Frequency Range: 11 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 3 MHz
- Maximum Frequency Range: 3 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The ABFS is a generator from Rohde & Schwarz. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
-
Supplier: ValueTronics International, Inc.
Description: RFXpress and SerialXpress are powerful easy-to-use software packages to synthesize RF and high-speed serial data signals respectively for arbitrary waveform generators (AWG). It runs as an integral part of the AWG7000 Series arbitrary waveform generators or from an
- Minimum Frequency Range: 750 MHz
- Maximum Frequency Range: 750 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Radwell International
Description: GENERATOR RF HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: AR RF/Microwave Instrumentation
Description: Model ATE10K30MA is a high-power electric field generator designed to generate intense E fields over a frequency range of 10 kHz to 30 MHz. It is recommended for use in susceptibility testing. The ATE10K30MA is small enough to be handled easily in shielded rooms while being compatible
- Input Frequency: 10,000 to 30,000,000 Hz
- AC Input Power: 2,000 watts
-
Supplier: Comdel, Inc.
Description: provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Qorvo
Description: The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling
- Frequency Range: 50 to 10,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.00007 ms
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2604L is a high power 802.11bgn WLAN power amplifier module providing the functionality of the power amplifier, power detector, reference voltage generator and input match. The SE2604L is designed for ease of use and maximum flexibility, with an integrated input match, and
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 32 dB
- Maximum Gain: 32 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Richardson RFPD
Description: MASW-011145 includes a negative voltage generator. If VSS (pin 12) is connected to ground, the negative voltage generator will be used to internally supply -3.3 V. If -3.3 V is applied to the VSS pin, the negative voltage generator will be disabled.
- Features: Other
-
Supplier: Richardson RFPD
Description: make excellent high order multipliers such as comb generators. They are also useful as efficient moderate power X2-X4 multipliers.
- VR: 30 volts
- CT: 1.2 pF
- Features: RF Diodes
- Package: SOT23
-
Supplier: Win Source Electronics
Description: 36-WQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 1,400 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Package: 24-WQFN (4x4) Supply Voltage - Operating: 2.5 V to 3.6 V Maximum Input Frequency: 3GHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): LMX2485ESQ/NOPB; LMX2485ESQ; LMX2485ESQ/HALF; Is this a common-used part?: Yes Popularity: High Fake Threat In
- Supply Voltage: 2.5 to 3.6 volts
- Output Frequency: 3,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, High-Performance, TSSOP,
- Features: Other
-
Supplier: Infineon Technologies AG
Description: at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Qorvo
Description: necessary on the RF ports. The design is non-reflective such that the RFX ports are terminated into 50 in the off state. QPC6044 is +1.8 V logic compatible, and incorporates a single pin to disable the internal Negative Voltage Generator (NVG) and supply a negative
- Supply Voltage (VS): 5 volts
- Min Operating Current: 0.1 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: The PE42512 is a HaRP™ technology-enhanced absorptive SP12T RF switch that supports a frequency range from 9 kHz to 8 GHz. An external VSS pin is available for bypassing the internal negative voltage generator in order for the PE42512 to deliver spur-free performance. It
- Frequency Range: 0.009 to 8,000 MHz
- Insertion Loss: 1.1 dB
- Isolation (Port to Port): 44 dB
- Switching Speed: 0.000232 ms
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Input Frequency: 10,000,000 to 2,000,000,000 Hz
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Input Frequency: 10,000,000 to 6,000,000,000 Hz
-
Supplier: Microchip Technology, Inc.
Description: designed to drive two very low-threshold, high-voltage depletion N-MOSFETs, such as DN2625s, as source drivers. The two DN2625 drains are connected to a center-tap RF pulse transformer. The transformer’s secondary output connects to a cable and piezoelectric or capacitive
- Device Type: Beamformers
- Features: Other
-
Supplier: Qorvo
Description: handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Package: 36-WQFN (6x6) Supply Voltage - Operating: 2.8 V to 3.2 V Maximum Input Frequency: 2.028GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
- Supply Voltage: 2.8 to 3.2 volts
- Output Frequency: 2,028 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
-
Supplier: Mini-Circuits
Description: The RFS-G90G93750X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 902-928 MHz ISM band. The RFS-G90G93750X+ is a fully programmable, versatile, and
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: Win Source Electronics
Description: Case / Package: 36-WQFN (6x6) Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 3.6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
- Supply Voltage: 3.15 to 3.45 volts
- Output Frequency: 3,600 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Mini-Circuits
Description: The RFS-2G42G5050X+ is a new generation solid state connectorized high-power signal source module which can be used in a wide range of industrial, scientific, and medical applications in the 2400-2500 MHz ISM band. The RFS-2G42G5050X+ is a fully programmable, versatile, and
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 51.5 dB
- Input VSWR: 1.5 to 2 :1
-
Supplier: Matsusada Precision, Inc.
Description: High speed response, all solid state, various output waveforms
- Number of Outputs: 1 #
- DC Output Voltage: -600 to 600 volts
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Matsusada Precision, Inc.
Description: High speed response, all solid state, various output waveforms
- Number of Outputs: 1 #
- DC Output Voltage: -10,000 to 10,000 volts
- DC Output Current: 2 amps
- AC Input Voltage: 115 volts
-
Supplier: Allied Electronics, Inc.
Description: >1 GHz High Resistance to Arc Over and Lightning Applications MRI Coils, Baluns and Generators Lasers RF Plasma Generators Mobile Radio RF Power Amplifiers CATV Repeater Line Extenders RF Instrumentation
-
Supplier: Mini-Circuits
Description: JSW4-23DR-75+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case
- Frequency Range: 5 to 2,000 MHz
- Insertion Loss: 0.7 to 1.3 dB
- Isolation (Port to Port): 38 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: JSW4-272DR+ is a high power reflective SP4T RF switch, with reflective short on output ports in the off condition. Made using Silicon-on-Insulator process, it has very high IP3, a built-in CMOS driver and nega- tive voltage generator. Its tiny 2x2mm, 14-lead case
- Frequency Range: 5 to 2,700 MHz
- Insertion Loss: 0.6 to 0.8 dB
- Isolation (Port to Port): 37 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 18,000 MHz
- Device Type: Noise Source
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
- Device Type: Noise Source
-
Supplier: Qorvo
Description: caps are necessary on the RF ports. The design is non-reflective such that RF ports 1 and 2 are terminated in in the off-state. The VEN pin allows for a terminated "all-off state". Applying a negative voltage to the VNEG pin will turn the negative voltage generator
- Frequency Range: 5 to 2,000 MHz
- Insertion Loss: 0.6 dB
- Isolation (Port to Port): 68 dB
- Switching Speed: 0.0015 ms
-
Supplier: Integrated Device Technology
Description: The F2914 is a high reliability, low insertion loss, 50 Ω SP4T absorptive RF switch designed for a multitude of wireless and other RF applications. This device covers a broad frequency range from 50 MHz to 8000 MHz. In addition to providing low insertion loss, the F2914 also
- Frequency Range: 50 to 8,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 62 dB
- Operating Temperature: -40 to 105 C
-
Supplier: Larson Electronics LLC
Description: efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator
Find Suppliers by Category Top
Featured Products Top
-
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
-level microwave validation. The instrument also supports CW operation, step-frequency sweep, pulse modulation, and SCPI-based remote control. More details are available on the CSG9K40GA high-resolution RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse Datasheets for Werbel Microwave LLC -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Efficient, Low-Noise RF Power Amplification for Industrial Wireless Systems Qorvo’s RFPA0133TR7 integrates advanced GaAs HBT technology to provide a compact, digitally (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics
More Information Top
-
etd AT Indian Institute of Science: Electronics Instrumentation For Ion Trap Mass Spectrometers
High voltage RF generator .
-
A comparison between the characteristics of the excimer radiation emitted by XeI2 / XeCl2 plasma in a dielectric barrier discharge at moderate pressures
The lamp is composed of two concentric quartz tubes, outer and inner metallic electrodes, both made by steel, an external RF high voltage generator (up to 20kV), and a heating system of the iodine pure crystals.
-
MS 3 using the collision cell of a tandem mass spectrometer system
For the accurate mass measurements on the QqTOF, Q2 was driven by a stand-alone high - voltage RF generator operating at 2.3 MHz, and the auxiliary frequency was introduced as described above.
-
Development of an optical digital ionization chamber
master timing circuit which, in turn, triggers a high - voltage RF generator , .
-
Electrical differentiation for energy-loss analysis
Such sources are (i) mains electrical supply, 50 Hz, (ii) internal frequency of the recorder, 50 Hz in our case, (iii) frequency of rf high - voltage generator , 10kHz, (iv) filament supply, 60kHz.
-
Advanced Power Technology Announces VHF Power RF MOSFET
High-power, high - voltage RF generators are used for plasma generation, CO2 laser exciters, medical MRI equipment and a variety of HF/VHF communications equipment such as broadband linear amplifiers.
-
Microsemi Announces Flangeless RF Power MOSFET For 165 VDC Applications
The ARF476FL simplifies designs for high-power, high - voltage RF generators that are used extensively in plasma generation, CO2 laser exciters, medical MRI equipment, FM broadcast transmitters, and a wide variety of HF/VHF communications equipment including solid state broadband linear amplifiers from …
-
Microsemi Announces VHF Power RF MOSFET Operating Up To 165 Volts DC
These high-power, high - voltage RF generators are used extensively for plasma generation, CO2 laser exciters, medical MRI equipment and a wide variety of HF/VHF communications equipment such as broadband linear amplifiers.
-
Microsemi Adds CLASS-E Reference Design Kit For 1000 W RF Generators
It provides an essential tool for developing high-power, high - voltage RF generators , optimizing efficiency and power densities for plasma generation, switch mode power amplifiers, pulse generators, ultrasound transducer drivers and acoustical optical modulators.
-
07.21.11 -- RF Treatment Of High Blood Pressure The Focus Of Study
The ARF476FL simplifies designs for high-power, high - voltage RF generators that are used extensively in plasma generation, CO2 laser exciters, medical MRI equipment, FM broadcast transmitters, and a wide variety of HF/VHF communications equipment.
Indicates content that may require registration and/or purchase.