-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE SILICONE WIRE, 8 AWG, 133/29 TC, SILICO
-
Supplier: Newark, An Avnet Company
Description: BRAIDLESS SILICONE WIRE, HIGH-VOLTAGE, HIGH-TEMP
-
Supplier: BRIM Electronics, Inc.
Description: One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include
- Rated Voltage: 20,000 to 40,000 volts
- Nominal Outer Diameter: 0.121 to 0.325 inch
- Operating Temperature: 150 C
- North American (AWG): 22 to 10 AWG
-
-
Supplier: Newark, An Avnet Company
Description: R790 "SUPER TOUGH" HIGH VOLTAGE SILICONE LEAD WIRE
-
Supplier: Newark, An Avnet Company
Description: ROWE HIGH-VOLTAGE SILICONE WIRE, U.L. 3239, 16 AWG
-
Supplier: Daburn Electronics & Cable
Description: 2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems.
- North American (AWG): 12 to 22 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 10 kilovolts
-
Supplier: Daburn Electronics & Cable
Description: Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of
- North American (AWG): 8 to 24 AWG
- Rated Voltage: 60 to 120 kilovolts
- Operating Temperature: -65 to 165 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150°C Silicone Rubber. Available in DC voltage ratings of
- Rated Voltage: 10,000 to 40,000 volts
- Nominal Outer Diameter: 0.024 to 0.119 inch
- North American (AWG): 10 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant.
- North American (AWG): 10 to 28 AWG
- Number of Conductors: 1 #
- Rated Voltage: 3 to 40 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber.
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.05 to 0.122 inch
- North American (AWG): 17 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment, computers,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.081 to 0.156 inch
- North American (AWG): 12 to 26 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, White, 100ft, 391499 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.374 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 500ft, 391699 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.36 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 16 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 14 AWG, 41/30 Stranded Conductor, Tinned Copper, 50000V, Black, 500ft, 391499 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391499
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.374 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire is suitable in hook-up wire applications with extremely high voltage. 16 AWG, 26/30 Stranded Conductor, Tinned Copper, 50000V, Red, 1000ft, 391699 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391699
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.36 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 16 AWG
-
Supplier: IPS Limited
Description: CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Minco
Description: (6.4mm) maximum over lead wires. Maximum voltage rating: UL rating is 600 VAC, TÜV recognition up to 250 VAC.
- Maximum Operating (Sheath) Temperature: -49 to 455 F
- AC Voltage Required: 120 volts
- kWatts: 0.05 kW
- Strip Length: 12 inch
-
Supplier: Allied Electronics, Inc.
Description: High Voltage, High Temperature, UL Style 3239, 50°C Operating Temperature, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength
-
Supplier: Allied Electronics, Inc.
Description: High-Voltage, High-Temperature, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength
-
Supplier: Allied Electronics, Inc.
Description: High Voltage, High Temperature, UL Style 3239, 16 AWG, 26⁄30 Stranding, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength
-
Supplier: Allied Electronics, Inc.
Description: High-Temperature, High-Voltage, 22 AWG, 7⁄30 Stranding, UL Style 3239, Braidless Silicone Wire Stranded, tinned copper conductor. Silicone rubber insulation rated for 150°C (UL) and10 KVDC through 40 KVDC. Color: Natural. High Dielectric Strength
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Highly Flexible Silicone Cable for Energy Storage and Test Benches The B 107 is a highly flexible, halogen-free single conductor with Besilen® silicone insulation for electrical applications requiring high voltage resistance, exceptional flexibility and a wide operating
- Rated Voltage: 1.8 to 5.4 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: BRIM Electronics, Inc.
Description: BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding
- North American (AWG): 26 to 10 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 2.5 to 50 kilovolts
-
Supplier: Benchmark Thermal Corp.
Description: heating. BENCHMARK THERMAL can design and manufacture flexible heating elements for nearly any surface, with or without thermostats and /or thermocouples. Silicone rubber, with a high-strength woven fiberglass core, is the standard sheath material. Kapton, Mica, Vinyl and other
- Maximum Operating (Sheath) Temperature: 475 F
- AC Voltage Required: 115 volts
- kWatts: 0.159 to 0.636 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: High temperature, aircraft applications CHARACTERISTICS: PRODUCT DESCRIPTION: Conductor: Stranded silver coated copper conductor Insulation: Silicone rubber Braid: Glass braid impregnated with silicone or PTFE Jacket: Extruded clear fluorinated ethylene propylene
- Standards / Approvals: MIL-SPEC
-
Supplier: J.S.T. Corporation
Description: Low profile connectors with high withstanding voltage, designed for connecting liquid crystal display back light lamps to their starters. *SMT configuration *Its crimp style contact can be inserted into the housing with little force, thus making them suitable for use with flexible
- Voltage Rating: 1,400 volts
- Current Rating: 1 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: CNC Tech Win Source Part Number: 1334626-3132-22-1-0500-008-1-TS Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Packaging: Spool Features: High Temperature, Oil Resistant Wire Gauge: 22 AWG Length: 25.00' (7.62m) Cable Type: Hook-Up
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's high voltage wire utilizes a modified 250C silicone rubber dielectric. These lead wires offer a wide service temperature range -80C to +250C and voltages to 25KVDC, and are currently being used in applications of an extremely
- North American (AWG): 22 AWG
- Rated Voltage: 25 kilovolts
- Rated Amperage: 9 amps
- Operating Temperature: 250 C
-
Supplier: Clippard
Description: original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Description: PUR cable,2m silicone cable,M12 connector > Mounting: Flush,Non-flush > Supply voltage: 10…30 VDC > Housing material: Nickel-copper alloy > Degree of protection: IP67 > Product certification: CE, UL
- Operating Distance: 0.0787402 to 0.1574804 inch
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Clippard
Description: original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Clippard
Description: original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: Wiremax
Description: SIL-KOAT Silicone Coated FEP Wire "SIL-KOAT" Insulation High Temperature -55°C thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG conductors High Flexibility Silicone coating provides a bond ready jacket compatible with potting materials
- North American (AWG): 28 AWG
- Rated Voltage: 18 kilovolts
- Cable Insulation: Silicon Rubber, Teflon
-
Supplier: ValueTronics International, Inc.
Description: The 6733-2 is a test lead from Pomona. Same wire as used with the Pomona test leads and patch cords. Make your own “Extra Long” test leads, jumpers or patch cords. Fits Pomona “Do-It-Yourself” banana plugs and jacks. High temperature and voltage ratings. Silicone
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
AGC's advanced compound solutions for high voltage wire insulation Selecting the right materials for high voltage wire applications can mitigate failures of EV motors. Choose AGC's compound solutions, which can (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Need something fast? Need just a few feet? Cooner Wire is your first and last stop! We carry a large inventory of high flex, specialty cables (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
800°F High Temperature Rating - Suitable for aircraft or missile lead wire, heaters, furnaces, ovens and kilns for operations between 500°F to 800°F intermittently. Conductor insulation: a double Fiberglass braid impregnated with Silicone varnish over a stranded Nickel (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
, RTD and low voltage instrumentation wires through a vessel wall without breaching the wall in multiple locations. No epoxy or potting is used in the construction. The assembly can be furnished with or without junctions and comes standard with 24 inches of leadwire on each end. Longer wire (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
thin wall insulations such as PVC, Polyurethane, Nylon, Hytrel, Silicone Rubber and FEP. Perfect for custom cable assemblies, wire harness or for common lead wire (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
Littelfuse 48VDC Contactors are a high-current, high-voltage solution for EV applications such as charging stations, battery power supply, circuit protection and more. Their remote operation and space-saving design (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
Alpha Dearborn - 39X1660 WH005 - Wire - Hook-Up - Allied Electronics
High Voltage Silicone Wire , Copper Conductor .
-
Alpha Dearborn - 39X2015 WH005 - Wire - Hook-Up - Allied Electronics
High Voltage Silicone Wires , Stranded Silver Plated Copper Conductor .
-
Development of an Adder-Topology ILC Damping Ring Kicker Modulator
A high voltage silicone wire threaded through the 6 mm hole in the adder PCBs forms a coaxial line of ~60 Ω that connects to the resistive load.
-
Performance of a 2-megawatt high voltage test load
Evidence of electrical breakdown or deterioration was noted in two places within the vessel: in the high - voltage sili- cone lead wire used to connect the input cable termination to the resistor string, and on oneof the tubes containing the resis- tors.
-
Damping resonant current in a spark-gap trigger circuit to reduce noise
The return conductor for the current feed from each trigger cable is carried by six par- allel silicone rubber insulated high voltage wires closely enveloping the blocking capacitors and damping resistor to minimize inductance.
-
Performance of a 2-megawatt high voltage test load
Evidence of electrical breakdown or deterioration was noted in two places within the vessel: in the high - voltage sili- cone lead wire used to connect the input cable termination to the resistor string, and on oneof the tubes containing the resis- tors.
-
Efficient ozone generator using full-bridge inverter and its performance evaluations
The high voltage transformer and all high voltage wire are placed in silicone oil to prevent ambient air of high voltage transformer from ionization, which can be produce ozone gas around high voltage wires.
-
Systematic Study of Trace Radioactive Impurities in Candidate Construction Materials for EXO-200
20 gauge silicone rubber high voltage cable from Able Wire Company.
-
CR4 - Thread: heat resistant resistor?
Unless you used silicone insulated wire to configure the high voltage components of this circuit, current paths may exist between any two parts, including the operator.
-
Subject Index
… cf. Enamel insulation; Gas insulation; Liquid insulation; Liquid-solid insulation; Mica insulation; Oil insulation; Paper insulation; Plastic insulation; Power cable insulation; Power transformer insulation; Rotating-machine insulation; Rubber insulation; Silicone insulation; Vacuum insulation; Wire insulation Insulation high - voltage insulation applications; Dakin, Thomas …
Indicates content that may require registration and/or purchase.