Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powertronix Inc.
Description: High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and
- Power Rating (VA): 1,000 to 45,000 VA
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Single Phase Transformer, Toroidal Core
- Agency: RoHS Compliant, UL
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety rules,
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Output Type: AC
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at a high level and deliver the clean power demanded by top
- Output Type: AC
- Features: Audio Transformer, Signal / RF Transformer
-
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Grade, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes
-
Supplier: Airlink Transformers
Description: EWS12502 - High Voltage Transformers 350VA 230vac to 2500-E-2500 Enclosed High voltage transformers Multitude of primaries & secondaries 1000v 1500v 2500v to 10000v Custom built Vacuum impegnated with varnish House in plastic case with resin Available with
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 50 amps
- Power Rating (VA): 350 VA
- Features: High-Voltage Transformer, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core
-
Supplier: Allied Electronics, Inc.
Description: Toroidal Power Low Voltage Rectifier Transformers, 8 in. (Min.) Lead Length Low profile Low EMF radiation Dual secondary for series or parallel connections Chassis Mount, complete with 2 rubber pads, steel washer and Mounting hardware Hi-pot test of 4000 VRMS Low Profile Space
-
Supplier: Allied Electronics, Inc.
Description: Toroidal Power Low Voltage Rectifier Transformers, 8 in. (Min.) Lead Length Low profile Low EMF radiation Dual secondary for series or parallel connections Chassis Mount, complete with 2 rubber pads, steel washer and Mounting hardware Hi-pot test of 4000 VRMS Low Profile Space
-
Supplier: Magnetics
Description: Ferrite Toroids Toroidal Cores for Transformers Ferrite toroids offer high magnetic efficiency as there is no air gap and the cross-sectional area is uniform. Magnetics® toroids are available in many sizes (outside diameters ranging from 2mm to 140mm) and (permeabilities ranging
- Inductance: 7,825 nH
- Length: 61.5 mm
- Diameter: 25.3 mm
- Core Material: Manganese-Zinc Ferrite
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately proportional
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Output Type: AC
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: inverters, and other high voltage auxiliary power supplies in automotive and industrial applications. Designed for use with the UCC25800-Q1 from Texas Instruments for isolated gate driver bias supply LLC transformers with low interwinding capacitance 5656 VDC / 4000 Vrms, one
- Operating Temperature: -40 to 125 C
- DCR: 0.075 ohms
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Tape Reel, Toroidal Core, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 47 volts
- Maximum Secondary Current Rating: 0.155 amps
- Power Rating (VA): 7.3 VA
-
Supplier: Coilcraft, Inc.
Description: Optimized for Texas Instrument SN6507 transformer driver Low profile and center-tapped push-pull transformers for isolated power supply High Frequency Operation up to 1 MHz 2500 Vrms, one minute high isolation (hipot) winding to winding Exceptional efficiency See the AEC
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Features: Industrial Control Transformer, NEMA Enclosure, Signal / RF Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
-
Supplier: Visual Sound, Inc.
Description: Atlas Sound A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as
-
Supplier: Woo Audio Inc.
Description: wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR P.34 is manufactured from high quality Polyester (PET) with acrylic pressure sensitive adhesive. High tack with good adhesion on many types of materials, excellent conformability, breakdown voltage and tensile strength. Applications: Motor and Transformer Insulation
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: PET / Polyester
-
Supplier: TMP Pro Distribution
Description: A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP700 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: A professional grade audio power amplifier specifically designed for demanding contractor applications, the CP400 features esoteric grade toroidal power supply and output transformers. These transformers were chosen for their outstanding reliability as well as extended frequency
- Type: Amplifier
-
Supplier: SMC International
Description: The Raptor-MS is the heart of the RAPTOR system. In fact, it is the MASTER unit of the system. Based in the combination of a very powerful switching amplifier which supplies a toroidal transformer's primary, it is able not only to generate high current values but also to measure
- AC Input Voltage: 230 volts
- Input Frequency: 50 to 60 Hz
- AC Output Current: 0 to 9,500 amps
- AC Output Voltage: 0 to 200 volts
-
Supplier: Analytic Systems
Description: frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: Visual Sound, Inc.
Description: amp-racks.Compact high density power supply units with low-leakage toroidal transformers provide extensive headroom far above the listed power rating. Premium phoenix style screw-lock connectors prevent accidental disconnection resulting in a more secure connection of audio
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power supply with
- Power: 100 watts
- Number of Channels: 16 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
-
Supplier: ValueTronics International, Inc.
Description: delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output. Both output voltage and current are sensed and compared against internal references or externally
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: TMP Pro Distribution
Description: input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX2800's internal electronics are based around a serious powercore, with oversized toroidal
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: input level controls. To help you set the correctoperating levels, the SX amplifiers include front panel Signal, Peak and Protection LED indicators.Like all serious power amplifiers, the SX1800's internal electronics are based around a serious powercore, with oversized toroidal
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Toroidal Transformers Datasheets for Triad Magnetics -
Constant Voltage Transformers Liquid Electrical Insulation Resin Solutions Constant voltage transformers produce a consistent output voltage despite varying input current or varying load.The load (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output is customizable from 277 V to 600 V to match site requirements. High quality copper windings and an (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Conductivity Measurement: Critical for Clean-In-Place Systems
and are often called toroidal because they use toroidal transformers isolated from the process. One toroid acts as a transmitter and the other as a receiver. The transmitter toroid produces an electric current in the process solution that induces a voltage in the receiver toroid. The strength
More Information Top
-
Design considerations for corona-free high- voltage transformers
Design criteria for eliminating corona in high voltage toroidal transformers .
-
Design Formulas for the Leakage Inductance of Toroidal Distribution Transformers
There are not any papers published related to mid- or high - voltage toroidal transformers intended for use at utility voltages.
-
Design of a direct converter for high power RF applications
These prob- lems can be alleviated somewhat by careful design of the high voltage transformer ( toroidal cores etc), but ultimately the leakage inductance will be dependant upon the output voltage of the converter.
-
Comparison of direct resonant converter topologies for high power RF applications
These problems can be alleviated somewhat by careful design of the high voltage transformer ( toroidal cores etc), but ultimately the leakage inductance will be dependant upon the output voltage of the converter.
-
Predictive control for universal and flexible power management
The approach taken is to use a high frequency current source to drive all the gate drive circuits, using toroidal current transformers and high voltage cable to provide the required isolation [17].
-
Experimental implementation of a multilevel converter for power system integration
use a high frequency current source to drive all the gate drive circuits, using toroidal current transformers and high voltage cable to provide the required isolation [15].
-
Secrets of RF Circuit Design , Third Edition > Winding your own coils
4-7 (A) Flat mounting; (B) on-end mounting; (C) secured mounting (use nylon machine screws); (D) mounting high-power or high - voltage toroidal inductors or transformers ; (E) suspending toroid inductors on a dowel; (F) mounting method for a “single-turn primary”…
-
A high-voltage pulse generator for electric-discharge technologies
High voltage pulsed transformer PT0 with toroidal core 2, which is assembled of three rings of the K340 × 240 × 25 type, is placed in a cylindrical housing.
-
Compact High Repetition Rate Pseudospark Pulse Generator
The fly-back high - voltage transformer is wound on a toroidal core from Arnold Magnetics, Inc.
-
SCR CONTROLLED 150 kV CAPACITOR BANK CHARGER
To turn the SCR stack into the conductive mode each SCR had its own trigger voltage coming from a toroidal transformer which had a single common high voltage conductor passing through each transformer thus resulting in a single turn primary and allowing…
Indicates content that may require registration and/or purchase.