-
Supplier: Knowles
Description: Knowles Precision Device's Voltronics brand of concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: Voltronics concentric ring PTFE dielectric trimmer capacitors are designed for use at frequencies up to 1.5GHz. They are ideal for high voltage applications. The solid internal PTFE dielectric prevents ionization, a major advantage in space, high altitude and
-
Supplier: Knowles
Description: Knowles Precision Devices's Voltronics brand of "NT" series PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 1030816-CTZ3E-50C-W1-PF Packaging: Reel - TR Features: Low Profile Voltage Rating: 25V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Adjustment Type: Top Adjustment Capacitance Range: 4.5 to 50pF Categories: Capacitors
- Capacitance Range: 0.0000045 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 800711-TZY2Z030AC01R00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 1.5 ~ 3pF Temperature
- Capacitance Range: 0.0000015 to 0.000003 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1275213-TZY2Z100AC01R00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 25V Dielectric Material: Ceramic Adjustment Type: Top Family Name: TZY Capacitance Range: 3 ~ 10pF Categories:
- Capacitance Range: 0.000003 to 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics Win Source Part Number: 802530-TZB4Z250AB10R00 Packaging: Reel Mounting Style: SMD Features: General Purpose Voltage - Rated: 50V Dielectric Material: Ceramic Adjustment Type: Top Part Status: Obsolete (End Of Life) Capacitance Range: 4 ~ 25pF Temperature
- Capacitance Range: 0.000004 to 0.000025 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: The P6013A is a Voltage Probe from Tektronix. Use an electrical probe to test equipment and measure currents and voltages. Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Use a high-voltage
- Bandwidth: 50 MHz
- Voltage Rating: 12,000 volts
- Probe Type: Current, Voltage
-
Supplier: Richardson RFPD
Description: indestructible miniature trimmer with superior electrical characteristics. Giga-Trim® capacitors withstand the rigors of soldering heat, excessive tuning and rough handling. As a result of the excellent dielectric and insulation properties of the sapphire housing, high breakdown
- Capacitance Range: 0.0000006 to 0.0000045 microF
- Electrolytic Capacitors: Aluminum Oxide
Find Suppliers by Category Top
Featured Products Top
-
emitted. By extension, trimmer capacitor tuning is pivotal in MRI imaging accuracy. In order to meet the high demand of MRI, important considerations for trimmer capacitor selection include: Q Factor —Influences power handling; higher Q lessens self (read more)
Browse Capacitors Datasheets for Knowles -
Our half turn and single turn trimmer ranges offer low magnetic content, resulting in a cost effective solution suitable for many MRI applications. Due to the severe non-magnetism requirements in the magnetic resonance industries, we only use high purity metals that exhibit no measurable (read more)
Browse Capacitors Datasheets for Knowles -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Capacitor Classification
According to whether the capacitance can be adjusted, it can be divided into fixed capacitor, variable capacitor and trimmer capacitor. According to the purpose, it can be divided into coupling capacitors, bypass capacitors, tuning capacitors, filter capacitors, and high-voltage capacitors