-
Supplier: Knowles
Description: Voltronics has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical devices, cellular technologies,
- Capacitance Range: 0.0000015 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -40 to 85 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: Infineon Technologies AG
Description: The BGSC4331MN10 is a combo of series tunable capacitor and RF switch throws optimized for RF applications. Summary of Features 0.2-3.5pF 8 steps tunable capacitor Bypass switch for tunable capacitor 3 low RON RF switch throws of 1.25Ω Digital control of the
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: Knowles
Description: Knowles Precision Devices's Voltronics Brand half turn JZ series has the lowest magnetic content in the J series. These high performance, high Q, half turn trimmer capacitors are a proven performer that deliver uncompromising stability for even the most demanding applications,
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Knowles
Description: Knowles Precision Devices's Voltronics Brand has been offering high performance, high Q, half turn trimmer capacitors for over 2 decades. The J series is a proven performer that delivers uncompromising stability for even the most demanding applications, such as RFID, medical
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Infineon Technologies AG
Description: RF digitally tunable capacitor + SPDT switch BGSC2341ML10 is a versatile Integrated Circuit (IC) ideal for RF tuning applications such as tunable impedance matching, antenna tuning and tunable filtering. This IC integrates an 8-states tunable capacitor and
- Frequency Range: 400 to 3,800 MHz
- Features: Other
-
Supplier: Infineon Technologies AG
Description: topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: can handle high RF voltage (bidirectional RF voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology,
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
Find Suppliers by Category Top
Featured Products Top
-
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Capacitor Assemblies take multiple capacitors and build them into a single sub assembly. This approach can achieve increased electrical performance (such as High Voltage, High Capacitance and High Power etc) alongside a simplification in manufacturing assembly and a significant reduction in (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, state-variable filter with tunable. cutoff frequency, twin-T notch filter, gyrator notch filter, universal harmonic eliminator. notch comb filter, basic switched-capacitor filters, slew-rate limiter, ECG amplifier with. pacemaker spike detection, "scratch and rumble " filter for ECG, and an intracardiac