-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
-
Supplier: Rotork plc
Description: Rotork Fairchild Model 100 is a high flow precision pressure regulator designed for applications that require high performance, large volume flow and accurate process control. Like many of the Fairchild precision regulators, the compensating action of the
- Pressure Rating: 150 psi
- Features: Air, Regulator (general), Water
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow capacity.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: Proportion-Air, Inc.
Description: The QB3H is an electronic pressure regulator capable of operating at high pressures (to 500psig/34.47 bar) and high forward and relief flows (to 50scfm/1416slpm). The QB3H consists of two solenoid valves which add or subtract pressure to the pilot of an
- Valve Size: 0.375 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester, dispenser and others.
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air
- Valve Size: 0.375 inch
- Port Size: 0.375 inch
-
Supplier: Equilibar, LLC.
Description: to allow gravity draining The FD back pressure regulator (BPR) series is specifically designed for a variety of gas, mixed phased and liquid applications where high precision and sanitary or crevice free internals are a must. The FD series hygienic back pressure
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 150 psi
- Controlled Pressure Range: 0 to 150 psi
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressure Between: 0.02 (.5” WC) to 1000 psig For pressure control at low flow rates Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available NPT, VCR/VCO type and Valco (low dead volume)
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: OMEGA Engineering, Inc.
Description: air pressure regulation to actuators, valves, positioners and other final control elements. An integral volume booster provides high flow capacity, increasing control speed in critical applications. Multiple choices for wiring and porting simplify installation and
- Output Pressure: 0 to 120 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: Nex Flow Air Products Corp.
Description: reduced. Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow. Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the input
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: Nex Flow Air Products Corp.
Description: are reduced. Adjustable Air Amplifier take energy from a small volume of compressed air to produce high velocity, high volume, low pressure output airflow. Adjustable Air Amplifier is quiet, efficient and can amplify flows up to 17 times the
- Process: Dry
- Applications: General Cleaning
- Collector Type: Source Collector / Portable
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator
- Valve Type: Pressure Relief Valves
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: MAXPRO Technologies, Inc.
Description: 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT
- Output Pressure: 500 psi
- Port Size: 0.5 inch
- Type: Electric / Pneumatic Relay
-
Supplier: MAXPRO Technologies, Inc.
Description: 500 psi and 600 psi systems are equipped with an inlet air filter and inlet air pressure regulator with gauge. High pressure outlet regulator with gauge is available as an option (Add “-R” for a 1/4" FNPT regulator or “-1/2 R” for a 1/2" FNPT
- Output Pressure: 200 to 250 psi
- Port Size: 0.5 inch
- Type: Electric / Pneumatic Relay
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure: 3000, 2200Psi 2) Max. Outlet Pressure: 25, 50, 100, 150, 0~250Psi 3)Working Temperature: -40℃~74℃(-40℉~165℉) 4) Leakage rate: 2 x 10-8 atm.cc/sec He 5)Cv: 0.08 Design Features 1) Pressure regulator for special gas 2) Equipped relief pressure valve
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4", 3/8"
- Application: Gas
- Type: NPT
-
Supplier: ControlAir LLC
Description: harsh environments. Large porting ensures stable and repeatable output pressures, even during wide supply pressure variations from large volume valve actuators. Oversized valving helps the units achieve high flow rates with minimal pressure drop. Specifications
- Pressure Rating: 290 psi
- Features: Air, Manual / Hand, Mechanical Device, Regulator (general), Stainless Steel, Threaded
-
Supplier: EXAIR
Description: for use on pipe, cable, extruded shapes, hose, wire and more. It maximizes ionized airflow while minimizing compressed air consumption. Why The Super Ion Air Wipe? The Super Ion Air Wipe provides total coverage of the part moving through it. The high volume,
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Features: Includes Filter, Other, Quiet Operation
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the
- Horse Power: 2 to 3.5 HP
- Power Source: AC Single Phase
- Mounting: Portable, Tank Mounted
-
Supplier: EXAIR
Description: of static eliminating ions. With an optional pressure regulator, the air volume and velocity are infinitely adjustable over a wide range, for light to heavy duty applications. Why The Ion Air Cannon? The Ion Air Cannon will maximize airflow while minimizing
- Number Of Emitters: 1
- Input Voltage: 1-20kV DC, 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
-
Supplier: Air Compressors Direct
Description: Tank Size 26 Gallons Power 7.10 CFM @ 90 PSI Dual Voltage •Can operate on low amperage 208-230V or 115V single phase power Great Performance And Value For Small Business Or Residence •High volume for any compressed air need •Mounted on rugged receiver tank to improve air
- Flow Capacity: 8.31 to 7.1 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: Grease Reservoir mounted to the plate. It uses compressed air to maintain a pressure of 100 PSI or less on the grease supply. The fiberglass and aluminum reservoir has a built-in air regulator and pressure gauge for easy adjustment. A safety relief valve is set at
- Capacity: 0.5 gallons
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Systems (CDS) for high-volume transport and Chemical Delivery Modules (CDM) designed for automated, high-precision blending and dilution. These systems are essential for sensitive processes such as Chemical Mechanical Planarization (CMP) and wet etching, where consistency is the
- Body Material: Stainless Steel
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Supplier: Nordson EFD
Description: Nordson EFD ValveMate™ spray valve controllers allow the use of Low Volume Low Pressure air to the nozzle to achieve exceptional spray pattern definition. These controllers feature an adjustable 0-30 psi (0-2 bar) nozzle air pressure regulator that helps to
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount, Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ultra-light weight yet have high flow rates of up to 350 l/min. Installation is a breeze with convenient push to connect porting options. They can be installed directly in the machine for use close to the process for optimized pressure control and control, as required for gripping applications and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. ? Internal electrolytic polishing, with a smoothness of up to Ra 5 μin. ? The internal volume is small. ? The import pressure can reach 3500psig. ? Flow coefficient Cv: 0.09 and 0 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Utilizing a high efficiency, backward inclined wheel, this fan is capable of air flows to 80,000 CFM, pressure to 110", and temperatures to 800 degrees Design features: o Split housing standard on Size 73 to facilitate (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
systems and access the LectricAir® SAFPAC technical details Tecmark designs, develops and manufactures pressure and temperature controls for OEMs in a wide range of (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Influence of disturbance on jet combustion velocity (gas circulating Ⅲ)
At pressure the injection system for forming the jet makes with hyperbaric pneumatic cylinder likewise as resource in case of gas injection, uses the 蓄圧 … pressure in case of setting as well as fuel injection due to regulator and be optional respectively…
-
Present status of upgraded long trace profiler for characterization of high-precision x-ray mirrors at SPring-8
Compressed air is supplied to the air-bearing system via an air receiver with a volume of 2000 l and two high -precision regulators in order to stabilize the air pressure and flow rate.
-
Dubbel
Throttle and regulating flaps for the air distribution satisfy in low pressure systems because of the constant air flow, are in high pressure systems relaxation, mixing boxes and volume regulator necessarily.
-
Dubbel
The meeting is the air flow control and mixing in low pressure systems because of the constant air flow throttle and regulating flaps for the air distribution in high pressure systems relaxation, mixing boxes and volume regulator necessarily.
-
Dubbel
Throttle and regulating flaps for the air distribution satisfy in low pressure systems because of the constant air flow, are in high pressure systems relaxation, mixing boxes and volume regulator necessarily.
-
Car-air conditioning
…the interpretation of differential pressure switches and differential pressure regulators (sucking pressure regulator of a refrigerating medium circuit, regulator of a compressor for adjustment of the stroke volume of a swash plate etc.), the air pressures in high geographical positions must be…
-
Car-air conditioning
…the interpretation of differential pressure switches and differential pressure regulators (sucking pressure regulator of a refrigerating medium circuit, regulator of a compressor for adjustment of the stroke volume of a swash plate etc.), the air pressures in high geographical positions must be…
-
CR4 - Thread: Novel Use for Fuel Injection Pump
Use an air pressure regulator to limit the maximum discharge pressure , and air volume control to limit the speed of pumping so as to keep the suction pressure high enough that you will not bring on cavitation.
-
Development of 2 natural gas cycle spark ignition engine (small special feature low pollution car)
After decompressed via dual regulators from hyperbaric cylinder filled in about 20 M P a to almost atmospheric pressure, the natural gas is inhaled in crankcase together with new air through mixer.
-
Development of 2 natural gas cycle spark ignition engine
The natural gas へ 2 つの regulator from hyperbaric cylinder performed 充 塡 in about 2 OMPa and after decompressed until almost atmospheric pressure, is inhaled in crankcase together with new air through mixer.
Indicates content that may require registration and/or purchase.