-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated Pumps
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated Pumps
- Maximum Discharge Flow: 0.27658813635 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated Pumps
- Maximum Discharge Flow: 0.27658813635 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated Pumps
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.012672 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Neptune Chemical Pump Co., Inc.
Description: Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than are possible with mechanical diaphragm pumps. Explosion-proof models are
- Maximum Discharge Flow: 0.005833333333333333 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 200 F
-
Supplier: VACUUBRAND, Inc.
Description: The MD 4 NT diaphragm pump is an excellent choice for oil-free evacuation and pumping of larger volume of non-corrosive gases down to 1.5 mbar ultimate vacuum. All parts in contact with pumped gases and vapors are made of aluminum, stainless steel and carefully selected plastics
- Ultimate Operating Vacuum: 0.750283824473074 torr
- Pumping Speed: 2.2344 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path (PTFE and
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: Valcor Engineering Corporation
Description: The SV653 series dispensing pump is a solenoid operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rates, users have complete control of the
- Dispense Rate: 0.04202737159090909 L/min
- Shot Size: 0.05000528064848635 to 0.3500369645394044 cc
- Maximum Operating Frequency: 120 (Cycles/Min)
- Metering Accuracy: 2 %
-
Supplier: Valcor Engineering Corporation
Description: The SV673 series dispensing pump is a pneumatically operated high purity piston driven pump that delivers a wide range of fluids with high precision. By combining the easily adjustable stroke of the pump with variable cycle rats, users have complete control of the
- Material Inlet Pressure Range: 30 to 60 psi
- Dispense Rate: 0.0900586534090909 L/min
- Shot Size: 0.1000105612969727 to 1.5001584194545903 cc
- Maximum Operating Frequency: 60 (Cycles/Min)
-
Supplier: Pump Solutions Group
Description: The High-Pressure Diaphragm Pump AH 20 STT-E is a further development of the plastic series AH. With a driving pressure of max. 7 bar, the pump builds up a delivery pressure of 15 bar on account of the internal pressure boost. This genuine double-action pneumatic
- Features: Diaphragm Pumps
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Flow: 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Flow: 0.11833333333333333 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is
- Maximum Discharge Flow: 0.00025344 GPM
- Features: Diaphragm Pumps, Metering Pumps, Micro Pumps, Other, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Watts
Description: The XtraFlo compact armless diaphragm valve has full-flow high volume fill with a water level differential between opening and closing reducing pump motor overload and electricity. The valve is livestock damage proof. For large troughs, this compact, armless
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Diaphragm Valves
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 12 inch
- Horsepower: 215 to 225 HP
- Maximum Discharge Flow: 8,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Features: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 371 HP
- Maximum Discharge Flow: 12,000 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Flow: 0.924602175 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: Pump Solutions Group
Description: ALMATEC's high-pressure diaphragm pumps have been specially developed for charging filter presses with chemical wastes and special sludge. With a driving pressure of max. 7 bar, the pumps of series AH build up a delivery pressure of 16 bar on account of the internal
- Pump Type: Self-Priming Pump
- Features: Water Pumps
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm
- Mechanical: Claw, Diaphragm, Liquid Ring, Regenerative Blower, Rotary Screw, Rotary Vane
- Features: Compression / Pressure, Vacuum / Suction
- Configuration: Vacuum Pump System / Station
-
Supplier: Watson Marlow Pumps Group
Description: keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm
- Maximum Discharge Flow: 0.12333333333333334 GPM
- Maximum Discharge Pressure: 100 psi
- Horsepower: 0.33 HP
- Power Source: AC Powered
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Leybold USA Inc.
Description: compression stage (compound stage) also diaphragm vacuum pumps (DIVAC) may be used. Characteristic Quantities Pumping speed (volume flow rate) The pumping speed “S” is the conveyed volume flow through the intake opening of the pump. It is dependent on the type of
- Mechanical: Rotary Vane
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Systems (CDS) for high-volume transport and Chemical Delivery Modules (CDM) designed for automated, high-precision blending and dilution. These systems are essential for sensitive processes such as Chemical Mechanical Planarization (CMP) and wet etching, where consistency is the
- Body Material: Stainless Steel
-
Supplier: Endress + Hauser – Sensors & Components
Description: output signal Uncompensated bridge output signal (mV/V) with cable connection. High overload resistance Overload resistance up to 160 bar/420 bar on one side, up to 240 bar/630 bar on both sides. High quality processed Made of high-quality stainless steel (316 L). Reliable
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
by variable frequency drives and low flow issues. The standard Smith & Loveless impeller rarely clogs; however, if you are faced with a high volume of trash pumping application, it is nice to know there is now the X-PELLER® by Smith & Loveless (read more)
Browse Trash Pumps Datasheets for Smith & Loveless, Inc. -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Datasheets for Insaco, Inc. -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
machining Lights-out manufacturing Machine automation including large capacity envelope Automated centerless grinding High efficiency/low cost volume production Low-volume prototype machining 5-axis machining capability ITAR compliant (read more)
Browse Datasheets for Insaco, Inc. -
to keep our customers happy for as long as possible. This means our positive displacement vacuum pumps, high-volume vacuum systems, centrifugal vacuum pumps, industrial canister vacuums and more meet and exceed the expectations of operators, engineers, technicians and buyers. When buying (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
deliver products fitting OEMs' applications. Because of our focus on serving OEMs, we have developed longtime relationships with manufacturers—some of which have been relying on Tecmark for more than 40 years. Because we provide a wide variety of configurations and have high-volume production (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation
More Information Top
-
Large-Scale Feasibility Determination of Storing and Transporting a Liquid Premixed Cement Slurry Below Deck Under Maritime Conditions
This task was accomplished with a high volume diaphragm pump .
-
Vertical, lateral and longitudinal movement of zooplankton in a large river
Triplicate 30-L samples of river water were collected at 2 m intervals from 0.5 to 12.5 m using a high volume diaphragm water pump .
-
Pollution prevention opportunity assessment for Facilities Maintenance Team (FMT) paint shop.
Equippedwith industrial duty high - volume diaphragm pumps .
-
Primary production as influenced by diel periodicity of phytoplankton photosynthesis
Other data acquired at the stations on the Point Mugu- Point Conception transect included vertical profiles of chlorophyll a concentration, irradiance, and temperature which were obtained from discrete samples collected with a high - volume diaphragm pump system described elsewhere (Mullin and Brooks …
-
Diel oscillations of the photosynthesis-irradiance (P-I ) relationship in natural assemblages of phytoplankton
Water samples were, in general, collected once per day using a high - vol- ume diaphragm pump and 7.5 cm (i.d.) suction hose (Mul- lin and Brooks, 1976).
-
Pipeline transport of high density slurries: a historical review of past mistakes, lessons learned and current technologies
GLORES, the gateway to piston diaphragm pumps for high volume applications, Proc. 18th Int. Conf. on Hydrotransport, Rio de Janeiro, Brazil, September 2010, BHR Group, 463–476.
-
Cole Parmer High Volume Single Head Diaphragm Pump 2081 mLmin 115VAC from Cole-Parmer
Cole Parmer High Volume Single Head Diaphragm Pump 2081 mLmin 115VAC (Representative photo only .
-
Taking the Pulse of Fluid Metering | Flow Meters
Meanwhile, Neptune has launched a mechanically actuated diaphragm pump for high - volume , viscous flows (300 gal/hr, viscosity above 5,000 cP) to extend the application range of its product line. " .
-
Cole Parmer High Volume Single Head Solenoid Diaphragm Pumps 662 ml min 220VAC from Cole-Parmer
Cole Parmer High Volume Single Head Solenoid Diaphragm Pumps 662 ml min 220VAC (Representative photo only .
-
New Products
A high pressure diaphragm pump , designed for high volume applications in the paper, power, water/waste treatment and process industries is now available from Neptune Chemical Pump Company.
Indicates content that may require registration and/or purchase.