-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 12 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: steel tubing. Cases and impellers are made of 3/8″ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the
- Discharge Size: 24 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 8 inch
- Horsepower: 60 HP
- Maximum Discharge Flow: 2,000 GPM
- Pump Housing Material: Cast Iron
-
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 6 inch
- Horsepower: 72 to 80 HP
- Maximum Discharge Flow: 1,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The
- Discharge Size: 16 inch
- Horsepower: 230 HP
- Maximum Discharge Flow: 17,000 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Rotary Vane Pumps, Self-Priming Pump, Water Pumps
-
Supplier: Godwin, a xylem brand
Description: The Godwin wellpoint pumps offers flow rates up to 3,100 US GPM (704 m³/hr), total heads to 180 ft (55 m) and the capability to handle solids up to 3.2 in (81 mm) in diameter. Each pumpset includes a centrifugal, single-stage, end suction pump with high-volume,
- Maximum Discharge Flow: 860 to 3,100 GPM
- Features: Cast Iron, DC Powered, Gasoline / Diesel Engine, Self-Priming Pump, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Mi-T-M Corporation
Description: General pump with ceramic plungers · Factory preset unloader · Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included) Frame: Heavy-duty powder
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Mile-X Equipment, Inc.
Description: volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy operation. The carefully constructed hydraulic system enables
-
Supplier: Mile-X Equipment, Inc.
Description: provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy
-
Supplier: Mile-X Equipment, Inc.
Description: provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy
-
Supplier: Mile-X Equipment, Inc.
Description: provides a rapid advance of the ram utilizing the high volume- low pressure portion of the pump. When the down stroke of the pump lever is used, the pump automatically converts to the high pressure-low volume output providing accurate control and easy
-
Supplier: Harwood Engineering Company
Description: 20,000 psi. Specifications Console Features Convenient storage stack Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Auxillary hand pump for use in large volume systems Built-in, fine adjusting screw pump A wide choice of fluid, from tap
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Physical Properties: Force / Load
- Calibrator Style: Portable
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The IV “GT” is fully capable of high concentration chemical recirculation cleaning or high pressure/low volume water jet scrubbing in fixed CIP automated systems.
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: International Thermal Systems LLC.
Description: 3-stage treatment designed to clean 40 cases per minute. In the pre-wash stage 1, a large volume of hot low-pressure wash solution circulates over the cases to remove loose soils and soften difficult soils. Wash stage 2 uses hot high volume-high pressure solution to
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: duplex oil filter Intermittent air prelube Continuous electric prelube Redundant prelube with continuous electric prelube and intermittent air prelube backup Oil pan drain valves Electric continuous prelube pump Lube oil heater Oil pump - gear drive Protection
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Turbocharger The C18 engine uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders and works efficiently during low and high load conditions. Emissions Caterpillar ACERT Technology is a
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: High capacity, side-by-side cooling system allows operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: CEF Industries LLC
Description: capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other high
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
Find Suppliers by Category Top
Featured Products Top
-
. » High output flow capability ranging from 2.1 lpm to 209 lpm. Ensures that whether you need a low-volume precision pump or a high-flow solution, the FTP series has you covered (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
oil. Cosmetics: Perfumes, lotions, creams, pastes, shampoo and make-up. Others: Ink, reagents, chemicals. Perfusion Scope and Precision of Ceramic Pump Perfusion Volume Scope: 0.1-2000ml or custom design. Super High Perfusion precision: perfusion transmitter is water for injection)±0.25% (read more)
Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
to generate electricity. Condensate pumps: Once the steam has passed through the turbine and lost some of its energy, it passes through the condenser, where its volume is reduced by cooling the steam, which condenses the steam back into water and returns it to the boiler. Cooling (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
liquids and solids for a continuous level output. The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product (read more)
Browse Liquid Level Sensors Datasheets for Arjay Engineering -
business,” operators can achieve significantly lower working pressures. This combination allows the booster to handle the high-volume rarified gas at low pressures while the liquid ring pump acts as a rugged “backing pump,” resulting in a total vacuum package with lower overall horsepower and (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
gearmotor with hollow output shaft - a similar unit is used to raise and lower a breast biopsy table. A high-speed brushless DC motor for a high-pressure pump in a hydrosurgery instrument - it has a special wire harness using shielded cable and special grounding to reduce EMI that might (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Fans, Exhaust Fans, Cooling Tower Fans, Condenser Fans, Chilled Water Pumps, Hot Water Pumps, & Pressure Boosting Pumps. Follow us! Youtube (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Proceedings of the Chinese-American symposium on energy markets and the future of energy demand
The Daqing oil field administration believes that they can sustain output at this level for another ten years through develop ment of peripheral structures, the combination of electric submersible pumps with high - volume water injection, and the application of secondary recovery technology.
-
Downhole Oil/Water Separator Development
…full paper) Figure 2 shows the production history for the Redwater D-3A pool where there is less of a discrete oil zone and most wells are produced with electric submersible pumps , which circulate high volumes of water to sweep the dispersed…
-
Enhancing Steamflood Performance of Highly Permeable Dipping Reservoir With Strong Waterdrive
Water was produced with high volume lift electric submersible pumps (ESPs) in wells two rows down structure (Rows 1 & 2) from the injectors.
-
In-Depth Drive Fluid Diversion Using an Evolution of Colloidal Dispersion Gels and New Bulk Gels: An Operational Case History of North Rainbow Ranch Unit
As the waterflood matured and water production increased, installation of electric submersible pumps were required at high volume wells.
-
ARS | Publication request: Wind Water Pumping
Electrical wind systems are now available and can be used to power electric power pumps which can pump water from greater depths or in higher volumes .
-
ARS | Publication request: Wind Water Pumping / Bombe DE Agua Con Energia Eolica
Electrical wind systems are now available and can be used to power electric power pumps which can pump water from greater depths or in higher volumes .
-
Modified pinhole discharge for water treatment
In such arrangement the treated water pumped into anode volume is forced to pass through the region of high electric field in the holes and through the discharge burning in the inter-electrode gap, Fast mixing of the treated water with the .
-
CR4 - Blog Entry: New Water Heater Regulations Will Mandate Technology Change
• Inasmuch as maximum Energy Factor is 100% for electric resistance heat, the higher volume electric water heaters (greater than 55 gallons) will require water heating heat pumps to meet the required levels of 2.0 or more.
-
Manual combustion engine
As, the interpretation of the volume flow of the water pump guides on low rotation speeds (low engine speed, high engine power, low vehicle speed, low cooling effect) is generated high volume flows by high rotation speeds without these are needed.
-
Federal Register > Friday, April 16, 2010 > [75 FR 20112] Energy Conservation Program: Energy Conservation Standards for Residential Water Heaters, Direct Heat...
When queried in manufacturer impact interviews, no manufacturer of electric water heater with traditional resistive elements had yet decided on a specific path towards high - volume heat pump water heater production.
Indicates content that may require registration and/or purchase.