Products/Services for Hoffer Radio

  • Radios-Image
    Radios - (371 companies)
    Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios...
  • Radio Modems-Image
    Radio Modems - (158 companies)
    Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc...
  • Terrestrial Radio and Satellite Radio Services-Image
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    Terrestrial radio and satellite radio service providers transmit radio programming over satellite, cable networks and over open airwaves. Terrestrial radio and satellite radio service providers transmit radio programming via the open airwaves, cable...
  • Radio Receiver ICs-Image
    Radio Receiver ICs - (59 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
  • Radio Transmitter ICs-Image
    Radio Transmitter ICs - (32 companies)
    Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls. Radio...
  •  
    Wireless Modems - (529 companies)
    ...traditional analog modems and some types of network modems, these wireless devices provide very fast, always-on network connections. Typically, users can access the Internet at speeds up to 100 times faster than with analog modems. Unlike radio modems...
  •  
    MRI (Magnetic Resonance Imaging) Machines - (22 companies)
    MRI machines use a radiological technique employing magnetism, radio waves, and a computer to produce images of body structures. Magnetic resonance imaging (MRI) machines are noninvasive medical imaging machines that produce detailed pictures...
  •  
    GPRS Chips - (17 companies)
    GPRS chips use general packet radio service (GPRS), a standard for wireless communication with a throughput rate of 115 kilobits per second. GPRS chips use general packet radio service (GPRS), a standard for wireless communications with a throughput...
  •  
    EMI and RFI Testers - (51 companies)
    EMI and RFI testers monitor the presence of unwanted electromagnetic and radio frequency radiation. EMI and RFI testers monitor the presence of unwanted electromagnetic interference (EMI) and radio frequency interference (RFI). EMI and RFI...
  •  
    RFID Software - (117 companies)
    RFID software is used to process data sent to and received from radio frequency identification (RFID) devices such as RFID readers, writers, and printers. There are many different types of RFID software. Some RFID applications are used to produce...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire