Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lantec
Description: Product Features Acts directly on hoist drum Totally enclosed with all components running in oil Isolated from system backpressure No adjustment necessay Product Benefits Provides emergency load holding and stopping in the unlikely event of a power train failure Components unaffected
-
Supplier: TWG Canada Consolidated, Inc.
Description: Product Benefits Provides emergency load holding and stopping in the unlikely event of a power train failure Components unaffected by environmental conditions Ensures full brake capacity at all times Reduced maintenance costs Features Acts directly on hoist drum Totally enclosed
- Diameter: 24 inch
- Configuration: Drum
- Shaft: In-line
- Mounting: Shaft - Pulley / Gear / Sprocket
-
Supplier: Eaton Hydraulics Group
Description: CS Don’t let a simple power outage cause an emergency situation—use Eaton Airflex CS drum-style brakes to make sure conveyors, draglines, hoists, power shovels and stamping presses come to a stop as quickly as possible. Developing less torque in the reverse direction of
- Torque Rating: 1,650 Ft-lbs
- Configuration: Drum
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
-
Supplier: David Round
Description: position various sizes of radial, tainter and bulkhead gates in order to control water flow through spillways and irrigation canals. Commonly configured with two drums for dual point lifting, the gate hoists are also available with single drums and other reeving options. While
- Load Capacity: 50,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Lantec
Description: hydraulic motors Corrosion resistant drum seal running surfaces Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize
-
Supplier: Demag Cranes & Components
Description: FOR DEMANDING REQUIREMENTS Our DH hoist units can be used in a wide variety of applications, both as a traveling hoist on cranes or monorails and as a stationary solution. DH hoist units include several key features that enable demanding loads to be handled reliably.
- Load Capacity: 3,528 to 220,500 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: TWG Canada Consolidated, Inc.
Description: in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal
- Load Capacity: 84,000 lbs
- Type: Hydraulic
- Load Hook: Single
-
Description: being lifted or lowered beyond set limits, reducing damage to equipment and hoist. Exceeds CMAA Class D Rope-to-Sheave & Drum Diameter: Reduces rope maintenance. 200% Motor Brake Torque Rating: Secondary brake exceeds CMAA Standards. Stops and holds a rated load quickly
-
Description: Yale Y80 Series Air Wire Rope Hoist and Trolley (Double Reeved). Y80 Series wire rope hoists are ideally suited for virtually any lifting application. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley The heavy-duty wire rope and drum-type
-
Supplier: MY-TE Products, Inc.
Description: loads weighing up to 8,000 lbs. FEATURES 115V brake motor Worm gear reduction Dynamic braking for instant stopping Rugged construction Low voltage 10′ pendant control High-capacity cable drum Frictionless bearings SPECIFICATIONS For complete specifications, see downloads available.
- Load Capacity: 8,000 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: MY-TE Products, Inc.
Description: 1,600-lb double-line lift capacity with a capstan rope drum and a 10-ft pendant hand or foot control. APPLICATIONS This rugged, portable winch-hoist is great for utility truck installation, tower and antenna erection, transformer replacement and overhead line crews. FEATURES 115V
- Load Capacity: 800 to 1,600 lbs
- Maximum Loaded Line Speed: 30 ft/min
- Maximum Lift Speed: 30 ft/min
- Mounting: Base/Lug Mount
-
Supplier: MY-TE Products, Inc.
Description: elevator installation or the lifting of heavy motors and equipment. For optimum safety, it also features a triple redundant braking system, positive load holding and cable tensionerMAX Electric Winch-Hoist. APPLICATIONS Ideal for in-plant or field use, the AC36B is your heavy-duty powerhouse,
- Load Capacity: 2,150 to 3,000 lbs
- Line Diameter: 0.25 inch
- Line Length: 250 ft
- Maximum Loaded Line Speed: 9 ft/min
-
Description: Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor
-
Description: Precision Spur Gearing Machined Steel Rope Drum Enclosed Bottom Blocks with 360° Hook Rotation High starting torque motor designed especially for hoisting service Automotive-Type Drive Shaft for a smooth running, long-lasting drive Weston Screw-Type Load Brake and Disk-Type AC Motor
-
Description: Prohibition of Multiple Unit Operation 24 15.11 Brake Drums 24 15.12 Mechanical Brakes 24 15.13 Ratchet and Pawl 24 15.14 Engine Exhaust 24 15.15 Fuel Cans 24 15.16 Refueling Precautions 24 15.17 Fire Extinguishers 24 15.18 Hoisting During Maintenance 24 15.19 Electrical
-
Supplier: TWG Canada Consolidated, Inc.
Description: standard. Free spool feature permits the wire rope to be pulled off the cable drum by hand. Ideal for mobile pulling operations
- Load Capacity: 0 to 11,020 lbs
- Line Diameter: 0.625 inch
- Line Length: 3,058 ft
- Maximum Loaded Line Speed: 73 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: standard. Free spool feature permits the wire rope to be pulled off the cable drum by hand. Ideal for mobile pulling operations
- Load Capacity: 0 to 15,429 lbs
- Line Diameter: 0.625 inch
- Line Length: 278 ft
- Maximum Loaded Line Speed: 45.99999999999999 ft/min
-
Description: of Power 4.4 Deadman Control Switch 4.5 Line Speed Indicator 4.6 Braking System 4.7 Limit Switches 4.8 Location and Arrangement 4.9 Diameter of Drum 4.10 Minimum Rope Turns on Drum 4.11 Stability 4.12 Electrical System Protection 4.13 Grounding 4.14 Overspeed 5. Operation of
-
Description: 10.1 Bottom Car Clearances 29 10.2 Bottom Runby for Counterweighted Hoists 29 10.3 Bottom Runby for Uncounterweighted Hoists 29 10.4 Maximum Bottom Runby 29 10.5 Top Car Clearances for Counterweighted Hoists 30 10.6 Top Car Clearance 30 10.7 Top Counterweight Clearances 30 10.8
-
Supplier: Demag Cranes & Components
Description: Classification: M3 – M8 FEM Lifting capacity: up to 360 kW Reeving arrangements: 4/2, 8/2, 12/2, 16/2, 20/2, 24/2 Designed and equipped for transport Safe and reliable operation: Rope drum brake Regenerative brake Second hoist brake: disc or double-jaw design
- Load Capacity: 0 to 900,000 lbs
- Type: Electric
- Features: Holding Brake
- Line Type: Wire Rope / Cable
-
Supplier: Certex UK
Description: to 2.000 kg. IP 54 400 VAC/ 3 phases / 50 Hz non-braked motor Steel drum (not grooved) with cable fixing point at flange Single drum support (MCW 250, MCW 500) Two drum supports (all other models) Double layer 2-component conservation according ISO 12944 category C2-Low, colour
- Load Capacity: 1,322.772 lbs
-
Supplier: Certex UK
Description: to 2.000 kg. IP 54 400 VAC/ 3 phases / 50 Hz non-braked motor Steel drum (not grooved) with cable fixing point at flange Single drum support (MCW 250, MCW 500) Two drum supports (all other models) Double layer 2-component conservation according ISO 12944 category C2-Low, colour
- Load Capacity: 4,409.24 lbs
-
Supplier: Certex UK
Description: to 2.000 kg. IP 54 400 VAC/ 3 phases / 50 Hz non-braked motor Steel drum (not grooved) with cable fixing point at flange Single drum support (MCW 250, MCW 500) Two drum supports (all other models) Double layer 2-component conservation according ISO 12944 category C2-Low, colour
- Load Capacity: 3,747.854 lbs
-
Supplier: Certex UK
Description: to 2.000 kg. IP 54 400 VAC/ 3 phases / 50 Hz non-braked motor Steel drum (not grooved) with cable fixing point at flange Single drum support (MCW 250, MCW 500) Two drum supports (all other models) Double layer 2-component conservation according ISO 12944 category C2-Low, colour
- Load Capacity: 793.6632 lbs
-
Supplier: Renold Canada
Description: Renold Hi-Tec PM range of couplings is specially designed for heavy industrial applications providing exceptional protection against severe shock loads and vibration. Maximum torque 53,186,000 lbf.ins. The Standard Range Comprises Shaft to shaft Flange to shaft Mill motor coupling Brake
- Coupling Diameter: 6.37401919 to 87.007921 inch
- Coupling Length: 4.0551203 to 75.9055528 inch
- Angular Misalignment: 0.5 degrees
- Axial Misalignment: 0.03149608 to 0.423228575 inch
Find Suppliers by Category Top
Featured Products Top
-
train Positive action mechanical load lowering control brake, also acts as a part of the hoist holding brake system Triple reduction helical/spur gearing operates in oil bath lube for maximum gearing life Deep grooved, large diameter rope drum helps prevent rope mounting (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Lake Charles Ship Loader - Case Story
Two Dellner Brakes type SKP 4x120-68 spring applied, hydraulically released disc brakes are installed on the luffing and trolley travel hoists of two ship loaders for bagged material. The brakes operate on 2090 mm (82.3 in) diameter discs that are mounted on each hoist drum for holding
More Information Top
-
States > Michigan > State > Register > 2015 > 11/01/2015
(d) Load and boom hoist drum brakes , swing brakes, and locking devices, such as pawls or dogs, shall be engaged when the occupied personnel platform is in a stationary working position.
-
States > Michigan > State > Register > 2012 > 08/15/2012
(4) Load and boom hoist drum brakes , swing brakes, and locking devices, such as pawls or dogs, shall be engaged when the occupied personnel platform is in a stationary working position.
-
States > Michigan > State > Proposed Regulations > 2012 Documents > August 15‚ 2012 > 408.41001A-41099A - Lifting and Digging Equipment
(4) Load and boom hoist drum brakes , swing brakes, and locking devices, such as pawls or dogs, shall be engaged when the occupied personnel platform is in a stationary working position.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(3) Load and boom hoist drum brakes , swing brakes, and locking devices such as pawls or dogs shall be engaged when the occupied personnel platform is in a stationary working position.
-
States > Michigan > State > Register > 2012 > 12/17/2012
(d) Load and boom hoist drum brakes , swing brakes, and locking devices, such as pawls or dogs, shall be engaged when the occupied personnel platform is in a stationary working position.
-
Bookshelf and Unified Agenda > Department of the Interior > Bureau of Reclamation > Safety and Health Services > [FDBKF2003110607561369171] Reclamation Safety ...
Load and boom hoist drum brakes , swing brakes and locking devices, such as pawls or dogs, shall be engaged when the occupied personnel platform is in a stationary position.
-
Countries > Canada > Province of Alberta > Codes > Health and Wellness > [CANADA Alta CofP haw-1] Occupational Health and Safety Code‚ 2009 Order
(b) hold the hoist drum brake in the "OFF" position when lifting or lowering the hoist cage, and .
-
States > Michigan > State > Regulations > Licensing and Regulatory Affairs > Construction Safety Standards Commission > Chapter 408 > MIOSHA > [MAC R 408d41001...
Load and boom hoist drum brakes , swing brakes, and operator actuated secondary braking and locking features, such as pawls or dogs, or automatic secondary brakes shall be engaged when the occupied personnel platform is in a stationary working position.
Indicates content that may require registration and/or purchase.