Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phelps Industrial Products
Description: Phelps Style 7538 gasket material is made with 100% Virgin PTFE and uses Hollow Glass Micro-Spheres as the filler. This PTFE sheet is manufactured by a unique process that structures the composition into fibers that overcome creep relaxation and/or cold flow. Style 7538 is ideal
- Thickness: 0.0625 to 0.125 inch
- Operating Temperature: -350 to 500 F
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: ASTM International
Description: This specification covers mineral fiber pipe insulation that are formed into hollow cylinders for standard pipe and tubing sizes. The pipe insulation may be molded or precision v-grooved with one or more walls split longitudinally and used up to a specified temperature. The materials
-
Supplier: CASTECH, Inc.
Description: Product description:Hollow-core photonic crystal fibers can guide light through air rather than through glass, so they have advantages over traditional optical fibers and may eventually take the place of traditional optical fibers. Hollow core photonic
- Wavelength: 1,030 nm
- Fiber Type: Photonic Crystal
-
-
Supplier: Nytef Group
Description: Polycarbonate, 20% Glass Fiber Filled – Superior stiffness, black color. UNICAR Polycarbonate is a transparent thermoplastic that exhibits extraordinary impact resistance and excellent electrical properties. In addition, its low moisture absorption rate and good chemical resistance
- Overall Thickness: 0.25 to 4 inch
- Overall Width / O.D.: 0.375 to 8 inch
- Tensile Strength (Break): 16,000 psi
- Tensile Modulus: 860 ksi
-
Supplier: Nylacast LLC
Description: Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially improved wear resistance abilities compared to any other grade of cast nylon, whilst retaining excellent physical
- Tensile Strength (Break): 10,877.7629517898 to 12,328.1313453617 psi
- Tensile Modulus: 580.1473574287879 ksi
- Elongation: 20 %
- Coeff. of Thermal Expansion (CTE): 27.77777777777778 to 44.44444444444444 µin/in-F
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: distance needed to travel from the ball lens to the fiber. Ball lens commonly used in the optical fiber coupling, laser collimating device, Optical Measurement System, it has a shorter focal length and the characteristics of small size. Sunday produce ball lens, half ball lens, Super
- Surface Flatness: λ/4
- Surface Quality: 20-10 Scratch / Dig
- Lens Features: Antireflection Coating
- Materials: BK7 Glass, Sapphire
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.125 to 3 inch
- Use Temperature: 266 F
- Water Absorption: 0.1 %
- Tensile Strength (Break): 54,400 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: preservation material used glass fiber cotton of high-intensity PU foam and high density, which can avoid unnecessary energy loss. 3. Large glass window design, viewing angle in all directions, hollow electric plating film and anti-condensation design, built-in lights to
- Temperature Range: -29 to 60 C
- Humidity Range: 15 to 85 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: preservation material used glass fiber cotton of high-intensity PU foam and high density, which can avoid unnecessary energy loss. 3. Large glass window design, viewing angle in all directions, hollow electric plating film and anti-condensation design, built-in lights to
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
- Width: 2.5 ± %RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: SSR control. Advantage With imported micro-computer LCD controller to control the temperature. Temperature measurement: SUS#304, PT 100 Observation window uses multilayer hollow tempered glass ASTM D1149, ISO 1431, JIS K6259 50~1000 pphm, adjustable Ozone concentration Aging chamber
- Temperature Range: 10 to 60 C
- Humidity Range: 30 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: 2. External material adopts stainless steel with paint spray. 3. Insulation material: high-density glass fiber 3. Use long axial fan motor and high and low temperature resistant aluminum alloy wing type wind turbines to force vertical air circulation. 4. Chamber door adopts double
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
), microfiltration (MF) and ultrafiltration (UF) applications Hollow Fiber Sealants ELANTAS’ patented polyurethane technology delivers outstanding heat and chemical resistance for extreme operating conditions (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC
Conduct Research Top
-
Isomandrel Thermally Enhanced Mandrels for Filament Wound Pipes, Tubes and Fibre Reinforced Plastics
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Isomandrel Heat Pipe Technical Paper
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
More Information Top
-
Fiberglass and Glass Technology
Hollow glass fibers are sheath-core bicomponent fibers hav- ing a continuous glass sheath that surrounds a continuous void or hollow core.
-
Self-Healing Polymers and Polymer Composites
They are considering the methods to store BMI solutions for in situ healing, including hollow glass fibers and polymer microcapsules.
-
Self Healing Materials
In their chapter “Self Healing Fibre Reinforced Polymer Composites: An Overview” Bond et al. describe their work on self healing carbon–epoxy composites using hollow glass fibres as containers to store two mutually reactive healing agents.
-
Thermal and molecular investigation of laser tissue welding
via two hollow glass fibers , modulated by a chopper, .
-
Influence of manufacturing parameters on the tensile strengths of hollow and solid glass fibres
Composites reinforced with hollow glass fibres (HGF) have been shown to display improved performance in flexural and compressive loading over materials reinforced with solid fibres.
-
A simple way to establish a dual-core hollow fiber for laser surgery applications
An Ag/AgI hollow glass fiber is fabricated for transmitting CO2 laser.
-
Which Material Parameters Are Required For Hollow Fibers Transmitting High-Power IR.- Radiation?
B. Bornstein and N. Croitoru, "Experimental evaluation of a hollow glass fiber ".
-
Infra-Red Optical Properties Of Glasses And Ceramics For Hollow Waveguides Operating At 10.6 µm Wavelength
The preliminary data presented on CO2 laser power transmission for Ge02 and Si02 based hollow glass fibers , demonstrates the benefit of operating with an anomalously dispersive material whose refractive index is less than unity at 10.6 pm.
-
Two-color infrared thermometer for low-temperature measurement using a hollow glass optical fiber
hollow glass fiber 7OOm bore .
-
Transmission properties of infrared hollow fibers produced by drawing a glass-tube preform
We fabricate the hollow glass fibers by using a setup sche- matically shown in Fig. 3.
Indicates content that may require registration and/or purchase.