Products/Services for Hollow Hex Key Wrenches
-
Wrenches - (482 companies)Adjustable wrenches Box wrenches Chain wrenches Combination wrenches Crowfoot wrenches Dog bone wrenches Flare-nut wrenches Key wrenches Lock wrenches Lug wrenches Single end wrenches Socket wrenches Spanner wrenches Spud wrenches Strap... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Driver Bits - (76 companies)...to produce; hex wrenches (viz., allen keys) are more common than screw or drill bits. *Double hex. *Ball hex. TA/TP3. A TA drive bit resembles a triangle; common on consumer items; TP3 drive bits feature a Reuleaux triangle instead. Tri-point. Image credit...
-
Bolts - (1302 companies)...does not contain a bolt head. Both ends are threaded, but with one end containing a wood screw. Hexagon bolt/Tap bolt. Images credits: Portland Bolt; Fastwell Ind. Co. Hex bolts have six-sided heads. Tap bolts are threaded the entire length... -
Screws - (1401 companies)...connectors. Lag screw. Image credit: MyWord.info. Lag screws are self-tapping screws that meant to be applied with a wrench or socket. They are very strong, and are meant for a wide variety of materials. Masonry screw. Image credit: Auchobon... -
Screwdrivers (hand tool) - (302 companies)Screwdrivers, also known as turn screws, are hand-held, manually-powered simple implements designed for insertion and tightening of screws.
-
Drill Bits - (1152 companies)...tapered, reduced, hex, square, and threaded. Standards. The following are industry and government standards pertaining to drill bits: GOST 26474 - Diamond and Extra-Hard Composite Material Drill Bits and Core Bits. Types and Main Dimensions. BS ISO 9714-1...
-
Chucks - (402 companies)...such as a wrench or chuck key. Locking chucks can be locked or set to provide holding force, even whenthe actuation mechanism (e.g., hydraulic or pneumatic pressure) is removed. Machinable jaws / inserts can be machined for custom workholding applications. Quick...
-
Impact Wrenches - (76 companies)Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
-
Machine Keys and Keystock - (65 companies)Machine keys and keystock are demountable machine elements that are used to transmit torque from a shaft to a mounted component, such as a gear or pulley. They are usually made of steel or stainless steel and plated with zinc for wear and oxidation...
Product News
-
Lowell Corporation
Ratchet and Socket Wrenches for Demanding Jobs The cast malleable iron 40 Series wrenches are available from 24 " to 43 " long with square, hex, or round/keyed openings from 3/4 " to 4-1/2 ". They have reversing controls in the head and enclosed, replaceable gears. The tools ' bolt-thru design makes it easy to tighten nuts on any threaded length. The 20 Series wrenches have cast iron ratcheting heads and sturdy steel tubing handles. They are available from 7 " to 36 " long with square, hex, or round/keyed openings from 3/8 " to 2-3/8... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Beswick Engineering Co., Inc.
Beswick New Recessed Hex Stud Elbows & Tees New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can be easily tightened with a hex key/hex wrench/Allen wrench/hex drive. This is an alternative to slotted screw driver type studs and external hexagonal type studs. (read more) -
Lowell Corporation
Extra Large Wrenches for Extra Large Jobs hex, or round/keyed openings up to 4-1/2". They have reversing controls in the head and enclosed, replaceable gears. The tools' bolt-thru design makes it easy to tighten nuts on any threaded length. The 50 Series socket wrenches take a wide range of hex and square sockets that can be easily changed out with a removable retaining ring. Ratchet handles are available up to 64" long and socket openings up to 9". There is a reversing control in the head and the bolt-thru design lets the tool access... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Vlier
Smooth Adjustments with Hex Nose Plungers Vlier Hex Nose Standard Steel Plungers provide a hexagonal plunger nose for easy adjustment with a standard end or socket wrench plunger end to speed installation or removal. Hexagonal plungers are hardened for long life. Special Features. Hexagonal nose design. Case hardened plunger. Fast installation or removal. Steel black oxide finish. To learn more about the Hexnose Standard Steel Plunger, click here. (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Lowell Corporation
Double Shot Socket Wrench® . The sockets are made from rugged cast iron and painted florescent orange. To make using the tools more comfortable and secure, each wrench has a rubber coated molded grip. Nine socket combinations are available for heavy hex, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16". DS-2 = 1-1/8" x 15/16". DS-3 = 15/16" x 3/4". DS-4 = 3/4" x 7/8". DS-5 = 19 mm x 22 mm. DS-6 = 1-1/8" x 1-1/16". DS-7 = 17 mm x 19 mm. DS-8 = 22 mm x 24 mm. DS-9 = 24 mm x 30 mm. Doubleshots are also available in three... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Caplugs
Hex Caps Series MS Caps, used for MS style fittings, are easy to install and remove. Engineered with aerospace quality, these caps are available in all common hydraulic nut sizes. No tools are required to install Series MS Caps, which come in a high visibility yellow. (read more)Browse Caps, Grips, and Closures Datasheets for Caplugs -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a 1-1/4" x 1-1/16" hex double socket and the DSP2 has a 1-1/8" x 15/16" hex double socket. Both models are 13 " long and feature ergonomic handles and High-Vis sockets and grips which make it easy to find the tools on a worksite or in a toolbox. Each wrench weighs only 1-3/8 lbs. With both models, ratchets have 36 teeth resulting in a 10 o handle throw... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Lowell SureTork Ratcheting Torque Wrench reach hex sockets or six standard sockets (Hex or Square). Extended Hex socket sizes range from 7/8" to 1-1/4". Standard Hex socket sizes range from 5/8" to 1-1/4" and standard square sizes range from 5/8" to 1-1/4". Metric sockets are also available upon request. The SureTork (R) wrench is guaranteed against defects in material and workmanship for one year from date of delivery. Ensures properly torqued nuts on clamps: Field-adjustable torque from 30-150 lb-ft in one lb-ft increments. Handle... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
Lowell Corporation
Dual End Wrench - Flexible and Reliable 1 ", 1-1/8 ". The socket is made of cast iron for durability and is painted fluorescent orange for easy visibility and tracking. The other end is a ratcheting box hex with a low profile for use in tight spots. The two hex sizes are 9/16 " and 3/4 ". The latter will also turn 5/8 " square nuts. The Model 100 TDE is 8 " long and weighs 1-14 lbs.; the Model 101 TDE is 9 " long and weighs 2 lbs.; the 103 TDE is 12 " long and weighs 2-1/4 lbs. All three wrenches fit in standard holsters. All... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Imao-Fixtureworks
New! Flat Compact Hex Quarter-turn Clamps Quarter Turn Clamps Information. Stainless Quarter Turn Clamps Information. Quarter-Turn Fasteners. Low profile, internal hex head. where there is frequent insertion and removal of a fastener. They allow for consistent fastening force, eliminating the chance for under or over tightening by the operator. They are designed to be used with the cam receptacles referenced on the table. The fastener is mounted to the fixture and the receptacle is mounted to the base. As the fastener is inserted... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… steps; carbon and graphite exhaust gaskets; glass for cabs; windshield glass; mirrors and mirror assemblies; cold-rolled iron/steel hollow tubes; galvanized steel tubes … … aluminum/copper/steel rivets and springs; hex wrench sets; hammers; gathering chain … … handles with locks; ignition keys ; hinges; gas struts; angles …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 63492,'heuristic'),(63493,'heuristic program'),(63494,'heuristic rule'),(63495,'hevea'),(63496,'hevea brasiliensis'),(63497,'hevesy'),(63498,'hew'),(63499,'hew out'),(63500,'hewer'),(63501,'hewn'),(63502,'hex'),(63503,' hex nut'),(63504,'hexachlorophene'),(63505 … … 'high-interest'),(63741,'high- keyed '),(63742,'high-level' … … 'holland'),(64366,'holland gin'),(64367,'hollandaise'),(64368,'hollander'),(64369,'hollands'),(64370,'holler'),(64371,'holler out'),(64372,'hollering'),(64373,'hollerith'),(64374,'hollerith card'),(64375,'hollo'),(64376,'holloa'),(64377,' hollow '),(64378,'hollow out' … … up with'),(64840,'hook wrench '),(64841,'hook-nosed' …
-
Theory of semiconductor solid and hollow nano‐ and microwires with hexagonal cross‐section under torsion (Phys. Status Solidi B 4/2015)
The Allen wrench or hex key (in German “Inbusschlüssel” after the 1936 patent for the “Innensechskantschraube Bauer und Schaurte”) is an everyday tool for fastening and unfastening respective screws.
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
… cabs of vehicles of chapter 87; mirrors and mirror assemblies; cold-rolled steel hollow tubes; stainless steel … … retainers; rings; latches; washers; shims; pins; pin assemblies; rivets; springs; clamps; brackets; supports; racks; tool boxes; clips; and flanges); copper ground straps and cables; washers; and rivets; hex wrench sets; hammers; gathering chain … … lock assemblies; locks; lock keys ; ignition keys; hinges; supports …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 hevea_brasiliensis_N 0,0,0,0,0 hew_out_V 0,0,0,0,0 hex _nut_N 0,0 … … 0,0,0,0 holland_gin_N 0,0,0,0,0 holler_out_V 0,0,0,0,0 holored_out 1,0,0,0,1 hollerith_card_N 0,0,0,0,0 hollow _out_V 0,0,0 … … 0,0,0 home_ key _N 0,0,0 … … hook_up_V 0,0,0,0,0 hook_up_with_V 0,0,0,0,0 hook_ wrench _N 0,0 …
-
Contents
The Allen wrench or hex key (in German "Inbusschlüssel" after the 1936 patent for the "Innensechskantschraube Bauer und Schaurte") is an everyday tool for fastening and unfastening respective screws. In the paper also the effects of rounded edges and the strain in hollow hexagonal nanotubes are …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… heists helena helium helmet helots helped helper hemmed hennas herald herbed herbal herded hereby herein hereof hereon heresy hereto hermit hernia heroes heroic heroin herons herpes hewing hexane hexing heyday hiatus hiccup hidden … … holier holing holism holler hollow homage hombre homely homers … … kebabs keeled keened keener keenly keeper kelvin kenned kennel kenyan kernel kettle keycap keying keypad khakis kibitz … … wormed worsen worsts worths worthy wounds wowing wracks wraith wraths wreaks wreath wrecks wrench wrests wretch wriest …
-
WESTWARD products - Grainger Industrial Supply
Adjustable Wrench Set,8 and 10 In,2 PC Hex Key Set,S17,L,Long Hollow Shaft Nut Driver Set,7 PC,Inches .
-
noun.artifact (finlayson-gwc2014.zip)
… substance that is a water-soluble powder used in antiseptic soaps and toothpaste) } { hex _nut, nut,@ ( … power source and a user; "some campsites have electrical hookups for trailers") } { hook_ wrench , hook_spanner, wrench,@ … … built on the outskirts of a town)) } { hypodermic_needle, needle,@ hypodermic_syringe,#p (a hollow needle) } { hypodermic_syringe, hypodermic … … from a battery into the high-voltage current required by spark plugs) } { ignition_ key , key,@ (a …
-
Shopping In Screw & Nut Drivers - Big Bruin
… Nut Drivers Set Greenlee 0253-01C 7 Piece Nut Drivers Set Features: Rugged hollow shaft for screw … Whether you re working with a break bar, ratchet or wrench , it gives you a choice between a 3/8 inch drive end and an external hex , so no matter the angle you re working at, you can get that fastener unstuck. • WestWard Tools 1-3/5", Key Chain Multi-Bit Screwdriver, 5MW45 G0626491 .
Indicates content that may require registration and/or purchase.