Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: Hollow rods are oversized on the OD and undersized on the ID to allow for machining They are furnished in one' increments up to a maximum of 5'. Larger sizes available by special order, contact us for quote.
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Hollow rods are oversized on the OD and undersized on the ID to allow for machining. They are sold in 1' increments up to a maximum length of 10'. The color is dark gray. Larger sizes available by special order, contact us for quote. Length tolerance +/-1".
- Chemical System: Polyvinyl Chloride (PVC), Thermoplastic
- Form / Shape: Rod / Round Stock
-
Supplier: Jergens, Inc.
Description: Jergens Hollow Rod Cylinders are ideal for converting existing fixtures to power clamping. They replace clamps that use double cams, flange nuts, drawbars, or other mechanical devices. Generally, no special machining is required, just a longer stud. Hollow Rod Cylinders
- Stroke: 0.31 inch
- Rated Load/Force: 9,850 lbs
- Operating Pressure: 5,000 psi
-
-
Supplier: Vektek, LLC
Description: Three capacities from 4,600 lb. to 11,700 lb. clamp force at rated pressure. Also called "Power Nuts," hollow cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston diameter with
- Clamping Force: 4,600 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Vektek, LLC
Description: Three capacities 20.6 kN, 29.7 kN and 53.2 kN clamp force at 350 bar (35 MPa). Also called "Power Nuts," Hollow rod cylinders will draw or tighten an appropriately sized bolt to clamp or actuate remote mechanisms. Keyhole shaped bodies make maximum use of space, sized to piston
- Operating Pressure: 5,000 psi
- Cylinder Action: Single
- Mounting: Threaded
-
Supplier: Accuris
Description: Copper and copper alloys - Hollow rod for free machining purposes
-
Supplier: Accuris
Description: Copper and Copper Alloys - Hollow Rod for Free Machining Purposes
-
Supplier: Accuris
Description: Copper and copper alloys \x96 Hollow rod for free machining purposes
-
Supplier: Accuris
Description: Aerospace; rods, hollow section, of polytetrafluorethylene (PTFE); dimensions, masses
-
Supplier: SKF/North America
Description: SKF Hollow Pin Chains offer flexibility to end-users as cross rods or extended pins may be easily inserted. Ideal for setups where spacing of cross rods or pins must be changed frequently. These chains are available in carbon steel and stainless steel.
- Non-standard Chain Pitch: 0.50000027 to 2.00000108 inch
- Tensile Strength: 2,495.28 to 11,240 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch
-
Supplier: Total Plastics, Inc.
Description: Acrylic rod is used commonly in displays, signs, the food and beverage industry and in architectural applications. ROD Optical Clarity High Tensile Strength Easy to Work With Resists Aging Good Impact Resistance Available Sizes ROD Lengths: 8’ for .250” to 1.375” 6’ for 1.5” to
- Chemical System: Acrylic
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Pexco
Description: Polysulfone has low resistance to some solvents and undergoes weathering; this weathering instability can be offset by adding other materials into the polymer. Pexco is an expert manufacturer of PSU rod, tube, and profiles. Polysulfone Tubing (PSU or PSF) is extruded using a strong, rigid,
- Overall Width / O.D.: 0.125 to 8 inch
- Use Temperature: -150 to 300 F
- Industry: General Industrial, Medical / Food (FDA, USDA)
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
-
Supplier: Interstate Plastics, Inc.
Description: Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in a broad range of applications, torlon 4301 is a reliable choice.
- Overall Width / O.D.: 0.25 to 2 inch
- Industry: General Industrial
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
- Chemical System: Polyamide / Nylon, Thermoplastic
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Standard attachments are available for U.S. Tsubaki Hollow Pin chain in both single and double pitch types. Cross rods may be inserted into any link without disassembling the chain. All dimensions are nominal values and for reference only
- Non-standard Chain Pitch: 0.5 inch
- Tensile Strength: 2,430 lbs
- Maximum Allowable Load: 397 lbs
- ANSI Pitch: 40 (1/2")
-
Supplier: RS Components, Ltd.
Description: Hollow rod pneumatic cylinder,20x50mm
- Stroke: 1.968505 inch
- Bore Size: 0.787402 inch
- Features: Bumpers/Cushions
- Cylinder Action: Double
-
Supplier: Reid Supply
Description: Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients
- Overall Width / OD: 1 inch
- Overall Length: 6.5 inch
- ID: 0.5 inch
- Shape / Form: Bar Stock, Hollow Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: National Bronze & Metals Inc.
Description: C95400 Aluminum Bronze ASTM B505 C95400 Aluminum Bronze is the most popular, all purpose aluminum bronze alloy. It provides high yield and tensile strength, good ductility, weldability and exceptional resistance to wear, fatigue and deformation under shock or overload. Typical applications include
- UNS Number: 95,400
- AISI / AA / CDA Grade: 954
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 47,000 to 140,000 psi
- Yield Strength (YS): 19,000 to 80,000 psi
- Elongation: 2 to 64 %
-
Supplier: Custom Downstream Systems, Inc. (CDS)
Description: solid or hollow rods and thick sheets (slabs). Our puller units deliver dependable pulling action for solid or thick-wall rods and heavy sheet. Optional features that increase security and enhance performance Robust frame provides additional stability and support of extruded
-
Supplier: BRIM Electronics, Inc.
Description: High-strength. Shoulder at base to center the mounting hole. For panels, chassis, rack mounting. White glaze outer surface finish to retard moisture absorbtion & reduce dirt & dust accumulation. Hardware: Brass Nickel plated rod, nuts, flat washers. Grade L5. RoHS compliant.
- Operating Temperature: 1,000 C
- Material: Ceramic
- Type: Disc Type Insulator
- Service: Indoor Insulator
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston Guides,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 1 to 11.5 inch
- Overall Thickness: 1 to 11.5 inch
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: lens, hollow ball lens.Sunday Optics can manufacture ball lens Minumum diameter 0.3mm.Sapphire has superior optical transmission qualities for ball lens and half ball lens.
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Cylindrical Lens
-
Supplier: BRIM Electronics, Inc.
Description: High-strength. For panels, chassis, rack mounting, etc. White glaze outer surface finish to retard moisture absorbtion and reduce dirt & dust accumulation. RoHS compliant. Hardware: Brass Nickel plated nuts, flat washers threaded rod. Grade L5
- Operating Temperature: 1,000 C
- Features: Other
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full return. Chrome plated center hole for extra
- Stroke: 1.968505 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: General Pump
Description: 63 SERIES – 1"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609B) 63 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Large, lightweight connecting rods Long life, low and high pressure seals Oversized bearings and
- Maximum Discharge Flow: 2.6 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load damage. Chrome plated center
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Rotomation, Inc.
Description: With over 60 times more torque capacity than our A032 rotary actuator, the A42 is our largest rotary actuator. Its tie rod construction provides for a virtually unlimited number of possible combinations of standard, readily available options that could be installed either on the top or bottom
- Operating Pressure Range: 0 to 200 psi
- Maximum Torque: 1,384 In-lbs
- Shaft / Table Axial Load Capacity: 500 lbs
- Shaft / Table Radial Load Capacity: 2,020 lbs
Find Suppliers by Category Top
Featured Products Top
-
Choose Artec® double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)
Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Torque motors have a large diameter due to the hollow shaft. This makes it possible to run the z-axis rod of a SCARA robot, with the (read more)
Browse AC Motors Datasheets for Tecnotion -
objects, using continuous strands that are moved through and soaked in resin baths. These elongated shapes are then pulled through heated steel molds and molded into lengths. The process can be easily automated, and is used to manufacture solid or hollow bars, tubing, channels, pipes or rods (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc. -
then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
PP Sheet for Water Treatment
, and non-toxicity required for contact with drinking water, Arkham Plastics is made to satisfy these specifications. They are also simple to weld for processing and product rigidity. A variety of sheets, hollow or U-shaped shapes, and welding rods are available. They can be used to create
More Information Top
-
PROCEEDINGS OF THE GAS-COOLED REACTOR INFORMATION MEETING AT THE OAK RIDGE NATIONAL LABORATORY, APRIL 27--30, 1970, OAK RIDGE, TENNESSEE.
They a r e the hollow rod , the tubular non-interacting rod and the tubular i n t e r a c t i n g rod designs.
Indicates content that may require registration and/or purchase.