-
Supplier: Schneider Electric, Automation & Control
Description: A complete range of vertical, horizontal, insulated, rear/multistage, and multi-standard power busbar. Linergy BS : Traditional copper busbars, up to 4000 A. Multiple possibilities for installation : rear, lateral, multi-staged, horizontal or vertical installation.
- Amp Rating: 160 to 630 amps
- Busbar Type: Multiple Conductor Busbars
-
Supplier: Radwell International
Description: COMB BUSBAR FOR C60BP CIRCUIT BREAKER, MULTI9, HORIZONTAL MOUNT, 2 POLES, 6, 18MM MOD. FREE 2 YEAR RADWELL WARRANTY
- Number of Poles: 2
-
Supplier: Hammond Manufacturing Company Inc.
Description: surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
-
Supplier: Waytek, Inc.
Description: Dual Busbars Includes standard cover Nuts not included Orientation mounting application intended for horizontal to vertical Use with: 39000, 30037, 31075, 39001, 39002, 32035, 39010
- Voltage Rating: 24 volts
- Current Rating: 200 amps
- Features: Other
-
Supplier: Schneider Electric, Automation & Control
Description: The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness &
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 5
-
Description: in cables or cores, busbars, electrical equipment and installations. This fifth edition is a merged version of IEC 60445 and IEC 60446, and cancels and replaces the fourth edition of IEC 60445, published in 2006, and the fourth edition of IEC 60446, published in 2007. This edition includes
-
Supplier: Demag Cranes & Components
Description: – no need for additional preparation of joints (cut-outs, drilling, etc.) Isolating sections, powerfeeds and transfer sections can be quickly fitted and changed on-site High safety and reliability Safety busbar line with IP 23 protection against accidental contact for horizontal
- Number of Conductors: 6
- Current Capacity: 25 to 40 amps
- Voltage Capacity: 690 volts
- System: Cable Festoon System, Conductor Rail
-
Supplier: ABB Inc.
Description: reinforcement kits, tracks for plate lateral insertion, opposite mounting plate, partial back plate, crosspieces H=48/100 mm, crosspieces for base, transformer holder crosspieces, connector holder panel, vertical/horizontal partition panels, horizontal/vertical busbar
-
Supplier: Hammond Manufacturing Company Inc.
Description: Ring Cable Manager Horizontal Steel Finger Cable Manager Horizontal Hinged Cable Manager Horizontal Lacing Strip Rack Panels Adjustable Depth Cable Manager Universal Rack Shelf Adjustable Depth Shelf Four Post Mounting Sliding Shelf Sliding Keyboard Shelf Rack Mount Locking
- Length / Height: 83.75 inch
- Width/Diameter: 30 inch
- Depth: 36 inch
- Rack Height: 44 U
Busbars and Busways
(312 Companies)
Horizontal Directional Drilling Machines (HDD)
(18 Companies)
Panelboards and Switchgear
(619 Companies)
Terminal Blocks
(980 Companies)
Press Brakes
(265 Companies)