-
Supplier: Goulds Water Technology, a xylem brand
Description: Submersible Dewatering Pumps Specifically designed to remove water from: -Drainage ditches -Trenches -Basements -Manholes -Excavating drainage in the building trades -Water Removal from Basements Features and Benefits Impeller: Polyurethane for wear and corrosion resistance Adjustable
- Features: Centrifugal Pumps, Submersible Pumps, Sump Pumps, Water Pumps
-
Supplier: Wilo AG
Description: Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems Application For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems Special
- Maximum Discharge Flow: 2,641.7200000000003 GPM
- Media Temperature: 77 F
- Water Temperature: 77 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Max. permissible fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 13 kW Type of
- Motor Power: 17.4228650037367 HP
- Operating Temperature: 104 F
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Explosion Proof
-
-
Supplier: KSB AG
Description: fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Has a 15-ft EPDM - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Has a 22-ft power - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Comes equipped - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Only electric submersible pump with entire motor encapsulated in Noryl
• Noryl material never rusts and provides excellent resistance against acids and alkalis • Compact and lightweight—only 13-1⁄2 lbs—with convenient carrying handle • Virtually unbreakable Comes equipped - Horsepower: 0.4 HP
- Maximum Discharge Flow: 47 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Single- or multistage centrifugal pumps in ring-section design, single entry; for vertical and depending on the number of stages horizontal installation; radial or mixed flow hydraulic systems availablewith reduced impeller diameters; driven by submersible motors.
- Horsepower: 509.2837462630716 HP
- Maximum Discharge Flow: 4.446895333333333 to 96.86306666666665 GPM
- Maximum Discharge Pressure: 826.71489 psi
- Media Temperature: 122 F
-
Supplier: KSB AG
Description: Low voltage Type of coupling Direct Type of lubrication Oil / Product lubrication Pump set location Wet well Casing material (EN standard) 1. 4301 Free passage 0 Maximum head 450, 00 m Minimum head 8, 00 m Installation position Horizontal or vertical Shaft seal type Shaft seal
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Submersible Pumps, Water Pumps
-
Supplier: UL Standards & Engagement
Description: In a multiple-conductor cable that is other than submersible-pump cable and does not have a grounding conductor it is appropriate to have one circuit conductor without insulation. It is also appropriate for a submersible pump cable to have a grounding conductor and for
Find Suppliers by Category Top
Featured Products Top
-
vertically and 215 degrees horizontally, and reach rods through the deck plate for ease of operation. Allows 3"-6" Vaughan Submersible Pumps to be used for mixing/pumpout of pits over 20' deep. Ideal for mixing of floating or settled solids. (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
system cost Energy Savings Ease of installation and setup Eliminate complex control panels Cooler running pump motor Features: Sleem mode minimum flow protection No flow/deadhead protection (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
is engineered to meet those demands with a non-slam design that protects pumps, minimizes energy loss, and supports high-efficiency cooling loops. Unlike traditional swing or dual-plate check valves, the ALC’s axial (read more)
Browse Check Valves Datasheets for DFT Inc. -
Will the valve body fill with solids if the valve is left in the closed position? Both answers should be NO. Horizontal Flow with Solids Present A horizontal flow application is the simplest way (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Review: Groundwater development and management in the Deccan Traps (basalts) of western India
If a submersible pump ( horizontal type) is installed in the bottom of the dug well, such seasonal shifting of the pump is not necessary.
-
Successful Submersible Lift Operations in Gassy Horizontal Wells, Pearsall Field, Texas
In 1989, the first submersible pump was installed in a horizontal well in the Field, and it was quickly discovered that high volume lift operations in gassy, naturally fractured horizontal wells offer unique challenges.
-
Project W-320, 241-C-106 sluicing: Construction specification W-320-C7
Installation of vertical submersible pump and horizontal booster pump into tank access riser pits (Specification W-32O-Pl7).
-
Re-development Issues and Challenges for a Very Old Oil Field, Masjed-I-Suleyman, South West Iran
Installation of Electric Submersible Pumps (ESPs) in horizontal wells is also planned to assist oil production flow at wellbores.
-
Produced Water Management in MENA Region: is it a Legacy or an Opportunity for IOR/EOR Field Development
Another example where a new technology application delivered unwanted results is when high single rate Electrical Submersible Pumps , ESPs were installed in longer horizontal wells in the same field.
-
Analysis of Petroleum Technology Advances Through Applied Research by Independent Oil Producers
However, the first 200 feet of the horizontal hole collapsed before a submersible pump could be installed to frilly test the production capacity of the horizontal wellbore.
-
Deepwater Field Development - Combination of Mature and Non-conventional Technologies
The wet christmas tree was of horizontal type and adapted for the submarine installation of electric submersible pump .
-
SLUDGE HEEL REMOVAL BY ALUMINUM DISSOLUTION
AT SAVANNAH RIVER SITE 12390
Four long-shafted mixing pumps, configured with two horizontal opposing discharge nozzles, and a submersible transfer pump were installed in the riser openings of the tank.
-
Distributed Acoustic Sensing For ESP Understanding And Surveillance
This paper relates an in-well trial from permanent optical fibers installed in a horizontal , multi-lateral and ESP (Electrical Submersible Pump ) activated well.
-
A floating rig for the collection and transport of fish from one level of a hydroscheme to the next
In order to set up the attracting flow velocities in the front section of the tank, horizontal type 05-47P pumps with submersible electric motors are installed on the deck of the pontoon.
Indicates content that may require registration and/or purchase.