-
Supplier: Clean Air Products
Description: pharmaceutical operations. The clean HEPA-filtered air flows outward from the cabinet. This horizontal laminar flow air washes out particulates and prevents contamination from entering the clean work zone. The Laminar Flow Workstation features "clean edge"
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Clean Air Products
Description: assuring clean laminar airflow through the work area by eliminating turbulence and back currents. Features of Series 201 Clean Bench 99.99% efficient removal of all particulate contaminates 0.3 micron and larger; factory tested Meets or exceeds Class 100 conditions of
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: Baker
Description: clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the work area and contaminating samples.
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
-
Supplier: Envirco
Description: Introduction The freestanding unit features a unique separate plenum and table design. Positive-pressure laminar airflow provides product protection within the work area. Features ISO Class 5 (Class 100) clean air work zone. Two piece design allows unit to move through
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: AirClean Systems
Description: Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean benches are the ideal solution for Class 100 (ISO 5) applications. Standard on all horizontal laminar flow workbenches, the UVTect™ controller constantly
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: Clean Air Products
Description: The CAP303 Laminar Flow Workstations are a general-purpose horizontal flow work station ideally suited to many types of mechanical or processing work. Series 303 Laminar Flow Workstations are designed to provide a Class 100 or Class 10 clean air environment suitable for
- Hood Face Velocity: 70 to 110 SFPM
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
-
Supplier: NuAire, Inc.
Description: The AireGard ES 301 Horizontal Laminar Airflow Workstation provides a Class 5 clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations, IV admixture, electronic testing, manufacturing, or inspections.
- Hood Face Velocity: 90 SFPM
- HEPA Filter Efficiency: 99.99%
- Laminar Flow Direction: Horizontal
- Features: Other
-
Supplier: NuAire, Inc.
Description: The AireGard ES 201 Horizontal Laminar Airflow Workstation provides a HEPA filtered clean work area for laboratory appliances, microscopes, pipetting, compounding sterile drug preparations or IV admixture, or any applications requiring a clean air environment.
- Hood Face Velocity: 90 SFPM
- HEPA Filter Efficiency: 99.99%
- Laminar Flow Direction: Horizontal
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Data Sheet Enviralab Sterility Module (ESM) The self-contained, clean bench features a modular (read more)
Browse Clean Benches Datasheets for Envirco -
Polypropylene Horizontal Laminar Flow Clean Bench Constructed from all white seamless polypropylene, AirClean® Systems horizontal laminar flow clean (read more)
Browse Clean Benches Datasheets for AirClean Systems -
from entering the work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (read more)
Browse Clean Benches Datasheets for Baker -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
datasheet Enviralab Sterility Module (ESM) The self-contained, clean bench features a modular design (read more)
Browse Clean Benches Datasheets for Envirco -
work area and contaminating samples. Clean benches do not protect users from exposure and should never be used when working with any infectious material or volatile/toxic chemicals. The EdgeGARD® e3 HF Horizontal Laminar-Flow Clean Bench provides ISO Class 5 cleanliness (for .05 micrometer (read more)
Browse Clean Benches Datasheets for Baker -
CrossFlow (CLF) - Horizontal Laminar Flow Clean Bench CrossFlow series is a high quality crossflow clean bench range for handling non-hazardous materials that require a clean working environment. Examples are pharmaceutical industry (read more)
Browse Clean Benches Datasheets for Baker -
the IV fluid and medications with other compounds in the area or room. Cross-contamination can result in drug interactions and compromise patient safety. Laminar flow hoods: horizontal or vertical laminar airflow? PECs used for compounding must provide an airflow that (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems
More Information Top
-
Behavioural thermoregulation in single and mice with change of cooling power of the air
Healthy young adult male and female hairless (Crew) and white (ICR) mice were exposed in wire mesh cages of standard size (43 x 28 x 16 cm) in the same clean bench air stream with horizontal laminar airflow as in the previous …
-
Baker Edgegard EG4252 Laminar Flow | For Sale | LabX Ad 21013036
• Description: 4ft. cabinet, Edgegard is a horizontal laminar flow clean bench which provides a HEPA filtered airflow across the work area, and a particulate-free wo [description truncated] .
-
The experimenter: neurosciences
For sterile operation, you need necessarily a sterile bank ( clean room workbench with horizontal or vertical air flow ) or laminar flow hood denoted gladly also simply only as hood.
-
NUAIRE Hoods: Laminar Flow & Class II BSC | For Sale | LabX Ad 309811
• Description: Horizontal Laminar Flow Clean Bench The NUAire NU 201 is a horizontal laminar flow clean bench , which provides a HEPA, filtered airflow across the [description truncated] .
-
Biological safety cabinetry.
The development of the high-efficiency particulate air filter provided the impetus for clean room technology, from which evolved the class II laminar flow biological safety cabinet. The clean room concept was advanced when the horizontal airflow clean bench was manufactured; it became popular in pharmacies for preparing intravenous solutions because the product was protected.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73283/16972308-MIT.pdf?sequence=2
Nonlarninar Airflow Clean Room Horizontal Laminar Airflow Bench .
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1339_web.pdf
This effectively permits continuous cleaning of the laminar airflow . Two types of benches are available. In one of them the airflow is horizontal from the back to the front of the bench.
Indicates content that may require registration and/or purchase.