Products/Services for Hose Festoon Systems

  • Festoon Systems-Image
    Festoon Systems - (40 companies)
    ...to handle round or flat cables and hoses. Festoon systems typically come with different clips or clamps depending on the types of cables and hoses they are organizing. A typical festoon system consists of an end clamp that secures...
  • Mobile Electrification Systems-Image
    Mobile Electrification Systems - (61 companies)
    ...that incorporate hydraulic or pneumatic lines for power tools and lifts hoists are also available. For example, cable festoon systems are mobile supports for pneumatic lines that allow the cable to move with a hoist, trolley, or other mobile equipment...
  • Cable Carriers-Image
    Cable Carriers - (141 companies)
    Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations. Hose fittings connect runs of hose to other hose sections, equipment, or other components. Systems are typically...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
  •  
    Air Hose and Air Duct Hose - (479 companies)
    Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools. Air hose and air duct hose is used to transport compressed air, gases, or lightweight bulk solids in air. It is typically...
  •  
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting...
  •  
    Hose Reels - (408 companies)
    Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications. Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases...
  •  
    Hose Crimpers - (57 companies)
    Hose crimpers are powered and un-powered tools for joining deformable metal fittings with sections of rigid and flexible hose and tubing. They range from simple, portable, handheld devices that are designed for piecework to sophisticated, sometimes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire