-
Supplier: Allied Electronics, Inc.
Description: Spiral Wrap Largest variety of colors materials and sizes in the industry Available in seven different materials and twelve different colors Colors conform to Communications Wiring Standards Flexible, neat, fast Allows breakouts of single/multiple wires and rerouting of replacement wires
-
Supplier: DigiKey
Description: "Black Polyethylene (PE) Convoluted, Corrugated Wire Loom, Protective Hose 0.394"" (10.00mm) 100' (30.48m)"
- Length: 1,200 inch
- Operating Temperature: -40 to 50 C
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Kuriyama of America, Inc.
Description: A heavy duty PVC water hose suitable for general industrial water and construction applications. Cost effective. Lightweight. Higher Working and Burst Pressures. Weather Resistant PVC Cover. Silicone-Free. One-piece Lengths. Individually Shrink-Wrapped Assemblies are available.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.03 inch
- Working Pressure: 150 psi
- Temperature Range: 150 F
-
-
Supplier: Allied Electronics, Inc.
Description: Spiral Wrap Largest variety of colors materials and sizes in the industry Available in seven different materials and twelve different colors Colors conform to Communications Wiring Standards Flexible, neat, fast Allows breakouts of single/multiple wires and rerouting of replacement wires
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.6 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: A lightweight utility air and water hose economically designed for indoor and outdoor applications operating in temperate climate conditions. Economical, lightweight construction. U. V. and weather resistant. One-piece coils. Individually shrink-wrapped assemblies are available.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.475 inch
- Working Pressure: 300 psi
- Temperature Range: 150 F
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: preservation Oceanic transportation shipping protection (shrink wrap and tarp) Engine testing — certified dynamometer test, fuel consumption test, rated speed performance test, overload test, minimum power setting, peak firing pressure test, turbo work cert and crankshaft work cert
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
solutions that organize, protect, and insulate aircraft wiring, including: Heat shrink tubing Protective wraps Electrical insulation solutions (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
Comprehensive papers covering several materials groups
These standards are DIN 30670 (PE coating); DIN 30671, Part 1(EP powder coating); DIN 30671, Part 2 (PUR-tar coatings);DIN 30673 (bituminous coatings);and DIN 30672 (protective tapes and shrink wrap hoses ).
-
Corrosion and materials testing
These standards are DIN 30670 (PE coating); DIN 30671, Part 1(EP powder coating); DIN 30671, Part 2 (PUR-tar coatings);DIN 30673 (bituminous coatings);and DIN 30672 (protective tapes and shrink wrap hoses ).
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > THERMOPLASTICS
Plasticized PVC is used in applications such as flexible tubing, floor mats, garden hose , shrink wrap , and bottles.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Thermoplastics
Plasticized PVC is used in applications such as flexible tubing, floor mats, garden hose , shrink wrap , and bottles.
-
Modern Plastics Handbook > Thermoplastics
Plasticized PVC is used in applications such as flexible tubing, floor mats, garden hose , shrink wrap , and bottles.
-
Plastics
The PET films are suitable for production of effect films textile inserts, separating films in the casting resin processing, the shrink tubings as electrofilm, magnetic sound carrier, substrate for … … the high vacuum (Lurex threads) for Wurst sheaths , building sealing webs and …
-
Plastics
… substrate for photographic and reprografische Schichten,Schreibbänder,Textileinlagen,Trennfo- lien in the casting resin processing, for vapor of metals in the high vacuum for production of effect films (Lurex threads), films high-quality shrink tubing for Wurst sheaths , building sealing webs and …
-
Thunder Hawk Mooring Rope Particle Ingress, Break, and Fatigue Testing
A soaker hose was wrapped around the specimen with shrink wrap to provide continuous cooling water, which was local tap water.
-
Improving Equipment Safety While Reducing Diesel Exhaust During Well-Service Operations
Color coded shrink wrap tape is used to indicate the hose supporting pressure.
-
The use of snubbers as strain limiters in ocean moorings
After completion the hose is wrapped with a tight layer of nylon shrink cloth, and placed in a vulcanizing oven where it is exposed to steam for several hours.
Indicates content that may require registration and/or purchase.