-
Supplier: Radwell International
Description: PRESSURE REGULATING VALVE, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: Radwell International
Description: DAIKIN INDUSTRIES, 258951301, HOT GAS BYPASS VALVE. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Caterpillar Oil & Gas
Description: Housings SAE No. 00 flywheel SAE No. 00 flywheel housing SAE standard rotation Fuel System 7-50 psi gas supply Fuel system is sized for 800 to 1200 btu/scf (31.5 to 47.2 MJ/Nm3) Electronic fuel metering valve Gas pressure regulator Gas shutoff valve (GSOV) Ignition
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: The line of G3500B engines brings versatility, uptime, and low operating cost to your gas compression operation. They deliver the lowest engine-out emissions in the industry without sacrificing performance. Ideal applications for G3500B engines include gas lift, gas gathering,
- Horse Power: 690 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Hansen Technologies Corporation
Description: The HD101 Defrost Drainer, a variation of the HT100 high side float, has an adjustable vent valve bypass to fine-tune individual systems which may experience evaporator defrost gas binding. It is designed as a liquid condensate drain for an evaporator during hot
-
Supplier: Carver, Inc.
Description: with tube-in-tube condensers Electronic hot gas bypass valve
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Emerson Climate Technologies
Description: motor driven valves used in applications such as solenoid valves, electronic expansion valves, hot gas bypass or evaporator pressure regulator as capacity control, crankcase pressure regulator, heat reclaim regulator, and liquid level control. The EC3
- Controller Type: HVAC Controller
-
Supplier: Parker Sporlan Division
Description: Electric Hot Gas Bypass Valves of any capacity except 2500 step valves such as CDST-4 & CDST-7. Pin jumpers on the face of the board will permit changes in board control parameters to suit particular applications.
- Type: DC Voltage Input
- Standards and Compliance: Other
- Control Signal: Serial / Digital
-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then
- Features: Other
-
Supplier: Cleaver-Brooks
Description: The lower section of the economizer recovers energy by preheating the boiler feedwater. The upper section preheats virtually any cool liquid stream (makeup water, wash water, hot water preheating, etc.), and the control system maximizes condensing when firing natural gas, then
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CyberChiller)•Available in DX - Air, Water, & Glycol Cooling Methods•High Capacity - Small Footprint •Full Front Access for Maintenance & Service•Designed for 24x7 Operation •Dual Independent Refrigeration Circuits - Redundancy •Electronic Hot-Gas-Bypass valve in each DX
- Power Source: 208-230 / 60 / 1, 460 / 60 / 3
- Other Features: Indoor
- Application: Industrial, Medical, Process
- Features: Other
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CyberChiller)•Available in DX - Air, Water, & Glycol Cooling Methods•High Capacity - Small Footprint •Full Front Access for Maintenance & Service•Designed for 24x7 Operation •Dual Independent Refrigeration Circuits - Redundancy •Electronic Hot-Gas-Bypass valve in each DX
- Air Volume: 500 SCFM
- Features: Portable
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Minimize the pressure drop – with high-quality components. Limited energy consumption – by zero loss drain. Highly efficient – low refrigeration kW at full load. What makes the AD range unique? Integrated air-to-air heat exchanger on all models. Hot gas bypass valve on
- Drying Capacity: 300 SCFM
- Maximum Pressure: 188 psi
- Motor Power (Refrigerated Style): 3.06508402027275 HP
- Dryer Technology: Refrigerated
-
Supplier: Kooltronic, Inc.
Description: Shell Hot Gas Bypass Valve Internal Corrosion Protection Lifting Eyes Low Ambient Kit Low Evaporator Airflow Detector Programmable Temperature Alarm Programmable Thermostat w/ Internal Dust Cover Remote Monitoring (TTL Connection) Thermal Expansion Valve Top
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: inlet and cold outlet for reduced hot spot locations. Standards Maintains enclosure's NEMA 12 rating IP 54 UL, cUL and CE Features R134a refrigerant. Thermostat control accessible from inside enclosure. Hot gas bypass valve prevents evaporator freeze up while
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: inside enclosure. Hot gas bypass valve prevents evaporator freeze up while minimizing heavy inrush currents on large BTU/H units. Built in condensate evaporator. Continuous air circulation from high capacity fans. EMI/RFI suppression meets CE. Self-diagnostics on startup.
- Type: Enclosure
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
The GC series are applicable as gas cooler / condenser holdback valves, but can also be applied as flash tank pressure regulating valves (flash gas bypass). The FGB -60 and -70 are specifically designed to extend the capacity range of the GC family when applied as flash gas bypass valves (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
based on fluid temperature. The valve will direct cooler fluid through the bypass and hotter fluid through the system’s heat exchanger/cooler. Its compact design and durable construction make it ideal for a wide range of applications. Get more information on this innovative new (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Line • Valve may be mounted on its side • Design Pressure (MRP): 27.6 bar (400 psig) • Requires lubricant-free pilot flow at evaporator temperatures below -25°F(-30°C) Application: • Hot Gas Defrost • Suction Stop Valve (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
for unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door switch for automatic start and stop of unit Air (read more)
Browse Air Heaters Datasheets for Hartzell Air Movement -
. . . Eccentric Plug Valves: DeZURIK Eccentric Plug Valves can be used for either isolation / shutoff or throttling / control services. They are ideal for handling clean and dirty liquids, sludge, slurries and gases. Eccentric plug valves are available in sizes from .5 to 72 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
: • Evaporator Control Groups o Relief Regulation o Suction Regulation o Pumped Liquid Feed o Hot Gas Defrost • High Pressure Liquid Solenoid (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
unique applications, including: process analysis, flare stack emissions, hot tapping liquid or gas streams, and more. Conax SPA features include: Plasma welded stop collar Retaining Chain Kit Wake frequency calculations Various probe ends and valve types (read more)
Browse Cable Glands Datasheets for Conax Technologies -
flame safeguard with LED status Magnetic starter Rear inlet guard Block and vent valves High and low gas pressure switches (IRI units only) High-temperature limit switch Remote station for floor mounting with selector switch Door (read more)
Browse Industrial Heaters Datasheets for Hartzell Air Movement -
that can be hot-swapped via UE’s patented FlexSenseTM technology. Industry Leading Battery Life A challenge for all wireless devices is management of power requirements, specifically with gas detectors since high power consumption is typical for (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company
More Information Top
-
Distillation Control: An Engineering Perspective
The control valve in this line is the hot gas bypass valve .
-
Testing and Modeling of Compressors for Low-Lift
Cooling Applications.
Heat is not removed from the latter stream and the amount of hot gas that bypasses the condenser is controlled by the appropriately named hot gas bypass valve .
-
Development of a Realistic, Automated, & Efficient Reliability Development Growth Test for a Large, Distributed, Environmental Control System
Cold turn on drives increased Hot Gas Bypass Valve operation, and running of the compressor at abnormally low suction pressures.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
A hot gas bypass valve is sometimes installed between the compressor suction and discharge to allow operation of the unit below the minimum step of unloading.
-
Impact of area contact between sensor bulb and evaporator return line on MRU-Part 2, Experimental work
233 It can be seen that that the compressor, condenser, thermostatic expansion valve and evaporator, accumulator and the hot gas bypass valve are connected in the circuit.
-
Control of VAV Systems With DX Cooling: A Digital to Analog Conversion (.pdf)
The step controller for the coils with the hot gas bypasses shown in Figure 4 will con- trol the two hot gas bypass valves in sequence with the liquid line solenoid valves to provide four stages of con- trol.
-
Managing Technological Complexities in Oil & Gas EPC Projects
For this reason a dynamic simulation study would be necessary to examine the necessity of adding additional protective devices such as a Hot Gas By-Pass Valve (HGBV) or a Cold Gas By-Pass Valve (CGBV).
Indicates content that may require registration and/or purchase.