Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Receptacle Mounting Type: Requires Holder Contact Termination:
-
Supplier: Unipower, LLC
Description: Features and Options 48VDC to 12 or 24VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus Option Up to 8.8 Watts/Cubic Inch Power Density Low Profile: 1.6 Inches (41mm) High Single
- DC Output Voltage: 48 volts
- DC Output Power: 1,200 watts
- Output Frequency: 0.21 MHz
- DC Input Voltage: 20 to 30 volts
-
Supplier: OnLogic Inc.
Description: Intel Movidius and Google Coral. In addition to dual M.2 storage drives, the system can be equipped with dual 2.5" drives, dramatically increasing capacity. Optional dual hot swap bays provide on the fly data management capabilities. Looking for many of the same features in a smaller
- Speed: 3,000 to 4,600 MHz
- RAM: 64 GB
- General Features: Integrated BluetoothTM Technology
- Processor: Intel®
-
-
Supplier: Green Cubes Technology
Description: the necessary power, facilitating integration with new or existing applications. Features and Options Pre-Engineered package Flexible configurations 1, 2 or 3 batteries On or off-board charging Pre-designed enclosure Customized enclosure Flexible Connector Hot Swap
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 22.8 ampere-hr
- Operating Temperature: 50 to 104 F
- Width / Diameter: 4.312994455 inch
-
Supplier: Artesyn Embedded Power
Description: downstream DC-DC converters in systems that use distributed power architectures (DPA). Up to six DS800SL power supplies can be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 66.7 amps
- DC Output Power: 800.000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Jasper Electronics, Inc.
Description: +12V Rails • Hot Swap & ORing Diodes N+1 Operation • Standard 47 Pin Output Connector with 38 & 32 Pin Options (Some Models) • Models can be ruggedized against high shock, vibration, and humidity to meet MIL-STD-810 requirements • Customizing To Meet Your System Requirements Is
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
- Type: DC Power Supply
- Features: Hot Swappable, Power Factor Correction
-
Supplier: Artesyn Embedded Power
Description: for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Up to four DS760SL power supplies can be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for
- DC Output Voltage: 12 volts
- DC Output Current: 0 to 62.3 amps
- DC Output Power: 759.9999999999977 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch
- Power Rating: 2,400 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch
- Power Rating: 1,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s Hot-swap PDU systems enable live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads. Dual input power cables support PDU connection to separate Utility and UPS power sources. Manual transfer switch
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Electronic power factor correction (PFC) Rugged industrial quality Up to 4500W per 19” shelf Full electronic protection Fan cooling Field-proven design Hot swappable, N+1 redundant This modular, industrial quality AC/DC power supply system with power factor corrected
- DC Output Voltage: 24 to 125 volts
- DC Output Current: 12 to 60 amps
- DC Output Power: 4,500 watts
- AC Input Voltage: 95 to 264 volts
-
Supplier: LHV Power
Description: Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the
- DC Output Voltage: -48 to 60 volts
- DC Output Current: 1 to 50 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
-
Supplier: Unipower, LLC
Description: Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to 10 Watts/Cubic Inch Power Density Power Factor Corrected Low Profile: 1.6 Inches (41mm)
- DC Output Voltage: 28 volts
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 85 to 264 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Newport MKS
Description: low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Newport MKS
Description: and hot-swappable capability allow the user to take measurements quickly, even with multiple sensors. The 843-R includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide and a 2.5 mm analog output connector. Note that the 843-R Optical Power
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Vector Electronics & Technology, Inc.
Description: High performance, hot swap compliant PICMG 2.0, 6 slot
- CompactPCI / PXI Slots: 6
- Power Connectors: ATX Power Connector
- CPU Slot: CPU Slot
- Bus / Standard: CompactPCI
-
Supplier: ValueTronics International, Inc.
Description: time at power up without generating any inrush current. Hot-swap mode (Models 9184 and 9185 only) This mode is ideal for testing LED panels in a mass production environment. Throughput is significantly increased by eliminating the need to turn the power supply on and off
- DC Output Power: 209.99999999999986 watts
- Type: DC Power Supply
-
Supplier: Unipower, LLC
Description: UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the SGGR1U Chassis / Backplane. The SGG3000 Power Module: -
- DC Output Voltage: -12 to 12 volts
- DC Output Power: 500.00000000000006 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- Type: DC Power Supply, Medical Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Hot Swap Controller, Monitor 1 Channel General Purpose 32-QFN (5x5) Package / Case:
-
Supplier: Unipower, LLC
Description: Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density Power Factor Corrected (AC Input) Standard 47 Pin PICMG Connector
- DC Output Power: 175 watts
- Type: DC Power Supply, Medical Power Supply
- Features: Power Factor Correction
- Technology: Switching
-
Supplier: AMETEK Programmable Power
Description: 1500 VA, 1350 W, 115 VAC at 60 Hz Input and 115 VAC at 60 Hz Output, NEMA 5-15 Connectors, Double Conversion, Rugged, High Temperature, Isolated, On-line UPS with Hot Swap Battery Drawer and Power Factor Correction.
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1 to 1.399 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Visual Sound, Inc.
Description: Kramer Electronics USA, Inc. FireWire DC Power Supply The PS-1FW is a DC power supply for FireWire® (IEEE 1394A) products. It adds DC power to a 4-pin FireWire® connection when connected to a 6-pin device requiring power through the FireWire® cable. Max Data Rates -
- Connector Type: Audio / Video Connector
-
Supplier: SIE Computing Solutions, Inc.
Description: Two to 21 Slots Custom 6U or 7U Format 64 Bit Operation 5 V/3.3 V Supported CT Bussing (ECTF H.110) Hot Swap Compatible ATX Power Supply Connectors Bridgeable with Center CPU IPMI Supported
- ISA Slots: 0
- PCI Slots: 0
- PISA Slots: 0
- CompactPCI / PXI Slots: 0
-
Supplier: AMETEK Programmable Power
Description: 2500VA, 2400W, 115VAC 60Hz Isolated Input, 115VAC 60Hz Output, Freq Changer, 6BHS (9Ah), 3U20, Cable Mount NEMA AC Connectors, SNMP, Neutral Bonding Switch, Double Conversion, Rugged, High Temperature, On-line UPS with Hot Swap Battery Drawer, and Power Factor Correction
- Volt-Amp Rating: 2.5 kVA
- Watt Rating: 2.1 to 2.6990000000000003 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Eaton | Power Quality
Description: convenient virtualization-ready bundles and Intelligent Power Software Suite enable seamless management in virtualized environments.
- Input Voltage Range: 70 to 153 volts
- Switchover Time: 1 to 4 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Half Load: 9 to 18 minutes
-
Supplier: Eaton | Power Quality
Description: The Eaton 9130 UPS delivers online power quality and scalable battery runtimes for servers, voice and data networks, storage systems and other IT equipment. With an efficiency rating of >95%, the 9130 UPS cuts energy costs while significantly extending battery service life with ABM
- Input Voltage Range: 90 to 138 volts
- Volt-Amp Rating: 0.7 to 3 kVA
- Runtime at Half Load: 9 to 15 minutes
- Runtime at Full Load: 5 to 9 minutes
-
Supplier: AMETEK Programmable Power
Description: UPS, 2800VA, 2.1KW, 115 VAC 47-63 Hz Input, 115 VAC, 60 Hz Output, Frequency Changer, WRPFC, Power Factor Corrected, Rack Unit, 3U High x 17" Wide x 20.2" Deep (Excluding Front and Back Panel Hardware and Connector Doghouse), SNMP Interface, Rugged, Double Conversion, to Provide
- Volt-Amp Rating: 2.8 kVA
- Watt Rating: 2.1 to 2.6990000000000003 kwatts
- Technology: On-line (Double-Conversion)
- Protection: Power Failure, Surge
-
Supplier: Powerstar UPS Inc.
Description: Your choice of optional power connectors. This revolutionary non-magnetic, rugged 1.5 kva UPS is the new rugged leader. Intelligent snmp with PS9630 or monitor remote devices also with PS9631. Bi Weekly Battery testing std., removable front exit batteries for hot-swap
- Input Voltage Range: 82 to 144 volts
- Volt-Amp Rating: 1 to 1.55 kVA
- Watt Rating: 0.09999999999999999 to 0.9799999999999973 kwatts
- Runtime at Half Load: 0 to 25 minutes
-
Supplier: Advantech
Description: The MIC-3890DC series are 3U/8HP CompactPCI® Serial power supplies offering 300W and PMBus for monitoring voltage, current, and temperature. 3U x 8HP CPCI serial form factor Front panel has a 1x 110V input via an M12 male connector, 1 x 12V output to the backplane Wide operating
-
Supplier: Data Connect Enterprise, Inc.
Description: connections such as SX, LX, ST, SC, & LC. The DCE/48VPOF-GB has an internal power supply with a 90-260VAC, 50-60Hz input, UL Safety and Power over Ethernet of 48VDC. Features Compliant with IEEE 802.3 – 10Base-T, IEEE 802.3u – 100Base-TX, IEEE 802.3ab – 1000Base-T, and IEEE 802.3z –
- Number of Ports: 2 #
- Data Rate: 2 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Picor Corporation
Description: Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation over the
- Supply Voltage (VS): 18 to 36 volts
- Supply Current (IS): 6,000 milliamps
- Isolation Voltage: 707 volts
- Differential Mode Attenuation: 80 dB
-
Supplier: SOCOMEC
Description: extension modules (EBM) to meet all back-up time requirements, even after installation. • Clear and uncluttered LCD interface, with buzzers that immediately indicate the operating status of the UPS, even for less specialist users. • Simplified maintenance and Battery `hot swap’,
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1.7 to 3.3 kVA
- Runtime at Full Load: 6 minutes
- Number of "Backed Up" Electrical Outlets: 8 to 9
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC HOT SWAP CTRLR 8MSOP Product overview: PI6ULS5V9511AUEX from Diodes Incorporated is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: SIE Computing Solutions, Inc.
Description: Redundant Hot Swap AC Power Supplies Cableless Hot Swap Fan Modules System Monitor w/ Status Display Accepts Celeron® or Pentium® III SBCs
- ISA Slots: 4
- PCI Slots: 12
- PISA Slots: 2
- Output Rating: 600 watts
Find Suppliers by Category Top
Featured Products Top
-
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
Power Supply Product Rack Mount Hot Swap Power Supplies Now Available With Optional LAN Interface Modules TDK Corporation announces the introduction of LAN (Local Area Network) modules for the popular HFE series of 1600W and 2500W rack mounted, hot swap power (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Green Cubes Technology Unveils Revolutionary Swappable Power Platform for Mobile Workstations Green Cubes Technology, a leader (read more)
Browse Datasheets for Green Cubes Technology -
SWAP-C The New Way to Consider Connectors If you drill right down, industry demands can be stripped back to some bare requirements. Smaller size, lighter weight, higher performance (which can mean (read more)
Browse Electrical Connectors Datasheets for Powell Electronics, Inc. -
regulatory requirements for mobile and motive equipment manufacturers. Optimized for operator ergonomics and fast or hot-swapping of workstation batteries, the Industrial Swappable Battery suite of products enables the electrification of non-powered mobile workstations. The Industrial Swappable (read more)
Browse Batteries Datasheets for Green Cubes Technology -
STERLING, Mass. – Anderson Power™ sets a new standard in high-current battery connectors with the launch of its Industrial Battery Connector (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
Custom Connectors Advance SWaP Goals for Hi-Rel Electronics. The size, weight, and power (SWaP) initiative has helped connector manufacturers focus on improving smaller and lighter connectors. Custom designs help make these goals achievable. Modern (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
T series Experience Seamless Connectivity and Reliability with LEMO T Series Connectors (read more)
Browse Circular Connectors Datasheets for LEMO USA, Inc. -
These days, components of all sizes are constantly being assessed in an effort to scale down from larger design templates, and embrace today’s emphasis on miniaturization. Device portability, overall flexibility, as well as SWaP (Size, Weight and Power) continue to plague today’s (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
mode. The ACT85611 contains internal, back-to-back eFuse FETs to provide bidirectional input-to-output isolation. The IC also provides hot-swap and inrush current control. The ACT85611 features a programmable storage capacitor voltage to optimize the storage capacitor sizing and system run (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo
Conduct Research Top
-
Smart Computing Article - IDE to imaging
be hot-swapped and connected to a computer and used without restarting the computer. Sony's i.Link devices, as well as other FireWire devices, are expected to become the new standard for serial and parallel connections, replacing standards such as SCSI. The standard is also expected to allow for longer
More Information Top
-
A novel concept utilizing conductive polymers on power connectors during hot swapping in live modular electronic systems
By utilizing this new concept, it will eliminate the use of utilizing sacrificial power contacts for hot swapping power connectors in live systems.
-
Saving on Installations in Hazardous Areas
Applying the principles of power hot swap connectors mentioned in previous chapters to Remote 10 does away with the limitations imposed by intrinsically safe 10 modules and keeps the same easy to handle serviceability.
-
Type 39, 4U with CPCI EasyPlug Backplane
It features a 9U 8-slot cPCI backplane from Elma Bustronic, which includes pluggable 47-pin connectors for hot swapping power supplies.
-
Table of contents
A Novel Concept Utilizing Conductive Polymers on Power Connectors during Hot Swapping in Live Modular Electronic Systems.....................................................................................340 .
-
2U cPCI chassis
… PFC, with P47 connector, incuding front panel 3U/8HP – Power supply connector with switch, fuse and filter – Partial front panel 16HP with EMC gasket on both sides, with cut-out for power supply connector – Hot swap fan drawer with 3 …
-
Products :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot - swapping power supplies.
-
Products :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot - swapping power supplies.
-
Features :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot - swapping power supplies.
-
Features :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot - swapping power supplies.
-
CompactPCI Enclosures - Nasa Tech Briefs :: NASA Tech Briefs
The Type 39c HA line features 9U cPCI backplanes that include pluggable 47-pin connectors for hot - swapping power supplies.
Indicates content that may require registration and/or purchase.