Products/Services for Hot Water PPA Pipe
-
Pipe Fittings - (1972 companies)...include: PVC (poly-vinyl-chloride) - a common plastic for pipe fittings. PVC is a rigid plastic which can come in a variety of pressure ratings. Fittings are connected via threads or solvent welding (glue). Standard applications include cold water...SizeMaterialCategory -
Plastic Pipe - (212 companies)Specific applications for plastic pipe include: fire water sprinklers. chemical fluid handling. natural gas distribution. potable water distribution. floor heating systems. Plastic piping is also used in plumbing, drainage, and wastewater systems...
-
Polymers and Plastic Resins - (879 companies)...and Components. Cure type or cure technology is also an important consideration when selecting products. Choices include air setting or film drying, anaerobic, thermoplastic or hot melt, thermosetting or cross-linking, room-temperature curing or vulcanizing... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Industrial Pipe - (1677 companies)Industrial pipe is a broad category of fluid and solid transport hardware used in many applications and industries. Cylindrical pipe and rigid tube is used in process, energy, construction, and civil infrastructure applications. Industrial pipe... -
Hot Tapping Machines - (13 companies)Hot tapping machines are used to safely drill into pressurized pipe to add main or service lines without interrupting the service. Hot tapping machines are used to drill into pressurized pipelines to add or replace main or service lines without...
-
Water Valves - (606 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
-
Water Heaters - (410 companies)...heating of water is used when hot water is a resource used in an industrial application. Common types of industrial water heaters are circulation heaters, immersion heaters and over-the-side heaters. Immersion Heaters. Immersion heaters are used...
-
Pipe Liners - (117 companies)...and thickness. There are many products that are designed to provide protection against abrasion, corrosion, erosion, electrostatic discharge (ESD), fire, or water. Pipe liners and lining systems with blast mitigation, flow promotion, and friction increasing...
-
Drill Pipe - (90 companies)...effective alternative that is used in water injection applications. Sizing. Drill pipe is manufactured according to standard specifications and is offered in nominal sizes. The two most important dimensional specifications are length and diameter. Length...
Product News
-
Acme Engineering Products
High Capacity Hot Water Generator The ACME-SLIM packages represent 40 years of experience in electric heating, temperature control, and manufacture of large integrated package units. ?They are designed to suit the various conditions required by new construction, conversion jobs, stand-by Hot water Generators, etc. ?ACME-SLIM 's are built narrow or control high in order to pass through existing 26 " doors or corridors and require a minimum of floor space. Piping and panel arrangements are designed to match physical layouts... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
Immersed Electrode Hot Water Boiler ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures and light industry. These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists, including office and apartment buildings, hospitals, schools, hotels, food processing, clothing and textile plants, industrial plants, mining operations, etc. Any voltage up to 20 KV, 3 phases, 3 wires and centerline grounded line... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Dickow Pump Company, Inc.
NHX Centrifugal Pump for Hot Water Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps. Performance Range for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps. NHX Hot Water Circulation Centrifugal Pump. Dickow NHX hot water circulation pumps have been developed for medium and large size heating plants, for calendars, presses, large buildings and similar applications which require temperatures > 140 C (284 F). The patented cooling and degassing system ensures cooler temperatures and a stable fluid film... (read more)Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
Pexco
Altaflo® 500 PVDF Pipe for Water Treatment Discover how Altaflo (R) 500 PVDF pipe helps water treatment systems combat corrosion, contamination, and chemical exposure while supporting long-term reliability and high-purity performance. Water treatment systems operate in challenging environments where corrosion, contamination control, chemical resistance, and long-term reliability are critical. Selecting the right piping material can significantly impact system performance, maintenance requirements, and lifecycle costs. In this new... (read more)Browse Plastic Tubing Datasheets for Pexco -
ThermOmegaTech®
Domestic Hot Water Thermostatic Balancing Valve Domestic hot water recirculation systems need to be balanced in order to ensure that hot water is always available throughout the building. This is complicated because water flows in the path of least resistance and in open systems like these that can change constantly. The CircuitSolver (R) is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Acme Engineering Products
High Voltage Immersed Electrode Hot Water Boiler ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power distribution network. Learn why to choose a high voltage boiler. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Dickow Pump Company, Inc.
Hot water circulation pumps for heating plants Hot Water Circulation Centrifugal Pumps. DICKOW (R) hot water circulation pumps, type NHL, HPL, HPR and NHM, have been developed for medium and large size heating plants, for heating calendars, presses, large buildings and similar applications which require temperatures > 140 oC (284 oF). The design of the pumps is based on long years of experience in the field of handling hot water and grants high availability and reliability in operation. The NHL series is designed for pressures up to 45 bar... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Acme Engineering Products
Economical, Compact Electric Hot Water Boiler Performance and Reliability in a Small Package. ACME electric hot water boilers are economical units that deliver maximum kilowatts in minimum space requirements. Ideal for new boiler applications or as a replacement unit to upgrade existing applications. This model takes up less floor area and fits through smaller openings than oil or gas-fired units. Easy and economical to install, available in sizes from 9 KW to 2600 KW at all common voltages up to 600 V, 3PH. Pressure vessels are built... (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
ACME Immersed Electrode Hot Water & Steam Boilers ACME boilers have unlimited application possibilities wherever a need for process or space heating exists and they can be connected directly to the high-voltage power distribution network. View product details on our high voltage electrode boilers. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Acme Engineering Products
Immersed Electrode Hot Water Boiler Zero Emissions These Electrode Boilers have unlimited application possibilities wherever a need for process or space heating exists. A partial list of possible uses includes: Office and apartment building. Hospitals, schools, hotels. Food processing plants. Clothing and textiles plants. Industrial plants. Plastic and chemical plants. Mining operations. Power plants for District Heating. Car Manufacturing (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products