Products/Services for Hpc Gears
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction...Gear TypeDesign UnitsTooth Form -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear... -
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting... -
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical... -
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Gear Manufacturing Services - (371 companies)How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
-
Bevel and Miter Gears - (229 companies)Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically...
-
Rack and Pinion Gears - (157 companies)Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used...
-
Worms and Worm Gears - (230 companies)Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Gear Rack China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Bevel Gears Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are 90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. 1.Spur... (read more)Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KHK USA, Inc.
Spur Gears To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine pitch (Modules 0.5, 0.8 & 1), medium pitch (Modules 1.5, 2 & 2.5) and coarse pitch (Modules 3, 4, 5, 6, 8 & 10). The KHK quick custominzed products identified as J-Series are made-to-order products... (read more)Browse Spur Gears Datasheets for KHK USA, Inc. -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
KHK USA, Inc.
Modified Gears Upload your detailed drawing, 3D model, or description. Manufacturing Capabilities: Module 0.5~14 (20 Pressure Angle). Max Outer diameter for Spur/Helical/Internal gears is 700mm. Max Rack Length in steel is 2000mm. Max Rack Length for Hardened or Plastic Racks is 1000mm. Minimum Pitch Height for Racks is 12mm. Max Outer diameter for Gleason Bevel Gears is 270mm. Max Outer diameter for Worms is 200mm. Minimum Bore diameter is 6mm (for mass production). Spur Quality Grade JIS N5~JIS N12 (AGMA... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Chengdu Leno Machinery Co., Ltd.
Spur Gear with Keyway Custom Gears Customized gear according to customers sample or drawing. Module: M0.5-M30. Material: Carbon steel, Alloy steel, stainless steel, Nylon. Heat treatment: Teeth Induction hardened,Nitriding, Carbonization, Carbonitriding, Surface treatment: Black Oxide, Zinc Plated,Nickel Plated etc (read more)Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Custom Gears and Gear Assemblies from SDP/SI Custom Gear Manufacturing. SDP/SI manufactures gears, mechanical components, and complex gear assemblies for many of the most well-known names in aerospace, medical and robotics. Engineering and manufacturing processes are done in house, giving us better control over lead times and responsiveness to our customer's requests. From the early stages of product development to high volume production, SDP/SI provides support every step of the way. Our engineers can offer valuable insight during... (read more)Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Marposs Corp
NVH G-EAR—Noise Testing of Individual Gears Marposs showcases the latest evolution of its NVH G-EAR machine, a cutting-edge solution for gear measurement and testing. This recent development reflects the company 's ongoing commitment to improving the quality and performance of transmission components. With the now firmly established technology of hybrid (HEV) and full electric vehicles (EV), the noise of the drivetrain has become one of the major issues that every car manufacturer has to deal with. In BEVs, a silent gearbox not only... (read more)Browse Force and Torque Instruments Datasheets for Marposs Corp
-
Investigation on sampling size optimisation in gear tooth surface measurement using a CMM
Acknowledgement The authors would like to thank HPC Gears Ltd. for their technical assistance and gear samples provided.
-
Numerical Investigation on Fluid Flow of Gear Lubrication
The rotating elements are a pair of standard commercial standard duty spur gears manufactured by HPC Gears Ltd, UK.
-
An inexpensive multi-target carousel for PLD systems
HPC Gears , . No G1.5–14: 14 teeth, PCD 21 mm UK .
-
Gearboxes are small and very lightweight | News | The Engineer
HPC Gears Tel: 01246 455500 .
-
Torque control characterization of a rotary series elastic actuator for knee rehabilitation
The final assembly of the rotary SEA consists of a) Maxon Motor RE 40, graphite brushes, 150 Watt DC motor, b) worm gear set (M1-150 of HPC Gears International Ltd.) with reduction ratio of 150:1, c) customized torsion spring, d …
-
Education, Outreach, and Training for High-Performance Computing
For those schools with HPC gear , the intended use is primarily re- search, where a typical batch queue “fast” run is measured in hours rather than the mere seconds needed for interactive education and discovery.
-
Highly optimized full GPU-acceleration of non-hydrostatic weather model SCALE-LES
The GPU optimization of SCALE-LES provided a chance to evaluate the challenges of HPC applications geared towards exascale.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7249/1/Zhison_Miao_Thesis_2012.pdf
Geared Turbofan HPC .
-
Anatomy of a globally recursive embedded LINPACK benchmark
We use performance modeling to help with the limitation of the device and the limited access to device from the development environment not geared for HPC application tuning.
-
Profile-based optimization of power performance by using dynamic voltage scaling on a PC cluster
Although it is very useful for a laptop computer with long battery life, we found that it may fail to select the best gear for HPC applications [6].
Indicates content that may require registration and/or purchase.