Products/Services for Hsi Linear Stepper Motors
-
Stepper Motors (rotary) - (469 companies)Stepper motors are DC (direct current) electric motors designed for precise motion control. They consist of multiple sets of coils and magnets which are designed to allow rotor movement in angular increments called steps. Stepping can be done...Stepper Motor ConstructionDC VoltageGeared -
Linear Actuators - (789 companies)...synchronous motors that have low torque-to-inertia ratios for high acceleration ratings. AC stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. Linear motors generate force only in the direction of travel, and do... -
Linear Motors - (193 companies)Typically there is "slip," or loss of exact speed tracking with induction motors. Typically rolled flat version of rotary AC induction motors. Linear stepping design - Stepper motors use a magnetic field to move a rotor in small angular steps... -
Stepper Motor Drives - (332 companies)Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications. Stepper motor drives are devices used to power and control stepper motors. While some basic drive units only supply... -
Motor Controllers - (796 companies)...encoders or resolvers are used to provide feedback about position and speed. Linear motors generate force in only the direction of travel. Common technologies include moving coil and moving magnet designs. Many types of stepper motors use motor... -
DC Motors - (1248 companies)...load (zero slip) and excellent starting torque. Compared to wound types, permanent magnet construction provides higher efficiency but less speed regulation. Figure 5 - Typical speed curve for permanent magnet motors, with linear torque-speed...
-
AC Motors - (1321 companies)...the motor frame. AC Motors vs. DC Motors. The key difference between AC motors and DC motors (besides the power source) is the method of speed control. In DC motors, speed varies based on the voltage applied; this relationship is relatively linear...
-
Linear Slides and Linear Stages - (492 companies)...the nut and carriage move linearly along the screw. The screw is turned by a handwheel or electric motor (which may or may not be included with the slide). Alternative drive mechanisms may also be used that do not require a ball screw or lead screw...
-
Motor Coils - (26 companies)...different types of products. Some motor coils are designed for specific types of alternating current (AC) or direct current (DC) motors. Types of Motor Coils. Product categories include: AC motor coils. DC motor coils. linear motor coils. stepper...
-
DC Motor Drives - (775 companies)...of extremely high speeds, quick acceleration, and accurate positioning.Linear motor technologies include moving coil, moving magnet, AC switched reluctance design, AC synchronous design, AC induction or traction design, linear stepping design, DC brushed...
Product News
-
3X Motion Technologies Co., Ltd
Stepper Screw Motors – 4 Linear Drive Types Product Overview. 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features. External Nut. Motor rotates the screw; an external nut converts rotation into linear displacement. Straightforward, easy-to-understand mechanism. High flexibility for custom transmission designs. Leaves room for further mechanical development. Best suited... (read more)Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
ElectroCraft
Stepper Type Linear Actuators Consistent. Accurate. The ElectroCraft NEMA 11 stepper-based linear actuator is extremely consistent and made to handle loads up to 187N (42lbs) and speeds up to 254 mm/second (10 inches/second). All components have been designed to exacting standards incorporating precision materials and processes all intended to deliver reliable performance with accurate axial resolution in the microns. ElectroCraft, Inc. is a global provider of dependable, application-engineered fractional-horsepower motor... (read more)Browse Linear Actuators Datasheets for ElectroCraft -
Oriental Motor USA
30 mm Frame Size Stepper Motor Linear Actuator Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and adjustment. Key Features: Seamless Integration: Features a lead screw and resin nut mounted directly to the motor. High Performance: Provides up to 40 N of thrust force with built-in self-locking... (read more) -
3X Motion Technologies Co., Ltd
Stepper Linear Actuators for Precision Motion As automation equipment, laboratory instruments, and precision positioning systems continue demanding higher accuracy, compact integration, and simplified mechanical design, linear motion solutions must provide reliable performance while reducing system complexity. Stepper linear actuators integrate the lead screw directly with the motor, converting rotary motion into precise linear movement while minimizing the need for additional transmission components. Integrated Linear Motion:Combines... (read more)Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
ElectroCraft
Hybrid Stepper Linear Actuators ElectroCraft has recently expanded the AxialPower TM Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options. Watch the video here (read more)Browse Linear Actuators Datasheets for ElectroCraft -
FAULHABER MICROMO
Powerful Drive Electronics for Stepper Motors . Since the controller is designed as a test electronics system, users can adopt the predefined architecture according to their requirements and integrate the components in the platform of their specific industrial application. Furthermore, the MCST 3601 series can actuate stepper motors in micro stepping mode. In this operating mode, up to 256 micro steps can be programmed per full step. This allows the resolution of the controlled rotary or linear movement to be increased considerably... (read more)Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
GEEPLUS Inc.
Brushless Motor -Prefect Stepper Motor Replacement Brushless DC Motors. With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application examples include hospital beds (less noise than a stepper motor), door release bars, centrifuge drives, linear and servo motors, actuators for industrial robots, feeder drives... (read more)Browse DC Motors Datasheets for GEEPLUS Inc. -
ElectroCraft
Hybrid stepper-based linear actuator solutions Linear Actuators From ElectroCraft. ElectroCraft hybrid stepper-based linear actuator solutions provide original equipment manufacturers the precision, performance and reliability that is required for a wide variety of motion control positioning applications. From medical and laboratory equipment to industrial machinery, ElectroCraft offers configurable or completely customizable solutions in three unique product designs: linear actuator (non-captive), leadscrew motor (external linear... (read more)Browse Linear Actuators Datasheets for ElectroCraft -
ElectroCraft
New NEMA23 Frame Size Stepper Linear Actuator ElectroCraft, Inc., the global fractional horsepower motor and motion solutions provider, releases a NEMA23 frame size to add to the ElectroCraft AxialPower TM Enhanced Series Stepper Linear Actuator product line. ElectroCraft enhanced series linear actuators have been available in a NEMA11 frame size for several years but are now being offered in both NEMA17 and NEMA23 frames for greatly enhanced performance capabilities. In addition to multiple frame sizes, motors can be configured... (read more)Browse Linear Actuators Datasheets for ElectroCraft -
GEEPLUS Inc.
Custom Stepper Motors Standard hybrid stepper motors, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a wide range of applications. ALSO check out our Brushless DC Motors. One of our key competencies is the design and development of advanced custom solutions which integrate with your... (read more)Browse Stepper Motors (rotary) Datasheets for GEEPLUS Inc.
-
Concept development for the cyrogenic thermal management of the Russian-American observational satellites (RAMOS)
HSI Linear Stepper Motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
HSI Linear Actuator Stepper Motors , Hayden Switch and Instrument Inc., Product Literature.
-
Combining motions into complex displays: playbacks with a robotic lizard
The robotic stimulus consisted of a latex dummy at- tached to a stepper motor (15◦ linear actuator, HSI 46000 series; Hayden Switch & Instrument, Inc) controlled by a compact integrated driver (MicroLynx4, MX-CS100-400; Intelligent Motion Systems, Inc).
-
An indirect sensing technique for diesel fuel quantity control. Final report
Initial tests using various linear stepper motors from Thompson Airpax and HSI demonstrated that while it was marginally possible, reliability was definitely a concern, especially noting that our test pump is rather small compared those in large trucks .
-
Receiver sex differences in visual response to dynamic motion signals in Sceloporus lizards
We used a stepper motor (15° linear actuator, HSI 46000 series; Haydon Switch & Instrument, Inc.) controlled by a programmable, compact integrated driver (MicroLynx4, MX-CS100-400; Intelligent Motion Systems, Inc.) to produce two 30-mm up-and-down, triangle wave, uninterrupted …
-
Development of a morphing structure with the incorporation of central pattern generators
Based on size and force output, linear stepper motors proved to be the most capable of handling the task of morphing the truss structure. The actuator chosen, HSI z26000 series, is controlled by a chopper driver, allowing for external control of …
-
Monitoring biofilm attachment on medical devices surfaces using hyperspectral imaging
The HSI technique is based on measuring the spectral intensity of a spatial pixel, and therefore allowing … The sample is scanned using a linear stepper motor stage (XSlide, VELMEX, Inc., Bloomfield, New York) to assist in line- by-line imaging collection.
-
Application of Time Series Hyperspectral Imaging (TS-HSI) for Determining Water Distribution Within Beef and Spectral Kinetic Analysis During Dehydration
… range of 900–1,700 nm, a specially assembled light unit consisting of two 150-W quartz tungsten halogen lamps as the light source (2900ER; Illumination Technologies, Inc., New York, USA), a conveyer belt operated by a stepper motor (ST-1212-300; Tanlian … The detector did the linear array scanning along the Y-axis direction, as the samples on the X-axis move on, resulting in the achievement of the acquisition of the TS- HSI images.
-
http://dspace.mit.edu/bitstream/handle/1721.1/45202/301734236-MIT.pdf?sequence=2
… simplify the pad translation control, the theoretical motion path was approximated with a linear path where vc … The velocity and displacement were sent to the stepper motor controller which translated the pad assembly. Table 4.3: Measured a and hsi on the SKW6-2 test wafers for various linewidths. w …
-
Lychee Variety Discrimination by Hyperspectral Imaging Coupled with Multivariate Classification
Four supervised recognition methods made up of two linear (PLS-DA and SIMCA) and two nonlinear (BPNN … Lychee samples were scanned by the HSI system as described in our previous study (Liu et al … Briefly, lychees were put onto the translation stage driven by a stepper motor (IRCP0076-1COMB, Isuzu Optics Corp., Taiwan, China .
Indicates content that may require registration and/or purchase.