Products/Services for Huisman Crane

  • Industrial Cranes-Image
    Industrial Cranes - (973 companies)
    Industrial cranes raise, shift, and lower loads with a projected, swinging arm or a hoisting apparatus supported on an overhead track. Types of Industrial Cranes. Bench or cart-mounted cranes are designed for small workspaces and one-hand operation...
  •  
    Crane and Rigging Services - (115 companies)
    Crane and rigging services rent or lease industrial cranes for steel, truss, or bridge girder erection; moving modular home sets or rooftop HVAC units; and other heavy hauling activities. Industrial cranes are used to lift heavy materials or items...
  •  
    Crane and Hoist Repair Services - (66 companies)
    Crane and hoist repair service companies provide maintenance, repair, and restoration for cranes and hoists. Crane repair and hoist repair services provide maintenance, repair, and restoration for cranes and hoists. Catering engineering solutions...
  • Lifting Slings-Image
    Lifting Slings - (323 companies)
    Lifting slings are material handling accessories for load attachment to lifts, cranes, and hoists. Lifting slings or sling lifts are material handling accessories for load attachment to lifts, cranes, and hoists. They are used in heavy manufacturing...
  • Mobile Electrification Systems-Image
    Mobile Electrification Systems - (61 companies)
    Mobile electrification systems provide power to moving vehicles and equipment such as AGVs, mobile hoists and cranes in automated factory, material handling and other specialized applications. Mobile electrification systems provide power to moving...
  •  
    Lifting and Rigging Attachments - (627 companies)
    Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples. Lifting and rigging attachments are used on a crane or hoist...
  •  
    End Trucks - (38 companies)
    ...hand-operated end trucks, crane end trucks, overhead crane end trucks, and motor-driven end trucks. Replacement end trucks for overhead cranes are also available. Hand-operated end trucks consist of a wheel assembly that is connected to the lower...
  •  
    Pipelayers and Sidebooms - (12 companies)
    ...during assembly. These vehicles somewhat resemble a crane, as they are mounted on caterpillar tracks, the lifting mechanism includes an articulated mast, a hoist system creates a mechanical advantage, and counterweights stabilize the equipment...
  •  
    Dynamic Braking Resistors (DBRs) - (35 companies)
    Dynamic braking resistors (DBRs) produce braking torque and absorb the high amounts of energy generated by stopping electric motors. They are used in variable-speed drive systems such as elevators, cranes, and trains. Some DBRs are also used...
  •  
    Steel Rail - (35 companies)
    ...by the following categories: Mass transit --passenger railways, underground rail, trams. Freight and logistics --bulk material transport. Cranes, fixed track lifting equipment, for short haul and high load transport. Materials. Graded steel is the primary...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation