Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: that may be integral with the heater or wall-mounted, with an integral manual-reset limit control, a timer, and any other necessary associated equipment. Electric dry-bath heating equipment and other equipment intended to produce a dry-heat environment may consist of: a) A
-
Supplier: Ralston Metal Products Limited
Description: 950 - 1,200 Watt Application Use to prevent condensation and provide an evenly distributed interior air temperature in large outdooor enclosures and control cabinets - especially under extreme climate conditions Features • Compact hight performance heater • Non metallic body provides
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.95 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
Supplier: Ralston Metal Products Limited
Description: 950 - 1,200 Watts Application Use to prevent condensation and provide an evenly distributed interior air temperature in large outdooor enclosures and control cabinets - especially under extreme climate conditions Features • Compact hight performance heater • Non metallic body provides
- Maximum Operating Temperature: -49 to 158 F
- Heating Capacity: 0.95 to 1.2 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -49 to 158 F
-
-
Supplier: WATTCO
Description: Wattco Infrared radiant heaters are economic, efficient, and clean. Infrared heaters are designed for comfort heating applications that require radiant heat in indoor, outdoor, and exposed areas through direct infrared heat transfer. These industrial heaters are often used in
- Heating Capacity: 0.5 to 10 kW
- AC Voltage Required: 120 to 600 volts
- Watts: 0.5 to 10 kW
- Length of Heated Area: 5 to 71 inch
-
Supplier: Pfannenberg
Description: Our FLH-TF Series of Fan Heaters with Thermostat follow a traditional design proven to provide heat to enclosures. These heaters are designed to protect electronics from low temperatures and moisture caused by high humidity or rapid temperature changes. Available in 4 models.
- Maximum Operating Temperature: 167 F
- Heating Capacity: 0.125 to 0.8 kW
- AC Voltage Required: 103 to 250 volts
- Maximum Air Flow: 16 to 26 SCFM
-
Supplier: Pfannenberg
Description: Our PFH-T Series of Compact Fan Heaters with Thermostat feature our new touch safe design. Ideal for maintaining precise temperatures required for the proper function of electronics, while also protecting equipment from damaging condensation caused by changes in temperature or
- Heating Capacity: 0.2 to 1.2 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 47 SCFM
- Heater Type: Air Heater, Enclosure Heater, Forced Air Heater
-
Supplier: STEGO
Description: Compact convection heater of temperature class T3 (392 °F / 200 °C max.) for use in hazardous areas for prevention of formation of condensation, temperature fluctuations, and for protection against frost in control and switch cabinets, as well as in measuring equipment. Temperature
- Maximum Operating Temperature: -76 to 185 F
- Heating Capacity: 50 to 250 kW
- AC Voltage Required: 120 to 230 volts
- Maximum Operating (Sheath) Temperature: -76 to 185 F
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 690 In-lbs
- Number of Turns (For Multi-turn Actuators): 10
- Actuation Time: 0.8125 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal for on/off and
- Actuator Torque: 1,350 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Haida International Equipment Co., Ltd.
Description: 3. Control system: LCD programmable controller 4. Filter: Window glass filter / daylight filter 5. Light source: Air cooled long arc xenon lamp 6. Internal Dimension (W*D*H): 700*500*600mm 7. Chamber humidity range: 55%~90% RH 8. Chamber temperature : 35℃~90℃ Main Feature: 1.
- Temperature Range: 35 to 90 C
- Humidity Range: 55 to 90 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Clark Solutions
Description: actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the actuators can be supplied with an
- Actuator Torque: 300 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Parameter Generation & Control, Inc.
Description: and control. The Smart Pad is equipped with direct readings in both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard. FEATURES Precise temperature and
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Ceiling Mount
- General Technology: Electric Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: and control. The Smart Pad is equipped with direct readings for both temperature and humidity. It also features 60 segment programming for automatic cycling. High-low or deviation alarms and serial communications port (with software) are standard. FEATURES Precise temperature and
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Air Handling
- General Technology: Electric Steam
Find Suppliers by Category Top
Featured Products Top
-
cabinets, it is a problem. Humidity and condensation are bad for applications containing electrics and electronics and could potentially lead to component failure. The solution The solution is obvious and is already well-established: you install an enclosure heater. As a (read more)
Browse Electric Heaters Datasheets for STEGO -
. Sample Preparation Drying Ovens: Essential for removing moisture from samples before analysis. Desiccators: Used in conjunction with heaters to keep samples dry and free from humidity. Hot Plates: Provide a controlled heat source for preparing samples, including dissolving solids and heating liquids. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Enhanced Efficiency and Control Gaumer Process medium voltage (4KV) electric heaters and controls are engineered to provide precise temperature control, a critical factor in petrochemical processing. Unlike traditional heating systems, which (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
Process is an innovative and leading designer and manufacturer of electric process heaters and engineeered systems for Power Generation, Oil & Gas, Refinery, Petrochemical, Pulp & Paper, Marine and Mining industry (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
KLC Corporation specializes in PTC heaters and high-voltage PTC heaters for electric vehicles. Our intelligent heating solutions provide fast, safe, and energy-efficient temperature control for EV cabins and batteries. Explore our IP68-rated, UL/CSA-approved heaters (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Standard and Custom Heaters Resource for Semiconductor and Electronics Assembly Companies in an Easy Website Format Massachusetts-based Backer Hotwatt, Inc. has been a trusted source of superior quality heating elements for OEMs in the medical, industrial, semiconductor, commercial (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Heater Conditioning: Don’t Let Moisture Shorten the Life of Your Electric Heaters Electric heaters are built to last, but moisture doesn’t care how well they’re made. In mineral-insulated heaters, even modest humidity exposure can quietly degrade insulation (read more)
Browse Electric Heaters Datasheets for Tempco Electric Heater Corporation -
INDIRECT ELECTRIC WATER BATH HEATER Benefits of Electric Water Bath Heaters (read more)
Browse Water Heaters Datasheets for Gaumer Process -
manufacturer leading the industry in engineering, design and manufacture of electric heaters, control panels, (read more)
Browse Industrial Heaters Datasheets for Gaumer Process -
solutions from 12V up to 999V and UL/CSA approvals for 12V–600V systems. For electric bus rooftop HVAC, our high-voltage PTC heaters deliver fast heating, self-regulating temperature control, high safety, and long service life. Wide voltage range suitable for 400–800 (read more)
Browse Air Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
More Information Top
-
Performance of High-Efficiency Particulate Air Filters Under Severe Conditions
Temperature and humidity were controlled by an elec- tric heater , steam spray, and cooling coil.
-
The early bee catches the flower - circadian rhythmicity influences learning performance in honey bees, Apis mellifera
Temperature and humidity were controlled with an electric heater and an air humidifier.
-
Effect of Electric Fields on Frosting Phenomenon
This room contained the temperature and humidity control equipment such as an electric heater , a cooler, a supersorlic atomizer and an electric dryer, and this equipment could be oper- .
-
Effect of internal cooling/heating coil on adsorption/regeneration of solid desiccant tray for controlling air humidity
The temperature of air and its humidity are controlled by means of an electric heater and a steam generator, respectively.
-
Federal Register > Tuesday, May 8, 2007 > [72 FR 26173] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Significant Ha...
This change specifies the required power (in kW) for the Control Room ventilation electric heaters to decrease relative humidity of the air to less than 70% relative humidity as required for proper operation of the charcoal absorber components based on calculated requirements.
-
Control and electrical equipment for temperature-controlled chambers
The humidity control system includes a refrigerator drier, electric heater sub- merged in a dish of water (humidifier) "wet bulb" temperature transmitter, PID controller, and a thyristor gate (see Fig. 1).
-
Bioelectrical impedance analysis (BIA) for sarcopenic obesity (SO) diagnosis in young female subjects
Relative humidity and environment temperature were controlled with an electric heater (BFH416 by BionaireTM ) and a dehumidifier (BMD100 by . BionaireTM ).
-
Use of electrocardiogram (ECG) electrodes for Bioelectrical Impedance Analysis (BIA)
Relative humidity and environment temperature were controlled with an electric heater (BFH416 by BionaireTM ) and a dehumidifier (BMD100 by BionaireTM ).
-
The Implementation of Environmental Chamber Systems to Monitor Physiological Responses of Poultry: A Review
A third system used a commercial air-handling unit to control the humidity in the rooms while two electric heater /fan units controlled the temperature of the room.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 31 - Security > [FDBKF2005051016522738484] Afi31-202 - Milita...
Use approved dehumidifiers and electric heaters in storage facilities to control temperature and humidity .
Indicates content that may require registration and/or purchase.