Products/Services for HVAC Duct Expansion Joints

  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    Description Expansion joints connect two fixed assemblies or pipes and allow movement due to service load, shock, or thermal cycles. Construction They are made of elastomer, fabric or metal materials and feature...
  •  
    Sealers and Seal Coatings - (250 companies)
    Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
  • Duct Heaters-Image
    Duct Heaters - (99 companies)
    Duct heaters are used to heat moving gas streams. They are installed in the middle of a moving air / gas stream in order to provide forced flow heat convection. A duct heater can also be used to radiantly heat an object as the thermal energy...
  • HVAC Ductwork-Image
    HVAC Ductwork - (525 companies)
    ...for heating, ventilation, and air conditioning. HVAC systems regulate the temperature inside a building, with the use of heating and cooling systems, wall and ceiling ducting, and other HVAC technologies. There are several types of HVAC ductwork...
  •  
    Piping Systems - (151 companies)
    ...ground and below ground applications. Commercial piping systems are used in heating, cooling, ventilation and air conditioning (HVAC) projects, and in offices and apartment buildings. Industrial piping systems are used in power plants, process systems...
  •  
    HVAC Fans and Blowers - (343 companies)
    ...or above the ceiling (plenum fan), or used as part of a ducted system (duct fan). The fan spins or the blower turns by means of an electric motor, thus creating unidirectional air flow. Often, the air is pre-heated or cooled. Types of HVAC fans...
  •  
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  •  
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  •  
    Tube Fittings - (1139 companies)
    ...and mounting configurations) to other tubing sections, pipe, hose, or other components. Systems are typically configured with straight sections connected by fittings or specially formed connections and joints. Tubing vs. Piping and Hose. To begin, it may...
  •  
    Wiring Ducts - (191 companies)
    Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures. Wiring ducts, along with conduit...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire